Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: transfluid Maschinenbau GmbH
Description: The type UMR tube forming machines use smart operating technology with many predefined settings that can be retrieved automatically to achieve perfect mirror-like surfaces. When producing flares with 20°-90° angles, with a clamping length of 1 x D, the machine achieves perfect
-
Supplier: Accuris
Description: FORMING MACHINES, SHEET METAL, ROTARY, MANUALLY OPERATED
-
Supplier: Mahr Inc.
Description: Product features MarForm MMQ 150 - The entry into the world of cylindricity metrology The MMQ 150 is an automatic measuring machine for the testing of form and location tolerances: Use in production or measuring room Fast and easy operation Measuring accuracy, optimized for cylindricity
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout, Straightness
-
-
Supplier: Accuris
Description: FORMING MACHINES, SHEET METAL, ROTARY, COMBINATION FLOOR MOUNTING, MOTOR DRIVEN
-
Supplier: Accuris
Description: FORMING MACHINE, SHEET METAL, ROTARY, MANUALLY OPERATED, BENCH MOUNTED COMBINATION TYPE
-
Supplier: Accuris
Description: THREAD AND FORM ROLLING MACHINES, ROTARY DIE, POWER DRIVEN, HORIZONTAL
-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated
- Machine Type: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Compact form tester with precision rotary table on air bearings and analysis functions from the high class machines, such as Fourier analysis Precise rotary table on air bearings for top radial runout properties and excellent measurement of narrow tolerances Patented software
- Part Weight / Load Capacity: 25 lbs
- Applications: Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Production Tube Cutting, Inc.
Description: tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered tubes, tailored blanks, tube machining, and
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Seward Screw LLC
Description: sites, email, fax and mail. Utilizing ERP software, SSP can send Advanced Shipping Notices when required. Our manufacturing processes include: single spindle and multiple spindle lathe machining coldforming rotary transfer machining of bar or blanks secondary machining in chucks horizontally
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Drilling, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
-
Description: Scope The requirements of this standard apply to any power-driven metal-forming machine that changes the shape or the direction, or both, of materials by use of rolls, rotary forming dies, and associated tooling. Excluded from the requirements for this standard are: assel
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna robag® TX 3e is an industry leading high-performance vertical form fill and seal (VFFS) packaging machine, delivering the latest in automation with real-time EtherCAT connectivity. Reaching up to 150 bags per minute*, the tna robag® TX 3e also offers superior flexibility thanks to its
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: TNA Solutions Pty. Ltd.
Description: thanks to its rotary triple, double, single and flat jaw configurations. With an integrated display controller CXE, smart diagnostics system, and enhanced serviceability, the tna robag® FX 3e bags just about any type of snack (or food application) faster and more efficiently than anyone else.
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: Tanfel
Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Comco USA
Description: Our COMCO Rotary & Spinning End Formers. Fixed workpiece type: The outer surface of the tube (pipe) is formed when the forming roller spins while moving towards the center of the tube (pipe). Rotating workpiece type: The outer surface of the tube (pipe) is formed when the
-
Supplier: BLM GROUP USA Corporation
Description: operation cycles rather than the complete production process from straightening to unloading e.g. cutting or bending or end-forming only. With a max. capacity of O.D. 19 mm the Planet is available with Compression or Rotary Draw Bending, Left & Right-Hand dual-stack bending with the
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 24 inch
- Sheet Width / Working Depth (F to B): 24 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: BLM GROUP USA Corporation
Description: SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: TGW International
Description: Blades for Gravure and Flexo Folder Blades Folder Cross Cut Off Knives Guide Bars Herringbone Perfs Inlaid Carbide Straight Knives Inlaid Carbide Circular Knives Inline Rotary Cutters Jaw Blades Pneumatic Air Holders Rotary & Fixed Cutoff Knives Score and Crush Cut Slitters Serrated
-
Supplier: Rotolok Valves, Inc.
Description: The prime function of a rotary airlocks is to regulate the flow from one chamber to another while maintaining a good airlock condition. The product is mainly in dry powder or granular form. In the dust filtration field a good airlock is essential on cyclone and bag filter applications in
- Application / Operation: Conveyor Feeding, Dust Collecting
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Precision Surfacing Solutions
Description: slides of the machine are made from cast iron high stock removal rates achievable efficient vibration damping high thermal stability water-cooled spindles and spindle drives different rotary speeds and power levels available stable temperature during grinding consistently high part
- Rotary Speed: 3,200 to 16,000 rpm
- Power: 14.742424233931 to 49.5881542414043 HP
- Applications / Materials Abraded: Aerospace, Metals / Metalworking
- Automation: Automatic / Indexing, PLC
-
Supplier: Grindal Company
Description: Our reciprocating surface grinders can grind workpieces of up to 12? Wide X 24? Long X 12" in Height. We can grind square, rectangular, round parts and many other different forms. These machines can easily achieve flatness and parallelism of less than 0.0001 of an inch depending on shape of
- Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Bartell Machinery Systems, LLC
Description: This machine is built to wind and interlock, steel “Flexlock” pressure armouring strips in long lengths on a flexible tube in a continuously wound helix for use in high pressure flexible pipe applications. It is capable of winding two or four shaped strips on a pitch diameter range of 60-500
-
Supplier: Unico, Inc.
Description: Our Rotary Cut-off Control RCO™ software module is engineered specifically for controlling rotary-cutoff applications for the metal industry. The program is embedded within the controller of a UNICO drive, eliminating the need for an external control rack. When used in conjunction with
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 13 inch
- Sheet Width / Working Depth (F to B): 13 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Glebar Company Inc.
Description: The DM-9CNC is a standalone machine for CNC dressing precision contours in vitrified grinding wheels. Designed to dress 9” (229mm) diameter by up to 10-1/8” (257mm) wide wheels for the PG-9BHD and PG-9DHD, it delivers consistent wheel quality with fully unattended operation. Its advanced
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Budnick Converting, Inc.
Description: materials/parts. Rotary Die Cutting Flatbed Die Cutting Specialized Capabilities We have the versatility to die cut almost any material with a multitude of different processes and hit customer specs every time. Each machine and operator have different qualities that line up with
- Services Offered: Design Assistance, High Volume Production, Prototype, Short Run Production
- Materials: Fabric, Foam / Sponge, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting
-
Supplier: TNA Solutions Pty. Ltd.
Description: A vertical form, fill and seal (VFFS) food packaging machine capable of packing up to 150 bpm*, the tna robag® TX 3ci is our original, trusted system. Thanks to its rotary double, single and flat jaw configurations, it can bag any type of snack or food application with speed and
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: SAE International
Description: This paper proposes a rolling machine that forms fine corrugated section patterns for thin sheets. A prototype of the machine was made and the performance of the machine was tested. As compared with press forming, rolling has the advantages of the high forming
-
Supplier: Encoder Products Company
Description: Designed as a drop-in replacement for the AMS Incremental Optical Encoders, the Model DR857 meets or exceeds all OEM specifications. The Model DR857 is designed to provide precision feedback control on any AMS Controls machine that includes their optical encoder, from metal roll
- Resolution (counts per revolution): 256 to 4,000 (counts/revolution)
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: TNA Solutions Pty. Ltd.
Description: the ultra-high performance of tna’s rotary jaws and benefit from our extensive product transfer knowledge. tna’s patented technologies enable operational excellence leading to target output efficiencies of up to 99%. Features including tna’s patented stripper tube closer and advanced film
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic oil. Hydraulic rotary joint is
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machine system Industrial filling equipment Cooling equipment Crane use combine with electric Our advantage: Product advantage: The sealing surface and sealing ring of the hydraulic rotary joint are made of special materials, which are wear-resistant, have a long service life, are
-
Supplier: Ingersoll Rand Air Compressors
Description: 37-300 kW / 50-400 hp Looking for a rugged and reliable oil-free air compressor? Ingersoll Rand's Sierra Oil-Free rotary screw is just the unit for you. With Ingersoll Rand’s unmatched reputation for reliability and performance to count on, oil-free customers can enjoy the peace of mind so
Find Suppliers by Category Top
Featured Products Top
-
design, high encoder resolution, and flexible performance options to support demanding machine requirements while simplifying system integration. The Sigma-X rotary motor portfolio includes multiple series engineered to match different inertia, speed, and power needs (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
box seals, the MB seal is non-abrasive to the machine’s shaft. How it Works: The MB model’s dynamic seal is formed between two rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). The seal’s polymer rotors are (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large transmission ratio, i.e. output very low rotary speed. 3. Form of installation: (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
We have the versatility to die cut almost any material with a multitude of different processes and hit customer specs every time. Each machine and operator have different qualities that line up with individual customer needs and our (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
The 36RT/H Accu-CoderPro™ from Encoder Products Company (EPC) is a high-resolution, programmable incremental rotary encoder designed for applications that demand precise, reliable motion feedback in a compact package. (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
What Does Axis Mean for CNC Precision Machines?
Computer numerical control (CNC) machines are used in precision machining processes to create parts. They are a form of subtractive manufacturing where materials from the base metal are cut away until the shape of the part forms. It is a milling technique where the metal is fed into the machine
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
ZASMHBA0005165
Schematic of a multiple-slide rotary forming machine .
-
Machine tools 3
Linear motors are the linear embodiments of rotating machines .
-
Manual combustion engine
So, the processing of complex piston outer shapes on freiprogrammierbaren mold lathes CNC control of which guarantees high flexibility and quality takes place.
-
Progressive industrial solutions in projects for glass factories
In coming years it is proposed to implement several new types of glass container, new glass-forming equipment of Soviet production: the automatic lines LUS-2 with vacuum-blow glass forming rotary machines VV7 for producing bottles, and automated lines LUShS-1 …
-
Dubbel
This engine type is the linear embodiment of a rotating machine conceivable as settlement of a rotation motor cut up to the center [2].
-
Dubbel
This engine type is the linear embodiment of a rotating machine conceivable as settlement of a rotation motor cut up to the center [4].
-
Machine tools, machine types, and scope of application
Most important constructive components and construction forms of lathes are combined in image 3.121.
-
Machine tools construction and calculation
As example, shows the image 2.47 the natural frequency mold of a rotary machine for the dominant natural frequency by 93 Hzes.
-
Mechanical engineering
According to size and shape of the workpiece, the construction form differs from lathes .
-
Frontiers of Mechanical Engineering and Materials Engineering
It has all kinds of typical fault forms of rotary machine .
Indicates content that may require registration and/or purchase.