Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emission industrial turbine engines require more than just reliable fuel flow control. They need fast, accurate, and stable fuel flow control while operating under varying supply pressures, contamination levels, and gas conditions. PECC's RGV all-electric
- Media: Gas
-
Supplier: Plastic-Mart
Description: The Todd Gas Caddy solves fluid handling problems. Fill gas tanks with ease and/or drain tanks with optional evacuation kit. Todd's Gas Caddy is the safest and easiest way to fill a gas tank. Constructed of cross-linked polyethylene and comes with an industrial grade
- Volume Capacity: 28 gallons
- Height: 52 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Balanced seal rotary unions are generally used with fluid service (e.g. water, coolant, etc.), but can be used with steam and other gases. Balanced seal technology relies on optimizing the spring pressure to create a positive seal within the rotary union. The operating pressure
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring
-
Supplier: Sullair Corporation
Description: include a full fluid containment retention frame to protect against accidental spills; large, padlockable service doors with gas assist springs that provide easy access to the fuel tank, engine, air filters and tool compartment; and optional forklifts.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 300 to 425 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane pumps and
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate provides
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate provides
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate provides
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate provides
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides high
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown,
- Pressure Rating: 580.1508 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Description: the advantages of compactness, lowest leakage rates, high-pressure capability, and high spring back. Applications: Dynamic applications and applications with high pressure that require high spring back. These seals are particularly adept at withstanding axial and radial loads, making
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: (1.5 kW) with frequency converter and permanently lubricated bearings Grinding chamber hood safety lock with stoppage monitoring Membrane keyboard Robust housing of impact-resistant plastic Grinding chamber with forced air ventilation Gas pressured springs for easy opening of the cover
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
Find Suppliers by Category Top
Featured Products Top
-
-Store ! Watch>>>Bansbach easylift Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
GAS SPRINGS At Bansbach easylift our products are precisely adapted to your requirements in order to ensure optimal function. We are happy to support and advise you in the selection of the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
INTEGRATED IN YOUR GAS SPRING With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
The Bansbach® easylift system offers you the greatest possible flexibility: gas springs in every size, force and design. However, if you need it to happen particularly quickly, you can rely on our wide range of Quick Ship gas springs from stock. Just because it’s quick (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
services and is the number one source for: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Springs See what makes Bansbach Gas Springs better than our competitors. Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
springs for more than 50 years, As a result, our portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
How Pumps Work
or gas) is pushed along in front of it. Behind the rolling pin, the tube springs back into its original shape, which creates a vacuum; atmospheric pressure pushes the fluid in to fill the vacuum. As the rolling pin approaches line B-B, start a second rolling pin at A-A. This will allow the pump
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
CR4 - Thread: Transmitter Damping & Current Saturation
You might be interested in: Gas Springs , Rotary Dampers, Face Drivers .
-
Mechatronische systems
One distinguishes: metal springs for train, pressure, Biege-, rotary stress, gas springs , rubber springs.
-
Manual motor vehicle electronics
For the torque resultant of this spring force, the vertical distance of the gas pressure spring for the axis of rotation in dependence of the opening angle is determined in the next step.
-
Cryo-Cooler Development For Space Flight Applications
LINEAR ACTUATOR STATOR ROTARY MOTOR STATOR ROTARY MOTOR ARMATURE , GAS SPRING CAVITY .
-
Experimental investigations on gas springs with adjustable characteristic for a free piston engine
By constant rotation speed, the wall heat loss also increases with increasing medium pressure as with increasing pressure amplitude Abb. 5 wall heat per piston game for varying medium pressures and rotation speeds of the massenvariablen gas spring .
-
Refrigerators For Cooling Spaceborne Sensors
The displacer drive assembly contains the motor, the actuators, and the gas spring which impart the rotary and reciprocating motions to the expander displacer.
-
Messages
That features CmbH the construction of aluminum Venvendung of gas pressure springs and kugelgelagerte rotary sleeves is determined through groBeLeichtgangigkeit.
-
CR4 - Thread: Damping
You might be interested in: Gas Springs , Face Drivers, Rotary Dampers .
-
Force Analysis in Design of High Power Linear Permanent Magnet Actuator with Gas Springs in Drilling Applications
Furthermore, research focused on the concept in drilling applications using gas springs and well replacement ofthe rotary drilling bit with linear hammer.
-
Mercedes-Benz SL
Both axes are the coil springs with torsion spring stabilizers and are equipped gas pressure shock absorbers.
Indicates content that may require registration and/or purchase.