Products/Services for Rotary Joint Wow
-
Waveguide Rotary Joints - (17 companies)Waveguide rotary joints (WRJ) are waveguide components used to transmit microwave energy from stationary lines to rotating lines. They are also known as rotating couplers and RF rotary joints. Waveguide rotary joints are made of two waveguide... -
Fiber Optic Rotary Joints - (19 companies)Fiber optic rotary joints (FORJ) are the optical equivalent of electrical slip rings. They enable uninterrupted transmission of an optical signal while rotating along the fiber axis. There are many different types of FORJs. Examples include... -
RF Rotary Joints - (31 companies)Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems. This interface allows signals to be transmitted back and forth between... -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Swivel Joints - (121 companies)...available. With these swivel joints, a rotary seal between the stationary and rotating parts of the manifold contains the pressurized fluid, but allows relative rotation between the two halves. Seal materials include nitrile, food-grade nitrile... -
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
-
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
-
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Pup Joints - (33 companies)Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
-
Constant Velocity Joints (CV Joints) - (18 companies)Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated...
Product News
-
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint Product Overview. This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360 unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
High Power RF Rotary Joint High-Performance WR187 Waveguide Rotary Joint for 5.4 -5.9GHz High-Power Applications. Precision RF PerformanceEngineered for the 5.4 -5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The ultra-low VSWR ( <=1.2) minimizes signal reflections, while the low insertion loss ( <=0.2dB) preserves signal strength and integrity --critical for maintaining system performance in high-power radar and communication links. High Power HandlingCapable of 1.1 megawatt peak... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Single-channel RF Rotary Joint High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications. Core Frequency & Power Performance: Uncompromising Signal Integrity for High-Intensity RF Scenarios Operates seamlessly across the 2.70 -2.90 GHz frequency band, specifically optimized for WR284/G waveguide standards --an industry-proven waveguide size ideal for medium-to-high power RF applications. This single-channel rotary joint is engineered to handle extreme power... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Dual-Channel RF Rotary Joint As a high-performance precision electromechanical component, this dual-channel RF rotary joint is specially designed to transmit high-frequency signals between rotating and stationary parts without loss, ensuring signal integrity and stability in complex industrial scenarios. It integrates advanced structural design and reliable performance, making it a core interconnection device for professional buyers in radar, satellite communication, aerospace and other high-end fields, effectively solving... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Marine Equipment Liquid Rotary Joint 40mm Flow 1. Product Overview. The Ingiant marine liquid rotary joint (slip ring) is a high-performance rotary fluid connection device specifically designed for shipboard equipment operating in harsh marine environments. It enables reliable transmission of liquid media between stationary and rotating parts of marine machinery, such as hydraulic systems, cooling circuits, and seawater handling equipment. Engineered with corrosion-resistant stainless steel and precise sealing technology, this rotary joint... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Dual-Channel High-Power RF Rotary Joint High-Performance Dual-Channel RF Rotary Joint This dual-channel RF rotary joint is precision-engineered to enable seamless, high-fidelity RF signal transmission between stationary and rotating components. Designed for demanding professional applications, it delivers stable performance, minimal signal loss, and long-term reliability, eliminating common pain points like cross-talk and premature wear. Its dual-channel design allows simultaneous transmission of two independent RF signals... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
RF Rotary Joint DC-40GHz for Harsh Environments Overview. This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it suitable for applications requiring high bandwidth and low signal degradation. The unit features an SMA-F (50 O) interface and a compact, plug-in housing for easy integration. Key Functions. Maintains continuous RF signal transmission across a rotating... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
DC-18GHz Single-Channel RF Rotary Joint 1. Product Overview. The product is a single-channel, high-frequency rotary joint designed for reliable RF signal transmission between stationary and rotating parts. It operates from DC to 18GHz, making it suitable for radar systems, electronic warfare platforms, satellite communication ground stations, microwave test turntables, and defense applications. The product supports non-standard customization, follows strict quality control, and ensures long operational life. 2. Key Features... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
4-Channel RF Rotary Joint, 4GHz High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial and communication systems. Designed for 0 -4GHz operation, it delivers exceptional electrical performance and mechanical durability, making it a preferred solution for professionals in radar, satellite communications, test equipment... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Fiber Optic Rotary Joints
A rotary joint 's wow is also an important indicator on the device's overall condition.
-
A 6.5–50‐GHz battery‐powered compact rotary joint for polarization ellipticity measurements
In fact, the wow of the rotary joint adds to the polarization ellipticity, resulting in a pessimistic measurement of this parameter.
-
Fundamentals of Ground Radar for Air Traffic Control Engineers and Technicians
Excessive WOW is an indication of a defective rotary joint ; the acceptable amount of WOW may be specified in manufacturer’s or other en- gineering data pertaining to the specific rotary joint.
-
Fiber Optic Rotary Joints-A Review
The variation in attenuation over the full 360” rotation of the rotary joint , which is some- what analogous to WOW (signal variation with rotation) in elec- trical signal transmission, is an important parameter in someap- plications.
-
Communications Satellites for the 70's: Technology > A Mechanically Despun Antenna for the Skynet(IDCSP/A) Communications Satellite
The rotary joint has a maximum voltage standing wave ratio (VSWR) of 1.05 for both the transmit and receive frequencies and a wow of less than 0.01 dB.
-
A Low-Loss, Bidirectional Optical Rotary Joint For Fiber-Optic Applications
The sinusoidal variation observed in the rotary joint recording trace is caused by the approximate 0.25 dB (0.5 dB electrical) variation in optical power with position of the rotary joint . This variation (referred to as " wow ") is somewhat subdued in Figure 5 because of the …
-
U-style rotary joint with E/sub 01/ mode for millimeter waves
The Return Loss c -25/-35 dB (in 10/6 % band), WOW c0.02/0.002 dB (10/6 … Testing of the Rotary Joint , fabricated in Ka band, confirmed simulationresults.
-
WR-90 Rotary Joints Cut Losses To 12.4 GHz | Content content from Microwaves & RF
In the U-type rotary joint , both waveguide ports are at a right angle to the rotational axis. The maximum insertion loss across the band and insertion loss due to rotation ( WOW ) is 0.3 …
-
MDL To Show New WR90 'U' & 'F' Type Rotary Joints At IEEE International Microwave Symposium
The maximum VSWR due to rotational effects ( WOW ) is only 1.05:1. The rugged WR 90 waveguide rotary joint is constructed with high-grade aluminum with a light-weight, corrosion-resistant iridite finish.
-
1958 IRE National Convention Program
This rotary joint is charac- terized by very low loss, swr, and " wow ," and has wide-band performance.
Indicates content that may require registration and/or purchase.