-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Optional double mechanical seals also available Grease lubricated bearings for positive lubrication over speed, temperature Installation Features: Bi-directional flow Easy service and maintenance Horizontal or vertical mounting Easy to disassemble and reassemble 316L stainless steel
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: Alfa Laval Inc.
Description: The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries. Simplicity at its best Simplicity of installation,
- Maximum Discharge Flow: 48 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Cast Iron
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3
- Maximum Discharge Pressure: 73 to 435 psi
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopLobe-series is available in 12 different sizes. Shaft seal options include single and double mechanical as well as lip seals. Multi-foot for vertical or horizontal mounting. Heating/cooling systems for front cover. Built-on safety relief valves as an option. Connections from 20 mm to 150 mm.
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 1.574804 inch
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps
-
Supplier: Xylem Applied Water Systems
Description: 24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods
- Maximum Discharge Flow: 264 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Discharge Size: 3.93701 inch
- Media Temperature: 392 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopWing-series is available in 8 different sizes. Shaft seal options include single mechanical, quenched, double flushed, O-ring. Feet for vertical or horizontal mounting. Safety relief valves are available built-on or separately. Pre-heating/cooling devices in front cover and/or at the seals.
- Maximum Discharge Flow: 14.969746666666667 GPM
- Maximum Discharge Pressure: 220 psi
- Discharge Size: 1 inch
- Power Source: None, Pump Only
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: 0-1000 RPM speed range. 1½" (38.1 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: MOUVEX-Blackmer
Description: The new BLK T lobe pump takes over from the tireless CCL 50i. Its exclusive innovations will make it your best ally to satisfy the ever-increasing transport requirements. Monitor your process with the pumping chamber window. Removable connectors allow you to choose the best
- Maximum Discharge Flow: 220.14333333333335 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: None, Pump Only
- Features: Positive Displacement Pumps, Utility Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe
- Maximum Discharge Flow: 3,100 GPM
- Maximum Discharge Pressure: 170 psi
- Media Temperature: 220 F
- Power Source: AC Powered
-
Supplier: APV, An SPX Brand
Description: The R pump is ideal for the type of application where the metal rotored pump will not work effectively. When you need to strip clean your pump because the product will not wash out by using a normal CIP process such as meat processing, the R pump overcomes this problem by
- Maximum Discharge Flow: 2.5 to 240 GPM
- Horsepower: 0.495881542414043 to 30.0209366218232 HP
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: 0-600 RPM speed range. 2" port size; suitable to 150 PSI (10 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: II Series Pumps
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: Cole-Parmer
Description: a quick phone call to an Applications Specialist: • For positive displacement rotary lobe pumps • --discharge side mounted pressure gauge with and without outputs • --discharge side mounted sanitary flowmeters with NEMA 4X panel • For centrifugal pumps •
- Cart / Truck Type: Shelf / Tray / Stock Cart
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: a quick phone call to an Applications Specialist: • For positive displacement rotary lobe pumps • --discharge side mounted pressure gauge with and without outputs • --discharge side mounted sanitary flowmeters with NEMA 4X panel • For centrifugal pumps •
- Cart / Truck Type: Shelf / Tray / Stock Cart
- Material: Stainless Steel
-
Supplier: Xylem Applied Water Systems
Description: Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and
- Maximum Discharge Flow: 180.576 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Discharge Size: 3.93701 inch
- Media Temperature: 284 F
-
Supplier: Cole-Parmer
Description: a quick phone call to an Applications Specialist: • For positive displacement rotary lobe pumps • --discharge side mounted pressure gauge with and without outputs • --discharge side mounted sanitary flowmeters with NEMA 4X panel • For centrifugal pumps •
- Cart / Truck Type: Shelf / Tray / Stock Cart
- Material: Stainless Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which
- Maximum Discharge Flow: 50.721033984 GPM
- Maximum Discharge Pressure: 87 psi
- Discharge Size: 2.6 to 6 inch
- Features: Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that
- Maximum Discharge Flow: 50.721033984 GPM
- Maximum Discharge Pressure: 217.55655 psi
- Discharge Size: 1 to 6 inch
- Features: Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Description: Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals,
- Air Flow Rate: 270 to 2,700 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: Special advantages of AERZEN mHV blowers: Largest series worldwide with 11 sizes In range rough vacuum as intermediate stage in multi-stage pump stands and alternatively also applicable as negative pressure stage against atmosphere Suitable for high compression ratios in rough vacuum range up
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: CECOR
Description: is onboard unit. Each tank has pump in/pump out capability Full Specs Series: CP50 Tank Size: (2) 100 gallon tanks (379 L) Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg
-
Supplier: CECOR
Description: suction and dispensing tank. Full Specs Series: CE50 Tank Size Options: (2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea) Transport: Tow only (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 (see options)
-
Supplier: CECOR
Description: suction and dispensing tank. Full Specs Series: CE50 Tank Size Options: (2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea) Transport: Tow only (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 (see options)
-
Supplier: CECOR
Description: Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
Find Suppliers by Category Top
Featured Products Top
-
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
ROTARY LOBE COMPRESSORS DELTA HYBRID Follow us on: (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Control Panels Datasheets for Aerzen USA Corp. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
applications where AERZEN products are in operation: just as there are many ways to protect the environment, there are many other areas of application for AERZEN positive displacement blowers, rotary lobe compressors and turbo blowers. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Solar Energy in the Winemaking Industry
Fig. 4.94 Rotary lobe positive displacement pump with front plate and lobes removed .
-
Industrial Cleanup Hazards Demand a Closer Look
Instead of the chips being blown through a piping network, the chips are now vacuumed, using a rotary lobe positive displacement pump designed for heavy metals.
-
Case Studies in Food Engineering
It was suggested that the two pumps be replaced by one rotary lobe positive displacement pump after removing the excess heat exchangers.
-
Clean quicker, pump more.
A rotary lobe positive displacement pump , the GHPD (G/H Products, Kenosha, Wisconsin, USA), is described.
-
Gekkeikan uses Cubitainer® for its world famous sake
The liquid is metered by servo-driven rotary positive displacement lobe pumps , which provide accuracy to ±0.5%.
-
:: New Materials Zone ::
Alfa Laval is a leading global provider of specialised products and engineered solutions, and the Eastbourne plant has established itself as a centre of excellence for the design and manufacture of positive rotary lobe displacement pumps .
-
Crossflow microfiltration of animal cells
Cell damage resulting from passage through the circu- lating loop pump was studied by circulating culture fluid for 1h each at various flow rates through positive displacement rotary lobe pumps (Fig. 4).
-
Understanding pump performance.
Aspects considered include: centrifugal pumps; positive displacement pumps ( rotary lobe , progressing cavity and gear pumps); and suppliers of associated equipment.
-
Fundamentals of Food Process Engineering
Figure 6.29 Performance curve for a two- lobe rotary positive displacement pump .
-
Energy consumption during Refractance Window ® evaporation of selected berry juices
For easy adjustment of product flow rates, an electronic speed control was connected to a 3HP positive displacement rotary lobe pump (Waukesha Cherry-Burrell, Delavan, WI).
Indicates content that may require registration and/or purchase.