-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: ASCO
Description: The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without
- Operating Pressure Range: 120 psi
- Maximum Torque: 21.2 In-lbs
- Rotation Angle: 180°, 90°
- Features: Other
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts:
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
-
Supplier: Radwell International
Description: (11002526) ROTARY MODULE, W/ FLANGE AND 4 SD SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Festo Corporation
Description: Electromechanical rotary module with toothed belt Compact design Mounting interfaces on all sides Stable output shaft bearings Unlimited and flexible rotation angle
- Temperature Range: 14 to 140 F
- Body Material: Aluminum
- Application: General Purpose
- Features: Other
-
Supplier: Festo Corporation
Description: 2 or 4 axial and radial outlets Single or multiple rotary distributor Operating medium compressed air, vacuum Brass, hardened steel
- Temperature Range: 14 to 140 F
- Size: 3/8"
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 330.1998216920963 mm
- Maximum Paper Width: 330.1998216920963 mm
- Features: Cutter, Date Stamp, Labels
-
Supplier: LS Industries
Description: Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity Drip tray contains solution within the cabinet Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles Cabinet and solution tank insulated for thermal
- Wash Tank Capacity: 180 gallons
- Internal Depth / Height: 39 inch
- Part Capacity - Weight: 1,000 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Degreasers, Spray Washers
-
Supplier: HydraForce, Inc.
Description: A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Radwell International
Description: STANDARD LIMIT SWITCH, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, 2 CIRCUITS, ROTARY LEVER ARM, CLOCKWISE & COUNTERCLOCKWISE, MANIFOLD MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Liquid Handling Pumps - High-vacuum gear pump systems for rotary evaporators, 115 VAC -- GO-79206-00Supplier: Cole-Parmer
Description: • Complete systems for rotary evaporation, vacuum, and filtration manifolds • Dual-stage gear pumps provide deep vacuum to 1 x 10–1 torr. • Rotating gears do not mesh
very tolerant of vapor and provide smooth, low-maintenance operation. • Use for distillation and - Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Liquid Handling Pumps - High-vacuum gear pump systems for rotary evaporators, 230 VAC -- GO-79206-05Supplier: Cole-Parmer
Description: • Complete systems for rotary evaporation, vacuum, and filtration manifolds • Dual-stage gear pumps provide deep vacuum to 1 x 10–1 torr. • Rotating gears do not mesh
very tolerant of vapor and provide smooth, low-maintenance operation. • Use for distillation and - Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches SPDT Manifold Mount Plug-in: Side Rotary
- Maximum Current Rating: 10 amps
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Radwell International
Description: ROTARY ACTUATOR 180 DEGREES MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting Lockable rotary knob Available with pressure
- Valve Size: 0.2362206 inch
- Pressure Rating: 14.50377 to 203.05278 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
-
Supplier: Vektek, LLC
Description: Single Path SAE Ported/Manifold Mount Rotating Unions
- Pressure Range: 5,000 psi
- Speed Range: 380 rpm
- Temperature Range: 40 to 160 F
- Length: 2.36 inch
-
Supplier: Vektek, LLC
Description: Single Path SAE Ported/Manifold Mount Rotating Unions
- Pressure Range: 5,000 psi
- Speed Range: 380 rpm
- Temperature Range: 40 to 160 F
- Length: 2.6 inch
-
Supplier: Carlisle
Description: The unique Binks air assisted airless tip and air cap design is now available in a new manifold automatic gun platform. The two-piece design is ideally suited for multi-gun finishing equipment such as rotary machines, reciprocators, or fixed chain-on-edge systems located in high
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use our convenient
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand, Pilot Operated
-
Supplier: Eaton Corporation
Description: CAST ZINC BODY MATERIAL 10 TO 200 DEG F OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 2 DEG DIFFERENTIAL TRAVEL NO ACTUATOR/HEAD TYPE 5 DEG PRETRAVEL 90 DEG TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 INCLUDES MANIFOLD MOUNT REAR WIRING ENTRANCE E50 MODEL
- Maximum Current Rating: 1 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -12.222222222222221 to 93.33333333333333 C
-
Supplier: Godiva, Ltd.
Description: vehicle pump at pressures between 4 and 10 bar. FoamLogix provides computer controlled foam injection for accurate and reliable foam proportioning between 0.1% to 9.9%. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min. Compressor is rotary
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: SVF Flow Controls, Inc.
Description: Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit switches and positioners Bi-Directional Stroke Adjustment 1/4” NPT air inlet manifold NAMUR
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: Cole-Parmer
Description: • Complete systems for rotary evaporation, vacuum, and filtration manifolds • Dual-stage gear pumps provide deep vacuum to 1 x 10–1 torr. • Rotating gears do not mesh
very tolerant of vapor and provide smooth, low-maintenance operation. • Use for distillation and - Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Supplier: Cleaver-Brooks
Description: with 14-point adjustment range allows for consistent air-to-fuel ratios. The standard gas manifold on oil burners means an easy upgrade to combination units. Features: Full modulation Low-pressure air atomizing system on oil with rotary vane compressor Parallel positioning is standard
- Maximum Capacity: 3,399,999.9999999995 to 42,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas
-
Supplier: Jet Edge
Description: unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off valve and
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: Godiva, Ltd.
Description: (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Industrial Combustion, LLC
Description: trim adjustment provides optimum performance to meet load demand. Features Include: Gas, light and heavy oil fuels Low-pressure air atomizing system on oil with rotary vane compressor Piston-type positive displacement oil metering pump Cam trim with 14-point adjustment range for consistent
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
Find Suppliers by Category Top
Featured Products Top
-
Applications: An excellent solution for creating a leak-free connection between a valve manifold and its various control devices — actuators, rotaries, cylinders, and the like. In Food & Beverage processing and Pharmaceutical Production they provide a leak-free channel (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Industrial Pigging Technology
Piggable multidirection manifolds Rotary manifolds Linear manifolds Matrix manifolds Full-system manifolds .
-
1993 CAT workshop on beamline optical designs
Provide efficient internal crystal cooling Noisefrom coolant flow avoid bellows, work with rotary manifolds Choice of materials for coolant channels if possible maintain stainless steel throughout Turntables, specify metal spacers in ball bearings and bellow couplings (no plastics) Vented holes and gear …
-
Deepwater Drill Ship Operations and Upgrade
TDS rotary manifold & main motor vibrations .
-
http://dspace.mit.edu/bitstream/handle/1721.1/69238/775355081-MIT.pdf?sequence=2
- Weigh approximately 200-700 μmol (~15-50 mg) of each batch of NH4NO3 in 9 mm Pyrex tubes - Affix tube to a custom-made vacuum manifold ( rotary vane pump, ULVAC) with an UltraTorr fitting and evacuate gas phase to < 5mTorr - Seal glass …
-
Magnetic liquefier for hydrogen
… Run 430 Comparison between the Modeled and Experimental Data of Run 431 Bed Particle Size Distribution of the Original Material and the Bed Material Rotary Configuration Bed Ring Concept Rotary Configuration Wheel Assembly with Internal Flow Manifolding Rotary Dynamic Seal Interface between …
Indicates content that may require registration and/or purchase.