Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high
- Mechanical: Rotary Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 58.3 CFM @ 90 PSI Quiet, 15 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure Lubrication -
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure Lubrication -
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Titus Company (The)
Description: This complete aftercooler package is compatible with most piston and rotary screw air compressors. They feature an innovative bar and plate construction that is more compact than competing models. The efficient TEFC electric motor (models with air motors are
-
Supplier: FineTek
Description: BV Series is a group of pneumatic industrial vibrators of the piston and rotary types. The rotary industrial vibrators include ring, ball and turbine types. BVP Series Pneumatic Vibrator, Piston Vibrator The BV series is a product line of pneumatic industrial vibrators
- Type: Linear / Piston, Rotary Motor
- Power: Pneumatic
-
Supplier: Thomas An Ingersoll Rand Business
Description: Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air
-
Description: Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct drive version. For stationary and vehicle application. DESIGN Housing with additional third socket
- Air Flow Rate: 35.316 to 26,487 SCFM
- Static Pressure: -321.0894898552329 to 0 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Atlas Copco Industrial Technique AB
Description: The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and
- Required Torque: 7.374631268436578 Ft-lbs
- Air Consumption: 6.35664000986796 SCFM
- Rated Free Speed (output): 300 rpm
- Weight: 8.1585 lbs
-
Description: CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist
- Required Torque: 0 to 600 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 220 SCFM
- Rated Free Speed (output): 200 rpm
-
Description: MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran
- Required Torque: 0 to 78 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 425 SCFM
- Rated Free Speed (output): 1,800 rpm
-
Description: KK5B Series, Direct drive, Radial piston Air Motors. 29.00 hp to 30.00 hp (21.6 to 22.3 Kw). 900 rpm motors with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Up
- Required Torque: 0 to 300 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 795 SCFM
- Rated Free Speed (output): 1,800 rpm
Find Suppliers by Category Top
Featured Products Top
-
Efficiency and durability in a small motor housing The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Featuring a 360’000 lines encoder and unmatched mechanical characteristics directly comparable with air bearing solution without the associated complexity, the DXRH is served at its heart by HEIDENHAIN best in class encoder and bearing technology (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
unmatched mechanical characteristics directly comparable with air bearing solution without the associated complexity, the DXRH is served at its heart by HEIDENHAIN best in class encoder and bearing technology, and ETEL direct drive technology toothless motor without any torque ripple. Learn More (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Atlas Copco offers the largest air motor range in the market, with industry-leading technology. We offer vane, piston and turbine air motors, coupled with planetary and helical gear (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
Conduct Research Top
-
Screw Air Compressor Case in Israel
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
More Information Top
-
air motor - offers from air motor manufacturers, suppliers, exporters & wholesalers
Sell Low cost air piston motor and Pneumatic rotary Motor .
-
CR4 - Thread: Will Oil in Shop Air Lines Damage my Equipment?
Moreover, in a pneumatic system, lubrication can reduce both internal and external leakage around valve spools, cylinder rods and pistons , and air motor and rotary actuator vanes, rotors, and housings, as well as other components.
-
Küttner piston machine
Fw thus depends on the combustion chamber form, the piston speed or engine speed, the air -fuel ratio, the piston position or the rotating angle and finally on the position of the considered position in the combustion chamber.
-
Hoisting machines
Pneumatic or air hoists are constructed with cylinders and pistons for reciprocating motion and air motors for rotary motion.
-
Over a modification of the electrometrischen method for the determination the Dielectricitätsconstanten
The rotation was produced through a kleineri Heinrici hot air motor ( piston diameter 60 mms), which the armature a rotation speed ertheilte of 50 revolutions per Secunde.
-
CR4 - Thread: Air motor types
What types of air motors exist, e.g. rotary , global, orbital, piston crank, etc. and where can I find a decent description of each?
Indicates content that may require registration and/or purchase.