Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLSmidth
Description: The ceramic rotary valve from FLSmidth withstands the toughest materials - in the toughest environments -delivering optimum dependability: Quick shipment Easy replacements and new installations Better performance Longer life
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK RCV Rotary Control Valve has been specially engineered for extremely precise throttling control in severe-service applications in the pulp and paper, chemical, power, petroleum and refining industries. The DeZURIK RCV Rotary Control Valve combines the control
- Valve Type: Control Valves
-
Supplier: Deca Vibrator
Description: Rotary valves are ideally suited to control delivery or discharge of powder or palletised products to and from silos, hoppers, pneumatic transport systems, bag filters and centrifugal separators. Its strong and compact construction, thanks to the original design, makes it a simple
-
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap
-
Supplier: OPW Engineered Systems
Description: servicing. A stainless steel satin finished body and mirror polished disk offers years of trouble free service while providing a truly sanitary rotary valve. Ideal anywhere a controlled flow of product is required, this valve uses no lubricants and is sterilizable by
- Valve Type: Butterfly Valves
- Features: DIN, ISO, Other, Powder / Solids, Sanitary / Hygienic Valves, Stainless Steel
- Actuation: Pneumatic
-
Supplier: Prater
Description: Our Sanitary Rotary Airlock is the perfect rotary valve choice for handling many dry free-flowing ingredients. The valve is ideally suited for use in Dairy, Pharmaceutical, Chemical, Organic, Spice, Nutraceutical and Pet Food industries. The Prater Sanitary Rotary
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Precision Engine Controls Corp.
Description: valve offers precision control and excellent contamination resistance over a wide flow range. The RGV is available with factory configurable adapter flanges to accommodate a variety of applications, allowing users to maintain existing interfaces. The valve integrates a fail-safe spring
- Media: Gas
-
Supplier: Techcon
Description: The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Princess Auto Limited
Description: Rotary Pneumatic Control Valve
- Valve Size: 0.25 inch
- Pressure Rating: 115 psi
- Valve Type: Control Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.25 to 0.3125 inch
- Pressure Rating: 160 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: Prater
Description: Our abrasion resistant rotary airlock is considered our most durable rotary valve and is your solution to rotary airlock valves that constantly wear out in high abrasive applications. Our special treatment processes allow our abrasion resistant rotary
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Techcon
Description: costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: ACS Valves
Description: bearing life; reduces maintenance. Valve housing vent ports. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 10-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel
- Number of Ports/Ways: 2
- Media Temperature: 250 to 750 F
- Features: Cast Iron, Metering Valves, Other, Powder / Solids, Stainless Steel
- Valve Type: Double Flap Airlock / Flap
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 5
- Media: Hydraulic Fluid
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 8
- Media: Hydraulic Fluid
-
Supplier: Burkert Fluid Control Systems
Description: Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can be complemented by a positioner (8791, 8792, 8793, 8691, 8692, 8693, 8694), a pilot
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 6
- Media: Hydraulic Fluid
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Load Current (Min)
- Operating Temperature: -13 to 158 F
-
Supplier: Rotolok Valves, Inc.
Description: Custom Rotary Airlocks Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity ROTOR - Fabricated Mild or Stainless Steel SHAFT SEAL - Gland type with PTFE packing BEARINGS -
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Scott Rotary Seals
Description: The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 8
- Media: Air, Compressed Air, Gas
-
Supplier: Prater
Description: The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty airlocks. Eight-blade
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Material Type: Food Processing
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with 2, 4, 6, 8 and 10 passages, and
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 10
- Media Temperature: 250 F
-
Supplier: Prater
Description: Spare Parts Kit Gearmotor Rotor Fully Assembled Endplates Prater’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a message through our contact form and a representative in our department
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Carr Lane Manufacturing Co.
Description: Pneumatic coupling for rotary index tables with an independent load/unload station. Unload and reload while all other stations remain clamped. Clamps automatically at the loading station, or can be controlled with a clamping valve.
- Pressure Range: 145 psi
- Length: 3.75 inch
- Diameter: 3.34375 inch
- Port Size: 1/4"
-
Supplier: IMI Life Science
Description: A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.
- Number of Ports/Ways: 13
- Pressure Rating: 2,567.16729 psi
-
Supplier: IMI Life Science
Description: An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.
- Number of Ports/Ways: 8
- Pressure Rating: 493.12818 psi
-
Supplier: IMI Life Science
Description: A four-port, two-position rotary shear valve that allows precise control over fluid direction. Ideal for applications requiring reliable switching between two distinct flow paths.
- Number of Ports/Ways: 6
- Pressure Rating: 3,901.51413 psi
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS5006-H-108 Rotary Valve Assembly uses a rotary feed screw (auger) to dispense fluid with a positive displacement action, allowing for ultra-precise control of the dispensing process. Techcon components are recommended for use with other Techcon Parts only.
-
Supplier: Aget Manufacturing Company
Description: Known as rotary valves or rotary air locks, these products are most commonly used on cyclones or on a filters’ dust hopper to keep the dust collecting equipment air-tight & dust-tight, while continuously discharging the collected dust, chips, or waste into a truck, dumpster, or
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
Find Suppliers by Category Top
Featured Products Top
-
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration Specification: PST.24BY (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
DeZURIK offers many other products such as rotary control valves, customized fabricated valves and custom made hydraulic power units for emergency or backup power requirements. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
DeZURIK emphasizes application-specific solutions—from rotary control and precision electric valves for accurate throttling, to heavy-duty knife gate valves for abrasive media. DeZURIK's product portfolio addresses key stages including pulping, bleaching, stock prep, and chemical recovery (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
An ACS Crash Course on Seal Types for Rotary Valves
One seal, two seals, packing gland, shaft seal. The choices are seemingly endless for the types of seals that work with your rotary valves and airlocks. And, just so you don't have to go through the same dilemma of which seal to choose every time they need replacing (which they will), here's your
-
3 Things to Consider When Selecting a Rotary Valve
to happen in your rotary airlock valve. With our valves, there is a 0.004 inch rotor to housing clearance to prevent friction and a potential ignition source on the moving equipment.
-
How to Prevent Corrosion and Cross-contamination in Your Rotary Valves
Your mixture of blues and yellows have cooperated well and achieved a shade of green that even the amazon jungle would envy.
-
How Electric Rotary Valve Actuators Can Optimize Ethanol/Gasoline Blending at Truck Terminals
room for problems or inconsistencies. Getting the needed control begins with accurate, consistent and reliable valve actuation.
-
Diverter Valve Handling Zinc Oxide
Valve between produce receiver and rotary valve
-
Why valve coatings matter
Though sometimes treated like an afterthought, coatings are an important feature in your rotary valve.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
-
Case Study: power plant solves a feeding problem by installing ceramic-lined rotary feeders
The limestone abraded and damaged the internal components of the old rotary airlocks and fugitive dust escaped into the plant. After comparing feeders by two different suppliers, we purchased FLSmidth's ceramic-lined rotary feeders. After a year of use, we found that FLSmidth's ceramic-lined rotary
More Information Top
-
Manual combustion engine
The function of the valve rotating device is a reversal of the operation of the valve rotating by valve opening stroke.
-
ISA CNTRL VALVES - Control Valves
Rotary Valves 82 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2003 > [FDBKF2004...
The system, which is housed in a room adjacent to the main baking facility, consists of four main components: a large storage bin; a use bin rotary valve (“rotary valve”); a sifter; and a pneumatic conveyor line.
-
Design analysis and comparison between standard and rotary porting systems for IC engine
In the goal to lower engine output parasitic losses, a simple rotary valve porting system design is proposed and analyzed.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
B6 Extruders B7 Feeders and Rotary Valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32348/61493468-MIT.pdf?sequence=2
Novel Design of a Rotary Valve using Axiomatic Design .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/161022/2/D_Sugioka_Hideyuki.pdf
… of fundamental physics, we focus on a multi-physics design method for fluid MEMS using ICEK phenomena, and si- multaneously demonstrate its usefulness by showing four kinds of design examples; i.e., a stacking pump, a rotary valve , a chaotic mixer, and …
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6779/Pournazeri_Mohammad.pdf?sequence=1
Rotary valves port discharge coefficient Cp .
Indicates content that may require registration and/or purchase.