Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating brush to remove contaminants. The high-pressure water, brush, and air knife
-
Supplier: Braun Brush Co.
Description: original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections
- Width: 48 to 60 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Metal, Specialty / Other
- Specific Product Type / Shape: Strip Brush
-
Supplier: PressureParts.Com
Description: For more effortless cleaning of all smooth surfaces (painted, glass and plastic) try Karcher's Rotating Wash Brush. Use it on your automobile, house siding or windows. The water pressure from your pressure washer causes the inner brushes to gently spin, making your
-
-
Supplier: PressureParts.Com
Description: Karcher Rotary Wash Brush with Adjustable Neck Super soft synthetic bristles are clear coat / auto paint finish friendly Provides thorough but gentle cleaning action Water pressure driven rotating brush gently removes stubborn dirt, grime and road film from many large surfaces Ideal
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease,
- Machine Type: Degreasers, Spray Washers
-
Supplier: Dapra Corporation
Description: Drilling or brushing in difficult-to-reach areas is no longer a problem when using this angled drilling machine with long spindle and small angle head. Choose between the 90° and 45° versions. This machine is not only suited for drilling. Brushes can also be fixed into the angle head. The
-
Supplier: Bobcat Company
Description: The Bobcat® brush saw attachment is the quick, convenient way to remove unwanted brush and small trees up to 15 feet tall. It’s ideal for cutting firebreaks, clearing pastures and grasslands, and cleaning road and utility line right-of-ways. How Does it work? The counter clockwise blade of
-
Supplier: Braun Brush Co.
Description: original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections
- Width: 36 to 72 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Backing / Base: Plastic
- Features: Specialty / Other
-
Supplier: Braun Brush Co.
Description: original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections
- Width: 18 to 72 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Metal, Specialty / Other
- Specific Product Type / Shape: Strip Brush
-
Supplier: Image Supply, Inc.
Description: Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. Air flow rate: 224 cfm. Multiple position soft grip handle is ergonomically designed to reduce skeletal and muscular
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease,
- Temperature: 140 F
- Wash Tank Capacity: 470 gallons
- Internal Width: 32 inch
- Internal Depth / Height: 20 inch
-
Supplier: Mile-X Equipment, Inc.
Description: brush to optimal cleaning position Enclosed chamber and 5 HP vacuum eliminates flying dust and foreign particles Wheel cleaning cabinet has acrylic viewing windows to view brush location and wheel cleaning status Sealed 150 watt long life halogen lamp is mounted internally to
-
Supplier: Bobcat Company
Description: Rotating Grapple The rotating grapple is the perfect attachment for cleaning up demolition sights, placing landscaping rock and timbers and moving felled trees. In these applications, multi-function capabilities and 360-degree rotation make the rotating grapple more
-
Supplier: Eraser Company, Inc.
Description: A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed by a high speed rotating wire brush. The PD9 requires a clean lubricated air supply
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: Mile-X Equipment, Inc.
Description: TSI WC-15 Wheel Cleaner This TSI Wheel Cleaner ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features: Heavy duty enclosed unit for cleaning bead seat and rim flange areas of aluminum and steel wheels Handles passenger
-
Supplier: Eraser Company, Inc.
Description: with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Smith & Loveless, Inc.
Description: Reduce solids, scum and waste disposal costs with the S&L SCHLOSS™ Mark XV-C™ Fine Screw Screen system. Designed for larger in-channel flows, the Mark XV-C™ cost-effectively achieves fine screening through a robust design that combines a cylindrical screen basket with internal rotating rake
-
Supplier: United Equipment Accessories, Inc.
Description: available with many combinations of amperage and voltage (AC or DC). Optional covers, harnesses and other accessories are available. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes/circuit • Copper
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment, virtual 3D, VR equipment, vehicle satellite antenna, ship-borne satellite wire, cable reel, window cleaning machine equipment, rotating table, rotating stage, rotating screen, rotating restaurant, Electric engineering machinery, the latest VR simulation
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Rolling Mills - Udy Cyclone Sample Mill - 115V, 60HZ, 3/4 HP BELT DRIVE UDY CYCLONE MILL -- 3010SM/BSupplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Precision Surfacing Solutions
Description: Easy to maintain EQUIPMENT • AC 700 can be configured to the respective application and is suitable for grinding, lapping, honing, polishing and deburring • Top variant features constant-torque servo drives • Size of the work piece to process is the basis for selecting the optimum rotating
- Rotary Speed: 30 to 120 rpm
- Power: 10.0516528867711 HP
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Description: additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Features Integral Erickson style collet for improved precision Optional collet sizes ¼” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or
- Required Torque: 0 to 3.5 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41 SCFM
- Rated Free Speed (output): 3,500 rpm
-
Supplier: Visual Sound, Inc.
Description: Auto Cleaning Filter Reduces Maintenance Hassles Panasonic's proprietary Auto Cleaning Filter (ACF) automatically exposes a clean filter surface when it senses that the filter is clogged. The ACF also brushes away dust that adheres to the filter, which helps prevent clogging
Find Suppliers by Category Top
Featured Products Top
-
SR series provides extended lifetime by integrating spark suppression circuitry that minimizes the degrading effect on brushes and the collector. The resulting clean commutation signal also enhances the accuracy of motor control. The 1024 SR motor is ideal for high-demand applications, and its (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
first, visible particles and debris are removed through manually rinsing with water, special detergents (either enzymatic or neutral), and cleaning brushes. This is followed by deep disinfection or sterilization to eliminate non-visible bacteria and microorganisms, utilizing methods such as ultrasonic (read more)
Browse Brushless Motors Datasheets for Portescap -
compact brush blocks. This allows engineers to pass up to 18 or more independent signals through a single rotating axis without adding significant weight or bulk to the system. The flange mount configuration provides a secure, rigid attachment point, minimizing mechanical runout and vibration that (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high-power electrical current and complex control signals between stationary and rotating structures across 360 degrees of continuous rotation. This product is engineered to directly address the core challenges of traditional brush-type systems, such as unstable electrical contact, signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Slip Ring Maintenance
period of downtime where the slip ring is not rotating. When it's not rotating, it allows the brass rings to corrode. Since UEA brushes run a very high contact pressure compared to most, they will clean the rings as it starts to rotate.
More Information Top
-
Palais billet Frankfurt: line forum, planning, and execution of the architectural cladding
Thereby, side surface and sole of the canyon are cleaned bahnenweise through rotating brushes .
-
Field and Service Robotics
The water cycle and the rotating cleaning brushes are activated.
-
Rotating Brush Exporters, Rotating Brush Selling Leads
It including the steel frame, water collecting tank, cleaning rotating brush ...
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Thickening
… 20, and Figure 29.21, consists of an internally fed rotary drum with an internal screw, lubricated trunnion wheels, a variable- or constant-speed drive, an inlet pipe, a filtrate collection trough, a discharge chute, and an optional drum cleaning rotating brush .
-
Control and driving of a robot for underwater ship hull operation
The two rotating brushes ( cleaning heads) driving by .
-
Industrial Instrumentation and Control Systems II
Cleaning brush rotation is driven by an air motor, and its rotation orientation and speed can be adjusted as needed.
-
Development and Evaluation of an Experimental Seawater Hydraulic Tool System for U.S. Navy Divers
The aasembled tool was powered by the SWHPS :hrough a single l/2-inch-diam, 25C1-foot-longflexible lose and tested to verify proper operation and power :equired to rotate the cleaning brush in the water.
-
Cleaning Device to Remove Debris and Chemicals for Crack/Joint Sealing
The single nozzle approach coupled with the rotating wire brush cleaned most debris from the crack; however, it .
-
Development of the Insulator Washer robot
The end-effector of the arm can be approached to the insulator and rotates the cleaning brush around it.
-
Encyclopedia of Applied Electrochemistry
Several antiscaling methods have been suggested, such as periodic dissolution in acids, change of polar- ity, rotating brushes or cleaning vanes, ultrasonic treatment, and current pulsation.
Indicates content that may require registration and/or purchase.