Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.551 inch
- Coupling Length: 0.87 inch
- Angular Misalignment: 1 degrees
-
Supplier: Radwell International
Description: ROTATING SHAFT GUARD, CCG SERIES, GUARD SIZE 40, 14.50 INCH COUPLING DIA, 4.50 INCH SHAFT DIA W/KEY,9.50 INCH COUPLING DEPTH, POLYETHYLENE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CP-L ROTATING COUPLING, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1.11 inch
- Angular Misalignment: 3 degrees
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Bore Diameter: 0.1572835495 to 0.2360237495 inch
- Coupling Diameter: 0.5118113 inch
- Coupling Length: 0.5511814 inch
-
Supplier: Ameridrives Couplings
Description: Designed specifically for the rigorous demands of the turbo-machinery industry, the Ameriflex multiple convoluted diaphragm coupling was introduced in 1971. Since that time, rotating equipment has continued to demand lighter weight and more powerful couplings. Ameriflex
-
Supplier: Wichita Clutch
Description: of the Mesur-Fil fluid coupling All aluminum housing and impeller for low rotating inertia Reduces energy consumption Wide range of mounting options Standard gear coupling used for shaft to shaft coupling Fluid coupling with built-in QD hub for sheave mounting on
-
Supplier: KENT Systems, LLC
Description: Collection 3 rotating shut-off female with 1/4" barb
- Fitting Type: Coupling, Hose Fitting, Swivel
- Features: Gas Fitting, Hydraulic Fitting, Metric, Pneumatic Fitting
- Material: Polypropylene (PP), Stainless Steel
-
Supplier: jbj Techniques Limited
Description: FLUDEX couplings are hydrodynamic fluid couplings which operate on the Fottinger principle. The coupling parts on the input and output sides are not mechanically connected to each other. Output is transmitted via the oil filling which rotates in the coupling and is
- Bore Diameter: 80 to 887 inch
- Coupling Diameter: 263 to 990 inch
- Coupling Length: 153 to 1,194 inch
- Rated Speed: 1,300 to 3,600 rpm
-
Supplier: Newport MKS
Description: The 8341-UHV Ultra-High Vacuum Rotating Picomotor Actuator is for those vacuum applications (10-9 Torr) requiring rotation without translation. This 0.0187 in. (4.76-mm) rotating shaft is ideal for rotating small optical components or mechanical devices from remote locations.
- Features: Other
-
Supplier: Transducer Techniques, LLC
Description: include the effects of couplings or other rotating masses that would be part of a dynamic system.
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: KENT Systems, LLC
Description: Collection 3 Shut-Off Rotating Vacuum Female with 1/4" Barb.
- Fitting Type: Coupling, Hose Fitting, Swivel
- Features: Gas Fitting, Hydraulic Fitting, Metric, Pneumatic Fitting
- Material: Polypropylene (PP), Stainless Steel
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two rotating
- Bore Diameter: 0.1574804 to 1.2598432 inch
- Coupling Diameter: 0.7480319 to 2.50000135 inch
- Coupling Length: 1.3779535 to 3.1102379 inch
- Angular Misalignment: 7 degrees
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two rotating
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 1.375 to 3.1 inch
- Angular Misalignment: 7 degrees
-
Supplier: Festo Corporation
Description: coupling piece KSZ-M6 to compensate for centre offset for cylinders with non-rotating piston rods and their variants. Assembly on the piston rod side. Size=M6, Assembly position=Any, Threaded connection=Female thread M6, Corrosion resistance classification CRC=1 - Low corrosion stress,
- Units: Metric
- Design: One Piece Set Screw
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Inside Diameter: 1 to 3.75 inch
- Outside Diameter: 1.687 to 4.625 inch
- Free Length: 2.025 to 2.719 inch
- Applications: Chemical, Motion Coupling
-
Supplier: jbj Techniques Limited
Description: N-EUPEX and N-EUPEX DS claw couplings (also known as pin / cam couplings) connect machines. They compensate for shaft misalignment, generating only low restorative forces. The torque is transmitted through elastomer elements, so the coupling has typically flexible rubber
- Bore Diameter: 0.7480319 to 10.236226 inch
- Coupling Diameter: 3.149608 to 21.8897756 inch
- Coupling Length: 1.6929143 to 24.015761 inch
- Rated Torque: 97.34513274336283 to 548,672.5663716814 In-lbs
-
Supplier: John Crane, Inc.
Description: TLKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TLKL coupling incorporates a scalloped design of stainless steel flexible
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Oren Elliott Products, Inc.
Description: radial misalignment in a short length Accommodates relatively large axial misalignment Easy installation in blind or difficult installations - all block couplings have through bores Inexpensive replaceable wear element Internal grease reservoir provides continuous flow of lubrication driven
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.3 degrees
-
Supplier: John Crane, Inc.
Description: TSR coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable guard rings. The hub assemblies are separated by an axially split
- Bore Diameter: 4 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 6,400 rpm
- Coupling Type: Wafer / Flexible Disc
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type
- Bore Diameter: 0.25 to 4 inch
- Coupling Diameter: 2.17 to 27.6 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.7 to 5.15 inch
- Free Length: 1.633 to 1.97 inch
- Applications: Chemical, Motion Coupling
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two rotating
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 0.85 to 3.25 inch
- Angular Misalignment: 7 degrees
-
Supplier: Carr Lane Manufacturing Co.
Description: Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A two-passage Rotary Coupling can be mounted on top of each tooling block on a
- Temperature Range: 50 to 140 F
- Pressure Range: 450 to 7,500 psi
- Port Size: 1/4"
- Connection: Female BSP
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type
- Bore Diameter: 3.375 to 13.25 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 5.725 to 20.75 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Inside Diameter: 0.19 inch
- Outside Diameter: 0.5 inch
- Free Length: 0.9844 inch
- Materials: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type
- Bore Diameter: 0.25 to 7 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Coupling Length: 2.05 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Plastic Corporation
Description: The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental
- Connection Type: Barbed
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Pumps, Compressors, and Agitators Rotating Shafts and Power Transmission Systems Why Choose Our PTFE Coupling Bushes? As a trusted manufacturer of PTFE components, we pride ourselves on delivering precision-engineered bush couplings that provide long-term performance in harsh
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available
- Bore Diameter: 1.25 to 10.5 inch
- Coupling Diameter: 3.415 to 17.9 inch
- Rated Torque: 85 to 570,000 In-lbs
- Rated Speed: 1,700 to 20,200 rpm
-
Supplier: Oren Elliott Products, Inc.
Description: exactly the same speed at all times Zero backlash and high torsional stiffness Electrical insulation Accommodates large radial misalignment in a short length Easy installation in blind or difficult installations when through-bores are used Economically priced compared to other couplings with
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.5 degrees
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular
- Bore Diameter: 0.2362206 to 0.3149608 inch
- Coupling Diameter: 0.9842525 inch
- Coupling Length: 1.4173236 inch
- Rated Torque: 33.62831858407079 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular
- Bore Diameter: 0.2362206 to 0.393701 inch
- Coupling Diameter: 0.9842525 inch
- Coupling Length: 1.4173236 inch
- Rated Torque: 33.62831858407079 In-lbs
-
Supplier: Voith Turbo Inc.
Description: Roller bearings. Self-supporting. Horizontally divided housing. The rotating parts are supported in a completely enclosed oil-tight housing. The motor and the driven machine are linked to the turbo coupling by means of shaft couplings.
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular
- Bore Diameter: 0.393701 to 0.4724412 inch
- Coupling Diameter: 0.9842525 inch
- Coupling Length: 1.4173236 inch
- Rated Torque: 33.62831858407079 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Couplings Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Flexible Shaft Couplings C-Flex couplings are designed to connect two rotating shafts, accommodating large misalignments while transmitting high torque loads with zero backlash. Their construction ensures a low moment of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Disc Couplings: Precision Connection for Demanding Applications Disc couplings use flexible stainless steel discs to transmit torque while accommodating shaft misalignment. Unlike elastomeric (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
C-Flex Couplings C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
degradation Beam couplings represent the intersection of simplicity and sophistication in motion control—offering engineers an elegant solution to the universal challenge of connecting rotating components while preserving system accuracy and responsiveness. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
be arranged as required on the shafts to be connected. If the elastic tyre is irreparably damaged or worn, the metal parts can rotate freely against one another because they are not in contact with one another. Application The ELPEX-B coupling is available as a (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
rotating shafts reduces energy usage and bearing failure by minimizing stress on bearings. Misalignment forces generate heat, which is wasted energy, but C-Flex couplings significantly reduce these forces, resulting in a more energy-efficient system (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
-
Avoiding Coupling Failure: Considerations in Design Selection
Mechanical couplings have a principal use in the connection of rotating shafts for the transfer of rotary motion and torque. As with all mechanical devices, a coupling must match its intended purpose and application parameters, including many different performance, environmental, use and service
-
Stator Coupling Model Analysis - White Paper (.pdf)
to connect encoders to the motor shafts (rotor part), whereas a stator coupling is used to connect encoders to the motor housing (stator part). A rotor coupling rotates together with the motor shaft whereas a stator coupling remains static during the operation of the motor. Proper coupling design
-
Frequently Asked Questions on Magnetic Couplings and Their Design
Eddy current devices have a straight-line torque-speed characteristic, with the torque increasing linearly with the speed by virtue of the fact that the induced currents vary in magnitude with the speed of the rotating field. The eddy current torque coupling converts energy into heat
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
Selecting the Best Hub Fastener for a Power Transmission Application
Gears, pulleys, couplings, shaft extenders, shaft reducers, flexible shafts and shaft accessories are critical rotating and power transmission components. They are found in assemblies for applications as diverse as robotics, 3D printers, machine tools, automobiles, military and defense equipment
-
Pump Basics
and head), depending on the structural characteristics of the pump itself and as a function of the specific system needs. The operation is simple: these pumps utilize the centrifugal effect to move the liquid and increase its pressure. A bladed wheel (impeller), the true heart of the pump, rotates within
More Information Top
-
Page 6. Semiconductor parts with 450 in root number
Connector Designator A Rotatable Coupling .
-
Page 4. Semiconductor parts with 440 in root number
EMI/RFI Dual Banding Adapter Self-Locking Rotatable Coupling - Standard Profile .
-
Dubbel
In exceptional cases, the shifting movements can the Reib- and inner disc (through axial vibrations in the drive train) or also the suction effect between quickly rotating clutch discs (through vacuum) for a considerable increase of the idle running moment carries.
-
Dubbel
In exceptional cases, the shifting movements can the Reib- and inner disc (through axial vibrations in the drive train) or also the suction effect between quickly rotating clutch discs (through vacuum) for a considerable increase of the idle running moment carries.
-
Roloff / Matek machine elements
544 bearing housing unit -- castor -- rotary compound , ball sleeves, -- ball screw drive 14.6 .
-
Vehicle gear
The Ausrücker consists of the disengaging bearing as transmission member between the rotating clutch and the static actuation system as well as a sliding sleeve of that mounted on that on the gear, the guiding tube slides and on both lateral cams …
-
Roloff / Matek machine elements
509 bearing housing unit -- castor -- rotary compound , ball sleeves, -- ball screw drive 14.6 .
-
Dubbel
In exceptional cases, the shifting movements can the Reib- and inner disc (through axial vibrations in the drive train) or also the suction effect between quickly rotating clutch discs (through vacuum) for a considerable increase of the idle running moment carries.
Indicates content that may require registration and/or purchase.