Products/Services for Rotating Ground Glass Diffusers

  • Optical Diffusers-Image
    Optical Diffusers - (38 companies)
    ...efficiency. Optical diffusers are generally plano windows with a polished front face and precision ground rear face. They are usually specified in heat resistant glass, but can be made in optical glass or fused silica. Square or rectangular windows...
  • Air Diffusers and Grilles-Image
    Air Diffusers and Grilles - (303 companies)
    Air diffusers and grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC) systems. Air diffusers and air grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC...
  •  
    Glass Ceramics - (31 companies)
    Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase...
  • Glass Materials-Image
    Glass Materials - (340 companies)
    ...is used to diffuse light uniformly. Fused silica glass has excellent resistance to thermal shock, withstands high operating temperatures (1,200 C for short periods), and is used in optical waveguides and crucibles for growing crystals. Standards...
  • Polarization Rotators-Image
    Polarization Rotators - (19 companies)
    Polarization rotators maneuver incident-linearly-polarized light about an optical axis. A polarization rotator is used to quickly and accurately modulate the polarization state of an incoming light beam. Linear polarization is a confinement...
  •  
    Glass Blocks - (24 companies)
    Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
  •  
    Ground Fault Relays - (31 companies)
    Ground fault relays protect electrical equipment from ground faults. A ground fault is an unintentional current path between a current-carrying conductor and a grounded surface. When a ground fault occurs, electric current may find a path to ground...
  •  
    Fiber Optic Faraday Rotators - (8 companies)
    Fiber optic faraday rotators take the output from single-mode fibers and rotates the polarization by 90 degrees. Fiber optic Faraday rotators take the output from single-mode optical fibers and rotate the polarization by a specified amount...
  •  
    Glass Sheets and Plate Glass - (115 companies)
    Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
  •  
    Ground Bond Testers - (97 companies)
    Ground bond testers are electrical safety test devices that perform electrical compliance tests. Ground testing is mandated on all electrical and electronic devices by a variety of compliance standards bodies to ensure that persons coming in contact...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire