-
Supplier: Accuris
Description: POSITIONERS, WELDING, ROTATING TABLE, CANTILEVER ARM DESIGN
-
Supplier: American Welding Society (AWS)
Description: This specification applies to the fabrication, by welding, of wrought or cast material used to manufacture rotating elements of equipment such as fans, pumps, compressors, and centrifuges for power generation, propulsion, and material processing. These rotation elements have a link of
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and
- Capacity: 2,000 to 4,000 lbs
- Length: 36 to 48 inch
- Width: 48 inch
- Actuation: Air / Pneumatic
-
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and
- Capacity: 500 to 4,000 lbs
- Length: 24 to 36 inch
- Width: 36 to 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and
- Capacity: 6,000 to 20,000 lbs
- Actuation: Hydraulic
- Features: Rotating, Tilting
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Optimal Handling Solutions
Description: Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is
-
Supplier: ESAB Welding and Cutting Products
Description: The Swift Arc ML is a fully-contained robotic welding system perfect for educational institutions and portable or on-site training facilities. Features The Swift Arc ML is a fully-contained robotic welding system The compact design is a perfect match for educational institutions and
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders
- Process Capability: Welding Equipment
-
Supplier: RobotWorx
Description: The RobotWorx RW900 custom workcell features a 180 degree manual turn table and a reconditioned welding robot. A fully enclosed cell and integrated safety circuit make the RW900 an ideal system for any shop that is looking to increase productivity and cut the cost of automation.
- Robot Type: Robot System
-
Supplier: SKF/Global
Description: greased-for-life bearings. Lockable units that allow 90° indexing are also available. Typical applications include: Industrial workstations Product displays Material container stands Paint booths Welding tables
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: SKF/North America
Description: greased-for-life bearings. Lockable units that allow 90° indexing are also available. Typical applications include: Industrial workstations Product displays Material container stands Paint booths Welding tables
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
Supplier: Timken Company (The)
Description: Swiveling cameras Steering pivots and casters Pivots where height is restricted Microscope tables Cane center pivots Swiveling bogies Welding manipulators Large tanker mooring buoys Rotary assembly jigs Industrial robots
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Autoquip Corporation
Description: and abuses of an industrial environment, and common applications include pallet build-up and teardown, light assembly, welding, and painting. Series 35 family of work station manual turntables can turn product weighing up to 6,000 pounds and lower to a height of 4 inches. Double-row ball
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: Robotphoenix LLC
Description: The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer
- Load Capacity: 6 kg
- Reach: 830 mm
- Robot Type: Articulated Robot
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: trouble of welding wires and improving stability and reliability.The inner hole is 200mm, the outer diameter is 400mm, and it combines two sets of gigabit networks. It is suitable for rotating electromechanical systems with a diameter less than 200mm. The standard power ring is
- Number of Circuits: 16
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the grinding
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the grinding
- Total Magnification: 20 to 100 X
- Grade: Benchtop
- Application: Measuring / Toolmaker, Metallurgical
- Features: Monocular
Find Suppliers by Category Top
Featured Products Top
-
Compatibility Built for demanding intermittent duty operation (100s ON / 11s OFF), the product is optimized for applications requiring periodic high-power transmission, such as aircraft propulsion, welding rotators and large indexing tables, ensuring long-term reliability under cyclic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
2d - offers from 2d manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3D Welding table, Welding Positioner, Rotating Welding table , Welding fixture ] .
-
A model for the silicon-manganese deoxidation of steel weld metals
Deposition of these welds was done by means of a mechanized GMAW unit, where the rack-and-pinion- driven carriage with torch was mounted onto a rotatable welding table .
-
by 100 welding positioner - offers from by 100 welding positioner manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Welding table , Rotating table, Welging equipment, Welding machine ] .
-
Welding of thick coated wire specimens using a 19 kHz ultrasonic complex vibration welding system
Lapped welding plate specimens are clamped between a weld- ing tip and an anvil, and the welding part is shifted in the direc- tion parallel to the welding table by rotating the vibration system and shifting the table for continuous welding.
-
Analysis and optimization of a 2.5m telescope mount
The rotating table is supported by 12 oil pads through hydraulic oil bearing track which is welded on the rotating table .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1512_web.pdf
The stepping motor, mounted in the cruciform table enables rotation of welding element along its axis during the welding process as is shown in fig. 7.
-
Advanced Designs and Researches for Manufacturing
Steel package rotation table is large structure welded by steel plate.
-
Performance introduction of a 2.5m telescope mount
Rotating table is a large weldment sub-assembly withφ4000mm diameter and 491mm height.
Indicates content that may require registration and/or purchase.