-
Supplier: Pepperl+Fuchs SE
Description: Rotation Speed Monitor
-
Supplier: Pepperl+Fuchs SE
Description: Rotational speed controller 15 mm flush Start-up override time = approx. 30 s
-
Supplier: ifm efector inc.
Description: For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy setting of the switch point via potentiometer Clearly visible LEDs for displaying operation, function, switching status and release Space-saving design From May 1st 2025, products
- Rotary Speed Range: 6 to 60,000 rpm
- Operating Temperature: -13 to 140 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Rectangular
-
-
Supplier: ifm efector inc.
Description: Reliable monitoring of rotational direction, frequency, rotational speed and speed High input frequency of up to 60,000 pulses / minute One switching output for rotational direction and one for rotational speed monitoring Various configurable monitoring functions Clearly
- Operating Temperature: -40 to 140 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Rectangular
-
Supplier: ifm efector inc.
Description: Easy setting of the switch point via potentiometer Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Learn more View other products in this family of sensors From May 1st 2025, products produced
- Rotary Speed Range: 5 to 3,600 rpm
- Operating Temperature: -13 to 176 F
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: OMRON Automation and Safety
Description: Low-speed monitoring function ensures safety for maintenance work Motor rotation speed detected by proximity sensor Monitors and confirms that speed does not exceed the preset level Includes an enabling switch input for maintenance work Detailed LED indications
-
Supplier: ifm efector inc.
Description: For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy parameter setting via rotary switch Clearly visible LED display with red/green color change With IO-Link for transmission of signals and diagnostic data Learn more View other
- Digital I/O Channels: 1 #
- Operating Temperature: -13 to 140 F
- Data Acquisition: I/O Module
- Features: Other, Other Output
-
Supplier: SAE International
Description: shaft rotational speed and/or position for use in a Health and Usage Monitoring System (HUMS). Indexing sensors are used in the following HUMS areas on the aircraft: (a) rotor track and balance, (b) engine vibration monitoring and diagnostics, (c) drive train vibration monitoring and
-
Supplier: Banner Engineering Corp.
Description: Overview Module connects to two sensors with PNP outputs, monitoring rotation (rpm) or linear movement. Provides over-speed, under-speed and zero-speed detection. Feedback input monitors external machine control elements 24V ac/dc operation Two redundant, forced
- Operating Temperature: 32 to 122 F
- Type: AC Power Supply, DC Power Supply
- Mounting: DIN Rail
- Features: Visual Indicator
-
Supplier: Electro-Sensors, Inc.
Description: Reverse Rotation Detector Features • Relay changes state when shaft direction reverses • Relay resets when reverse motion stops • Easy installation and calibration • Cast aluminum switch housing NEMA 4X, 7, 9 rated • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options • Class I, Div I (C, D)
- Operating Range: 0.5 to 5,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Baumer Ltd.
Description: Speed switches are intended for monitoring speed limits. Independent from other regulating systems, speed switches take over safety-relevant speed monitoring tasks at machines and production facilities. Speed switches are available both as digital and electronic. A
- Operating Range: 850 to 4,900 rpm
- AC Voltage Rating: 230 volts
- DC Voltage Rating: 125 volts
- Operating Temperature: -22 to 266 F
-
Supplier: ContiTech AG
Description: speed) Air gap measurement Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder) Standardized VDA data protocol High resistance to extreme temperatures, from -40°C to +150°C Internal signal monitoring Technical Data True Zero Speed, Large speed
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides real-time preventive
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: Euchner-U.S.A., Inc.
Description: Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs / wraps •
- Operating Range: 100 to 5,000 rpm
- Trip Point: 100 to 5,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt scale assembly, the
-
Supplier: Siemens Process Instrumentation
Description: being conveyed. The trailing arm speed sensor monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator. Easily installed close to the belt scale assembly, the TASS provides a signal generated as the wheel rotates on the return belt.
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5046SiC-AK-LR high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being the best choice
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set according to the speed requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: Haas Automation, Inc.
Description: MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive,
- Number of Axes: 5
- X-Axis Travel: 30 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 20 inch
-
Supplier: ByteSpeed
Description: The ByteSpeed all-in-one stand with the BM650 Mini-ITX is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Rotational speed monitor 1-channel
- Number of Channels: 1
- Features: ATEX, Other
- AC or DC: DC
-
Supplier: SAE International
Description: compute and display vibration levels specifically related to the rotational speed(s) of the engine rotor(s). Systems which can produce only broadband vibration outputs have been used in the past but they are not considered suitable for the above purposes. Some EVM systems may also generate
-
Laboratory Mixers - Servodyne High-speed, low-torque mixer head; 60-2300 rpm, 115 VAC -- GO-50008-30Supplier: Cole-Parmer
Description: • Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Provide
-
Supplier: Cole-Parmer
Description: • Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Provide
-
Supplier: Cole-Parmer
Description: under Accessories below! Enter pump speeds via the 6-button keypad for precise pumping—ideal for continuous pumping. Analog inputs allow you to remotely control speed; TTL contact closure provides start/stop, rotation direction, and autostart control. Monitor
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Provide
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTATIONAL SPEED MONITOR, 110 VAC SUPPLY, 1 CHANNEL, 25 MHZ - 50 HZ, LINE MONITORED, REMOVABLE TERMINAL BLOCKS, LED INDICATORS, TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MULTIFUNCTION DISPLAY FOR MONITORING REVOLUTION, SPEED AND TIME, FOR MONITORING ROTATIONAL SPEED, SPEED, QUANTITY OR HANDLING TIME FOR DISPLAYING AND EVALUATING PULSE SEQUENCES WITH HIGH INPUT FREQUENCY CLEARLY VISIBLE LCD DISPLAY INTUITIVE HANDLING DUE T. FREE 2 YEAR RADWELL
- Display Type: Character Display
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor
- Rated Power: 746.145940820405 to 149,229.18816408102 watts
- Continuous Output Current: 4.6 to 475 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller, Regenerative Braking
-
Supplier: Radwell International
Description: (0519009), ROTATION SPEED MONITOR, 1-CHANNEL, 1 LIMIT VALUE RELAY, 1 ALARM RELAY, DPDT, 10 MHZ-1666 HZ MONITORING RANGE, 20-250 V AC/DC, DIN RAIL MOUNT, SCREW TERMINAL, IP20). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
rotational speed 2000rpm; service life exceeds 200 million revolutions; axial tension resistance ≤12N; compact weight only 15g. Environmental & Structural Rating: Operating temperature -20°C to +60°C; storage temperature -45°C to +85°C; meets GBJ150 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
) Tailored dimensions, rotational speed, and temperature ranges Integrated hybrid solutions combining power, signal, gas, and liquid channels Military-spec performance and environmental resistance Target ApplicationsMilitary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in high-power systems Robust Mechanical Design: Max rotation speed 300 RPM, service life over 100 million rotations, tensile strength ≤12N Wide Temperature Compatibility: Operating temperature -20~+60°C, storage temperature -45~85°C, suitable for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
popular options such as thermal protection and a tachometer to monitor the rotation speed of the motor. In addition to standard products, ECOFIT fans can be built to specifically meet customers’ unique needs such as special finishes, voltages, or frequencies. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
compact, slim, and lightweight, the Oriental Motor Rotary Encoder is an incremental encoder that can be directly installed onto customer equipment for precise position and speed detection. These encoders are ideal for applications such as conveyor systems, where they help monitor rotational (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
outages or system shutdowns. Precision Motion ControlAchieve pinpoint accuracy with ±0.1° repeatability relative to the home origin. The unit supports continuous 0°~360° pan rotation and a -45°~45° tilt range, with variable speed control (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
operation even in the most demanding conditions. These needle roller bearings provide the flexibility and robustness required for diverse applications, from handling radial and axial loads to supporting high-speed rotations. They not only improve the efficiency of (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
, and an electric brush gearbox. It supports CW/CCW rotation and offers customizable technical parameters, gear ratios, and accessories to meet specific project requirements (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Using Your Vibration Condition Monitoring System To Monitor Auxiliary Equipment
rotational speed such as 1st, 2nd 3rd or 4th harmonic. Some energy may also exist below the 1st order, called the sub-synchronous component. Most energy exists below 1KHz and so standard displacement probes or velocity transducers are generally fitted. The Prosig PROTOR system collects this data
-
Implementing Temperature-Based Variable Fan Speed Control in NLX Power Supplies
consisting of two pulses per fan rotation. 2. FanC is an input to the NLX-compliant power supply used by the motherboard to regulate fan speed and to shut the fan down. FanC is a 0V to 12V analog signal.
-
Vibration Monitoring Phase Measurement And The Tacho Signal
Any vibration signal may be analyzed into amplitude and phase as a function of frequency. The phase represents fifty percent of the information so it is most important to measure phase for vibration monitoring. Most vibrations on a rotating machine are related to the rotational speed so
-
PT 104: Cooling Towers and Process Cooler Fans
provides early warning of machine degradation and impending disaster. In the past, vibration monitoring was a technical challenge due to slow rotational speeds, a variety of support structures, and wet corrosive environments. Mechanical ball/spring vibration cutoff switches were traditionally used
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear