Products/Services for Roto Mold Ovens
-
Ovens (industrial) - (487 companies)Industrial ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing. Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation. Thermal...ApplicationCleanroomExternal Configuration -
Plastic Molding Services - (2499 companies)...molding companies include assembly operations, machining, micro-molding, mold prototyping, and two-shot injection. Assembly operations include ultrasonic and heat welding, printing, painting, bonding, and machining operations. Machining involves... -
Reflow Ovens - (19 companies)Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
Laboratory Ovens - (267 companies)Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection... -
Vacuum Ovens - (71 companies)Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum ovens, the heat-treating process takes place inside a vessel that is airtight... -
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Mold and Die Change Equipment - (64 companies)Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold. Mold change equipment and die change...
-
Mold Releases and Release Agents - (264 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
-
Plastic Mold Equipment Design and Fabrication - (79 companies)Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders...
-
Mold Repair Services - (54 companies)Mold repair services rebuild and refurbish molds to original specifications. Mold repair services include welding, grinding, burning, and polishing. Mold repair services can make new parts, inserts, or quote entirely new molds. Specifications. Mold...
Product News
-
Guangdong Atmars Industry Co., Limited
Desktop oven Main classifications. Ordinary hot air tabletop oven. Single air duct hot air circulation, basic drying, dehumidification, and baking, with high cost performance. Precision tabletop oven. Double air duct uniform air supply, high temperature control accuracy, suitable for electronic component aging, glue curing, and precision sample testing. Dust-free tabletop oven (clean model). Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Technetics Group
Technetics molded, extruded, and inflatable seals Elastomer and CEFIL 'AIR (R) Inflatable Seals Solutions. When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable, and high-performance elastomer solutions that meet -- and often exceed -- the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and design team utilizing cutting-edge... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
Harper International Corporation
Custom Ovens (Industrial) Harper International Corporation manufactures custom ovens to match your specifications. (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Weiss Technik North America, Inc.
Heat Technology & Production Ovens Advanced Solutions for your Heat Technology & Production requirements. Weiss Technik 's complete portfolio of heating and drying ovens, tempering ovens, continuous ovens, production ovens and IR Infrared technology ovens provides advanced technology for your testing and production requirements. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS 2750E or CQI-9. We have both pre-engineered and custom solutions. CONTACT (read more)Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Cincinnati Sub-Zero Products
Industrial Ovens with Superior Uniformity Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. HeatEvent ovens are designed for a variety of heating, drying, curing, sterilization and thermal testing applications across multiple industries. Some of these industries include rubber and plastics, compounds, electronics, medical, automotive, aerospace, pharmaceutical and optical. Features & Benefits. Smallest footprint with the large... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Guangdong Atmars Industry Co., Limited
Large industrial oven Overall machine structure configuration. Cabinet shell and inner liner. Inner liner: 304 stainless steel, thick plate, resistant to temperature and corrosion; cabinet shell: cold-rolled steel plate, high-temperature spray coating; multi-layer silicic acid aluminum insulation layer, heat insulation and energy saving, outer wall at low temperature. Thick and high-temperature resistant silicone rubber whole-ring seal, reducing heat loss. Hot air circulation system. High-power long-axis fan +... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
-
Processability and mechanical properties of commercial PVC plastisols containing low‐environmental‐impact plasticizers
The mold was loaded with 500 g of plastisol, and roto - molding was performed in cycles of 20 min at a rotation speed ratio of 2/1 and an oven temperature of 2008C to be sure that full fusion could take place and …
-
Rotational molding cycle time reduction through surface enhanced molds: Part A—Theoretical study
In this work, both theoretical and empirical approaches were attempted to determine the heat transfer coefficients from oven to mold (hotm) and from mold to cooling fluid (hmtc). The remain- der of the heat transfer coefficients required for the Roto - Sim package was taken from …
-
Rotational molding cycle time reduction using a combination of physical techniques
A summary of predicted hotm and hmtc as applied in Roto - Sim are presented in Table 1. Experimental trials on the rotational molding process, have shown that by using a variety of techniques, signifi … … enhanced molds, internal mold pres- sure, internal mold cooling, water spray cooling, and higher oven flow rates.
-
Internal cooling in rotational molding—A review
It is also known as rotomolding or roto - casting. Initially, the polymer powder at room temperature is charged into a metal mold . The mold is then rotated biaxially about two mutually perpendicular axes and transferred into an oven .
-
Polymer Science and Technology: Plastics, Rubbers, Blends and Composites, Third Edition > Plastics—Materials and Processing Technology
Polycarbonates can be processed by all the usual thermoplastic processing techniques—injection moulding, extrusion, blow moulding, roto - moulding , themoforming, etc. For processing, the resin must be thoroughly dried for several hours in an oven at 110-120°C …
-
Thermal degradation behavior of polypropylene in the melt state: molecular weight distribution changes and chain scission mechanism
These data will be indispensable for examining the applicability of i-PP materials to roto - moldings . … aluminum foil plates and the heat treatment was carried out using a windy oven WFO-601SD (Tokyo …
-
Rotational moulding of metallocene polyethylenes
… properties, butdensities experienced more significant reductions in also modifies the crystalline morphology of roto -viscosity than those … This moulded parts. … theIt is known that thermal properties of material, parts spend longer in the oven , the crystalline morph …
-
Contribution to the Histogenese of the liver tubercle
The 1)roto|)lasnmvcr- ~i~)derungen allow vonder of just detectable lesser F ~ irbbarkeit dus by it how they find on the band of the herd that recognize the images of all Alteration forms end, the v0llige cell sinking … … is reached not in all ovens .
-
Structure–property considerations for rotationally molded polyethylenes
The cylinder was then mounted onto the mold frame of the McNeil Roto -Cast 800 installed in the Rotational Molding Development Center, Center for Polymer En- gineering, University of Akron. 0 Oven temperature 0 Heating Time 0 Major/Minor Rotation = 0112 rpm .
-
The influence of rotational molding cycle on the morphology and physical properties of FR‐LLDPE
The rotomolded parts showed an increase in the density value as the oven cycle time increased. … FR-LLDPE compound peaked at the cycle time of 16 minutes, and for roto -cycle time of … … was rotomolded for 18minutes, the longer residencetime of the material in the heated mold might have caused …
Indicates content that may require registration and/or purchase.