-
Supplier: GranuTech Saturn Systems
Description: plastics, fiberglass, paper, cloth, fiber, wood waste, electronic scrap cable and wire and more! 75% - 80% of our Roto-Grind activities and installations have homes in the plastics recycling industry. Materials such as rigid plastic scrap, film and/or fiber can be
-
Supplier: Ameripack Corporation
Description: the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications.
- Height: 14 inch
- Length: 16 inch
- Width / Diameter: 18 inch
- Inside Height: 12.75 inch
-
Supplier: Ameripack Corporation
Description: Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source.
- Height: 16.25 inch
- Length: 13 inch
- Width / Diameter: 13 inch
- Inside Height: 14.75 inch
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Roto-PIC system kit is sold 1 per pack and is another quality product from Excelta. This system kit is designed to work with Roto-PIC Vacuum System. Includes: 2000A - Roto-PIC Handpiece, 2000C - 3 ft Plastic Hose, 2000V - Vacuum Pump.
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 46-47" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel
- Features: ATA Case
-
Supplier: Ameripack Corporation
Description: Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed
- Height: 18.625 inch
- Length: 27.3125 inch
- Width / Diameter: 15.125 inch
- Inside Height: 16 inch
-
Supplier: Ameripack Corporation
Description: New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone
- Height: 8.25 inch
- Length: 22.125 inch
- Width / Diameter: 14.125 inch
- Inside Height: 5.25 inch
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Tool Type: Crimper
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Plastic-Mart
Description: Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a
- Volume Capacity: 1,000 gallons
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a horizontal flow designed for below ground installations up to 36 inches. Ace Tanks are IAPMO approved and have passed strenuous stress tests. Each tank carries an individual serial code and is
- Volume Capacity: 750 gallons
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a
- Volume Capacity: 1,000 gallons
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: UK Products Canada, Inc.
Description: Dimensions: Length: 17 1/2" Width: 12 3/8" Height: 12 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Stainless steel handle for an easy haul - Freezer style sealing gasket to lock in the
- Features: Insulated, Molded Case, Watertight Case
- Material: Plastic
-
Supplier: Pressure Washers Direct
Description: Unique Roto-Molded Plastic Cart •Stays free from rust and corrosion •Built-in detergent tank holds 6 gallons Powerful Continuous Duty Motor For Heavy-Duty Use •20 amp commercial electric motor takes on the tough jobs Commercial Grade Triplex Plunger Pump •Ceramic plungers and
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: ISC Sales, Inc.
Description: versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are perfect for a wide variety of
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
-
Supplier: AGC Chemicals Americas, Inc.
Description: their improved thermal stability and lower melting point. Roto molding, roto lining and adhesive grades are also available.
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), UL Approved
-
Supplier: Royal Case Company, Inc.
Description: Hard cases provide rugged, impact-resistant protection for valuable equipment in the most demanding environments. Constructed using advanced molding techniques—such as injection, blow, or roto molding and vacuum forming—these custom carrying cases offer a durable outer shell right off the
- Features: Instrumentation Case
Find Suppliers by Category Top
More Information Top
-
Oxytetracycline age validation of an adult shortfin mako shark Isurus oxyrinchus after 6 years at liberty
The individual was measured (straight-line LF ), sexed, tagged in the dorsal musculature with a conventional spaghetti tag (Floy Tag and Manufacturing; www.floytag.com) and on the dorsal fin with a plastic roto tag specifying instructions for sampling vertebrae upon recapture…
-
Home range, survival, and dispersal of endangered Saimaa ringed seal pups: Implications for conservation
In addition, a uniquely numbered plastic roto tag (Dalton, Henley on Thames, UK) was attached to the hind flipper of each for later identification.
-
Paternity exclusion by DNA fingerprinting, and mate guarding in the hooded seal Cystophora cristata
For individual identification of hooded seals within and between breeding seasons, a numbered plastic roto - tag was permanently fastened through the webbing of the hind flipper of each captured animal.
-
CR4 - Thread: Need engineering assistance on a new concept product
If you need any help with a revised design that uses large plastic roto -molded parts, you can contact me anytime.
-
Growth rates of juvenile green turtles Chelonia
mydas from three ecologically distinct foraging
habitats along the east central coast of Florida, USA
Each turtle was tagged with external flipper tags, either Monel or Inconel metal tags or plastic roto -tags that were applied to the second proximal scale of both front flippers.
-
Movement data and their application for assessing
the current distribution and conservation needs of
the endangered Saimaa ringed seal
For later identification, a uniquely numbered plastic roto tag (Dalton) was attached to the hind flipper of each seal.
-
CR4 - Thread: Can You Cook Plastic Too Long?
I am doing some reseach on Roto molding plastic .
-
Changes in skin colour and cortisol response of Australian snapper Pagrus auratus (Bloch & Schneider, 1801) to different background colours
…see below for method of measuring colour) or white (Là 5 61.4, aà 5 À 0.6, bà 5 À 1.5) polyethylene tanks (1.08 m diameter, 1.2 m depth, volume 51100 L; Fylost Roto - Plastics , Brisbane, Qld., Australia).
-
Somatic growth model of juvenile loggerhead
sea turtles Caretta caretta : duration of pelagic stage
These turtles were tagged with plastic jumbo roto tags (Dalton Supplies Ltd, Oxfordshire, England) stamped with the same information as the metal tags.
-
Innovation By Design
Idea 1: Use of roto -moulded plastic enclosure or fibre-reinforced plastic for rustproof body Idea 2: Use stainless steel for body to make it rustproof .
Indicates content that may require registration and/or purchase.