-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Output Card - 4K, HDBaseT, Analog Audio, RS-232 is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based on your application needs.
-
Supplier: Black Box
Description: Switches both the video and audio directly. Turn the video and audio on or off at each individual port. Each output provides one video signal and one audio signal. Features Auto Scan and selectable scan time interval. 1U height saves rack space.
-
Supplier: Cytec Corporation
Description: Cytec's DX Series Switching Systems are based on solid state switch fabric. The Standard DX system is designed to switch TTL, CMOS, LVTTL, IRIG, RS232 and RS422. Input and output buffers are used to convert to RS422 and/or RS232 signal levels. The DX is capable of switching data rates
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
-
Supplier: Cytec Corporation
Description: Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both
- Frequency Range: 80 to 200 MHz
- Isolation (Port to Port): -95 dB
- Switching Speed: 0.00005 ms
- Operating Temperature: 0 to 70 C
-
Supplier: Cytec Corporation
Description: The PX Series of switching modules are compact and economically priced units using high reliability reed relay modules assembled into pre-wired mainframes or expansion chassis to assemble a 32x16 matrix, two 32x8 matrices or a 64x8 matrix with either single or double pole signal
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through
-
Supplier: Quiktron, Inc.
Description: The TruLink 4x2 matrix provides the flexibility to route any four source devices to your choice of two monitors/displays, or deliver one signal to both displays. Connect your HDTV products with HDMI inputs/outputs including DVD players, satellite receivers, cable set-top boxes, or gaming
-
Supplier: Quiktron, Inc.
Description: products including DVD players, satellite receivers, cable set-top boxes, or gaming systems, and use the remote control, RS-232 control, USB, or front panel buttons to watch any picture on any two CRT, LCD or projection televisions with complete independence! This matrix switch offers four
-
Supplier: Cytec Corporation
Description: CXAR, CX, LX, HXV, VX, and PX Matrices; JX Multiplexers, GX and RS Group Switches, VDX Video Switches, FX and FO Fiber Optic Switches, HDX 4600 High Density Matrices and the DX Digital Matrices. Using a MESA Controller allows up to 32 Expansion Chassis to be controlled from a
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer, Switch
- Form Factor: Rack Mount
-
Supplier: Datamax-O'Neil
Description: 2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates from rechargeable battery pack or power adapter 24
- Maximum Media Width: 57.14996913901667 mm
- Applications: Commercial / Office, Receipt / POS / Kiosk
- Technology: Dot Matrix
- Media Handling: Paper, Roll
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works
- Features: Audio Capability
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and
- Features: Audio Capability
-
Supplier: Biamp Systems, Ltd.
Description: controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX level, source select
- Type: Preamplifier
-
Supplier: Tripp Lite by Eaton
Description: The B126-2X2 2-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal for digital signs, trade shows, presentations, retail and other applications where the video
- Features: Audio Capability
-
Supplier: Tripp Lite by Eaton
Description: The B126-4X4 4-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal for digital signs, trade shows, presentations, retail and other applications where the video
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: ValueTronics International, Inc.
Description: = 125VA. D-sub 300 V 1 A 2 MHz 108 3 ms 32 digital I/O. Maximum power = 125VA. Screw terminals 300 V 1 A 2 MHz 108 3 ms Maximum power = 125VA. D-sub 300 V 1 A 2 MHz 108 3 ms Connects to internal DMM. Daisy chain multiple cards for up to a 6x40 matrix. Maximum power = 125VA. Removable screw
-
Supplier: ACCES I/O Products, Inc.
Description: Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Four digital input/output version (USB-IIRO-4DB) available Two serial ports only version OEM (board only) version with PC/104 mounting
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: Westrex International
Description: Product Description Multi-function, receipt/ journal/validation for point-of-sale transaction, banking, revenue collection and industrial applications. The Model 7400 is a high performance, dot matrix receipt/journal/validation printer.The Model 7400 can be easily configured to meet specific
-
Supplier: TelephoneStuff.com
Description: second - 250GB/ 500GB/ 800GB of internal hard drive capacity - Full P-T-Z control using RS485 and IP communication - Advanced alarm functions - Matrix switching capabilities - Intelligent motion search (IMS) - DVR control - Snap recording - Intelligent motion positioning (IMP)
- Recording Media: Hard Drive
-
Supplier: Chromalox
Description: choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: Hardware options are matrix selectable and are shipped with default settings. The MRC 5000 directly connects to either thermocouple, RTD, mVDC, VDC, or mADC inputs. Changes in input type are easily accomplished in the field through programming. This instrument has a universal power supply,
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Chart Recorder
- Features: Circular, DC Current, DC Voltage, RTD, Thermocouple
-
Supplier: Label Mill
Description: Bar Codes: UPC-A, UPC-E, EAN-8, EAN-13, CODE 3912/5, CODE 128, CODABAR, MSI, 2/5, CODE 93, UPC Bookland, Matrix 2/5, POSTNET, UCC/EAN 128, PDF-417, Maxicode, Data Matrix Bar Code Ratios: 1:2, 1:3, 5:2 Interface Sensors: Product sensor-photo eye/limit switch/PLC input Auxiliary output
- Dispense Rate: 90 Pieces / Min
- Rate: 90 Pieces / Min
- Type: Automatic
- Features: Blow-On, Corner Wrap, Flag, Other, Print and Apply, Tamp, Wipe On
-
Supplier: Barantech, Inc.
Description: no moving parts, this door keypad provides reliable operation for security gates and access control. This keypad comes with Matrix output as standard, eliminating the need for costly ASIC interfaces. General characteristics: No moving parts – completely sealed against the environment One
- Length: 4.9606326 inch
- Width: 3.543309 inch
- Voltage: 12 volts
- Operating Temperature: -4 to 167 F
-
Supplier: InspectorTools
Description: Plastic hole liner insert kits for below surface RH measurements PP3 Lithium Manganese battery RS232 cable CRH Software Calibration check for field testing RH probes Hard carrying case The world's most advanced Moisture and Relative humidity Meter for the flooring industry, the CRH measures
-
Supplier: ValueTronics International, Inc.
Description: The 2700/E is a data logger from Keithley. Features: True 6½ digit (22bit) resolution, choice of 12 switch/control plug-in modules, half rack width GPIB, RS232 communication bus, 80 input channels, 96 crosspoints, 100µohm resolution Battery backed memory buffer of 55000 readings, 1.000000 ohm
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC/DC Withstanding Voltage Tester AC 5KV/40 mA and DC 6KV/10mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status
- Features: AC/DC Selectable
-
Supplier: Monarch Instrument
Description: depth (6.5") USER INTERFACE AND CONTROL The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant to IP65
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: ValueTronics International, Inc.
Description: HFS9009 Stimulus System combines the capabilities of a complete data generator, pulse generator, and switch matrix in a single instrument. Together with a high-speed digitizing oscilloscope, the HFS9009 provides a complete device characterization and test solution with unsurpassed accuracy
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Switches that disinfect themselves. Sound too good to be true? No. It is possible.
(read more)
Antimicrobial coatings inhibit the growth of microorganisms and even kill them.
Perfectly suited for medical technology, sanitation areas, and the food service industry.
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s new PSE electric switch is waterproof from the switch surface to its electrical connections. The housing is made of 1.4462 stainless steel, which is characterized by its high resistance to corrosion, essential when used in areas with high humidity. The PSE (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
Universal system for photoelectric characterisation of semiconductor structures
Measurement devices are controlled by GPIB, while the monochromator, filters, diaphragm and switch matrix are controlled by RS232 ports.
-
Impulse testing as a predictive maintenance tool
A computer’s RS232 controlled both, a specially developed switching matrix board (which has the dual function of connectingthe 3 motor leads to the 4 wire RLC meter and also the low power servo motor drive needed to control rotor position) and the…
-
UAV onboard electronic detection system based on simulation test technology
The module equipment is composed of D/A conversion module, RS232 serial module, RS422 serial module, matrix switch module and versatile meter module.
-
Adder Technology
A DVI and USB extender, DVI and USB switch plus audio and RS232 all rolled into one matrix solution, over a standard gigabit IP network.
-
ALLFlight: tackling the brownout problem
The possibility to switch between the graphic outputs of different main boards is provided by an 8 9 2 KVM (keyboard video mouse) matrix switch which can be controlled by software over an RS232 interface.
-
Novel Battery Charging Control System for Batteries Using
On/Off and Pwm Controllers for Stand Alone Power Systems
Interactive peripheral models include LED and LCD displays, a universal matrix keypad, an RS232 terminal and a whole library of switches , pots, lamps, LEDs etc.
-
ALLFlight: a full scale enhanced and synthetic vision sensor suite for helicopter applications
The possibility of switching between different graphic outputs of different main boards is realized by an 8x2 KVM (keyboard video mouse) matrix switch which can be directly controlled by software over a RS232 interface.
-
Experimental optical crossconnect system with automatic protection switching for wavelength division multiplex networks
…first, recogni- tion of failure by the OSC module (constant 4 ms ); sec- ondly, subsequent transmission of the switch commands from the LCU to the switch matrix (16 ms per bidirectional switch action using a 9600 Baud RS232 interface for switch type…
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 6 ft | Softchoice
…HDTV Video Converter with Scaler, 4 Port High Resolution VGA Video Switch with Remote, 4 Port VGA Dual Monitor KVM Switch with PS/2, 4 Port VGA Matrix Video Switch - 250 MHz, 4 Port … Video Audio Switch with RS232 control, 4 Port VGA…
-
StarTech.com Coax High Resolution VGA Monitor Extension Cable - VGA extension cable - 6 ft | Softchoice
…Video Splitter, 2 Port VGA Auto Switch, 2 Port Wall Mount VGA Video Splitter, 4 Port High Resolution VGA Video Splitter - 350 MHz, 4 Port VGA Matrix Video Switch - 250 MHz, 4 Port … Video Audio Switch with RS232 control, 4 Port VGA…
Indicates content that may require registration and/or purchase.