-
Supplier: S.I. Tech, Inc.
Description: Modem sharing for three users. Connect multiple terminals to one modem and save on the expense of extra modems and lines.
- Number of Ports: 4
- Connector: DB25
- Features: Other, Serial Hub
- Serial Protocol: RS232
-
Supplier: Texas Instruments
Description: RS-232 Transceiver With Split Supply Pin for Logic Side 32-VQFN -55 to 125
- Number of Receivers: 5 #
- Data Rate: 1,000 kbps
- TJ: -55 to 125 C
- ESD: 15 kilovolts
-
Supplier: Texas Instruments
Description: RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85
- Number of Receivers: 2 #
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- ESD: 15 kilovolts
-
-
Supplier: Texas Instruments
Description: RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85
- Number of Receivers: 2 #
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- ESD: 15 kilovolts
-
Supplier: Texas Instruments
Description: RS-232 Transceiver With Split Supply Pin For Logic Side 32-VQFN -40 to 85
- Number of Receivers: 5 #
- Data Rate: 1,000 kbps
- TJ: -40 to 85 C
- ESD: 15 kilovolts
-
Supplier: Newark, An Avnet Company
Description: DB9 FEMALE/2 DB9 MALE SERIAL RS232 SPLITTER CABLE 1F
-
Supplier: Advantech
Description: ULI-262D - RS-232 9-Pin Modem Data Splitter Connect two PCs to one peripheral Use with modems, scanners, scales, other serial devices Quick plug-and-play installation – no configuration required May be left permanently installed
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
- Features: Other, Serial Adapter
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Split data from a single modem to four RS-232 DTEs.
-
Supplier: SFCable.com
Description: Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 connector pins are wired straight through. 9 Conductors +
- Gender: Female / Jack, Male / Plug
-
Supplier: SFCable.com
Description: Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding for EMI/RFI protection. Type Long thumbscrew provide you with a quick and easy connection. All 9 lines are wired
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-232 Interface IC RS-232 Transceiver w/ Split Supply Pin
- TJ: -55 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: Automation24, Inc.
Description: The splittable locknut 1420/232uGGM - 25514.9/GGM from Pflitsch in size M32 x 1.5 is the matching locknut for splittable cable gland UNI Split Gland USG 23255 PC.
- Mounting Size: 1.2598432 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Laurel Electronics LLC
Description: Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft (10 cm) Color Black
- Features: Cable Assembly, RS485
- Product Type: Serial / RS-232/422/485
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.49 to 1 (X : 1)
- Output Torque: 7,079.646017699114 to 10,176.991150442476 In-lbs
- Maximum Input Power: 201.033057735423 to 428.8705231689024 HP
- Maximum Input Speed: 1,750 to 2,400 rpm
-
Supplier: Newark, An Avnet Company
Description: 16' DB9 MALE - (4) 4' BREAKOUTS TERMINATED W/DB9 FEMALE SPLITTER CABLE, SHIELDEDGRAY PVC 24AWG STRANDED RS232 CABLE
-
Supplier: Quarktwin Technology Ltd.
Description: RF Power Divider 5 MHz ~ 2.3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead
- Frequency Range: 5 to 2,300 MHz
- Insertion Loss: 1.9 dB
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: 40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
-
Supplier: Newark, An Avnet Company
Description: SPLIT CORRUGATED LOOM, PE, 23.2MM, YEL; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:23.2mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SPLITTER, 50MHZ MIN, 1100MHZ MAX
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Channel Module
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: PWR SPLTR CMBD / SMA / ROHS
- Insertion Loss: 1.9 dB
- Isolation: 30 dB
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: VSSOP-8-0.65mm Signal Buffers, Repeaters, Splitters ROHS
- Device Type: Buffer, UART
- Features: RoHS Compliant
- Package Type: SSOP, VSSOP
-
Supplier: Lingto Electronic Limited
Description: IC SGNL BUFFER/REPEAT/SPLTR
- Features: Buffer
-
Description: PWR SPLTR CMBD / SMA / ROHS
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well as other broadband
- Frequency Range: 5 to 2,300 MHz
- Insertion Loss: 1 dB
- Isolation: 20 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: GANG PROGRAMMER, C2000, RS-232/USB; Supported Families:C2000 Series Microcontrollers; Kit Contents:C2000-GANG Programmer, C2000-GANG Splitter Board, USB Cable, 8 x JTAG Cable, Power Supply, Document; Features:Gang Programmer, C2000 RoHS Compliant: Yes
-
Supplier: Beckhoff Automation LLC
Description: plug T splitter for PROFIBUS, Modbus, RS485, IP67, M12, straight, male+female, 5-pin, B-coded, shielded
-
Supplier: Win Source Electronics
Description: Manufacturer: ANADIGICS, Inc Win Source Part Number: 224178-APS3605RS26Q1 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
-
Supplier: Beckhoff Automation LLC
Description: plug Y splitter for PROFIBUS, Modbus, RS485, IP67, M12, straight, male+female, 5-pin, B-coded, shielded
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: APS3625RS34P8 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PWR SPLITTER 5V 4DB 5OUT QFN Product overview: APS3625RS34P8 from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Frequency Range: 50 to 1,000 MHz
- Features: Other
-
Supplier: DigiKey
Description: RS-232 Data Splitter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPLITTER, 50MHZ MIN, 1000MHZ MAX Product overview: APS3605RS26Q1 from Anadigics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Frequency Range: 1 to 1,100 MHz
- Features: Other
-
Supplier: DigiKey
Description: RS-232 Data Splitter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output
- Frequency Range: 900 to 2,250 MHz
- Isolation: 19 to 75 dB
- 0º Power Divider Division:: 16-Way
- Connectors: SMA
Find Suppliers by Category Top
Featured Products Top
-
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
conventional wet rotating system the electrical path is usually split across several devices: a power slip ring for the drive or heater load, a separate coupler or wireless link for the signal, and a sealed junction box to keep the water out of both. Each device adds a mounting face, a cable run, a leak path (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Intelligent Spaces
The controller, temperature and tilt sensors, signal and power isolators, RS232 level converter, RS232 splitter /combiners, and switch-mode power supply (DC-DC 3 V and 5 V) regulators, as shown in Fig. 9.7, are part of a separate PCB.
-
Modular Integrated Monitoring System (MIMS) field test installations
RS232 SPLITTER .
-
Performance analysis of wide area operation, control and protection using high scale SCADA system
Power Link system provides a RS232 splitter which is used in the polling mode of RTU (remote terminal unit) via integrated FSK channels in order to connect a requested RTU in the direction to the tele control center.
-
Modern Transport Telematics
- NMEA buffer SIMRAD RS 5345; - 7 port NMEA distributor ADU-102; - 4 channel NMEA splitter ; - Four converters RS232 TO RS422; - Two supply units; and - Eleven 12 positions commutating strips.
-
Eyeball: An inertial helmet mounted cueing system
In addition and for demonstration purposes, a pan-tilt system (namely, a mechanism with two degrees of rotational freedom) can be added and connected to an RS232 port also available on the splitter .
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 10 ft | Softchoice
StarTech.com 2 Port Matrix High Resolution VGA Video Splitter, 2 Port VGA Video Splitter - 250 MHz, 2 Port VGA Video Splitter - USB Powered, 4 Port VGA Video Audio Switch with RS232 control, 4 Port VGA Video Splitter - 250 MHz, High Res …
-
High stability Windows programming for real time control
… video imaging feeds, including two low-light surveillance cameras and a mid-range infra-red camera were switch-controlled by the HMI using a commercial analog video quad- splitter device along with a network serial server providing RS232 control of camera-based …
-
KVMSwitchTech Announces Brand New Addition Of DVI Dual Link Fiber Optic Extender To Its Existing Fiber Optic Extender Product Line
The product range includes standard VGA Extender, VGA Extender with audio, VGA Extender with RS232 , WIFI Wireless VGA Extender, and Cat5 VGA Splitter Extender.
-
A New Remote Fiber Test System for Optical Networks
Fig. 1. shows, schematically, the elements of the measurement system: a measurement unit consisting of OTDR and optical power splitter , and a control unit connected via a serial interface ( RS232 port).
-
A new approach to remote fiber testing in optical networks
Figure 1 shows, schematically, the elements of the measurement system: a measurement unit consisting of OTDR and optical power splitter , and a control unit connected via a serial interface ( RS232 port).
Indicates content that may require registration and/or purchase.