Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Newport MKS
Description: the ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis.
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis. Built-in
- Number of Axes / Motors: 3
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
-
Supplier: Newport MKS
Description: ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis. Built-in
- Number of Axes / Motors: 2
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: OMEGA Engineering, Inc.
Description: The 3540i is a programmable step motor driver suitable for a wide range of motion control applications. It includes a sophisticated controller integrated with a 140 watt microstepping amplifier. The 3540i includes Applied Motion's easy to use Si Programmer™ Windows software for the
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 70 C
-
Supplier: DigiKey
Description: Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
- Maximum Output Voltage: 4.75 to 46 volts
- Continuous Output Current: 1.4 amps
- Supply Voltage (AC): 5.5 to 46 volts
- Supply Voltage (DC): 5.5 to 46 volts
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver conforming to RS-485 serial communication.
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 50 C
- Features: Alarm / Status Monitoring, Brake Output
- Motor / System: Full Step Motor, Half Step Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14) Product overview: IRMCF588QTY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Operating Temperature: -40 to 85 C
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1182283-TMCM-0930-TMCL Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: TMCM Type: Board Package: Bulk Standard Package: 5 Current - Output: 0.02A Interface: CAN, RS-485, USB Voltage - Load: 0 ~ 5V
- Continuous Output Current: 0.02 amps
- Supply Voltage (AC): 5 volts
- Supply Voltage (DC): 5 volts
- Operating Temperature: -30 to 60 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor driver stallGuard2™
-
Supplier: Yamaha Motor- Robot Division
Description: TS-SD Features Pulse train input driver for single-axis robot “TRANSERVO” Robot driver that supports pulse train input has now been added for YAMAHA single-axis robot “TRANSERVO”. Uses vector control Design based on the TS-S robot positioner allows easy control combining the best
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Communication: RS232
-
Supplier: Anaheim Automation, Inc.
Description: 200 to 1600 steps/revolution, on board programmable simple indexer
- Number of Axes / Motors: 1
- Continuous Output Current: 0.5 to 2.5 amps
- Supply Voltage (DC): 12 to 35 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, 24 VDC, SENSOR INPUTS, AUX INPUTS, ENCODER, OUTPUTS, RS-232 PLUG. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 24 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per axis possible. 2 motor brakes via PWM brake driver, reduced heat generation of the
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 to 60 volts
- Rated Power: 120.00000000000001 to 480.00000000000006 watts
- Operating Temperature: 5 to 40 C
-
Supplier: Infineon Technologies AG
Description: Kit Main MCU: 32-bit TRAVEO™ T2G CY2B7 series (176 pin package, Arm® Cortex®-M4F 160-MHz,1MB flash) 2x BLDC motor power stages MOTIX™ SBC (TLE9563-3QX): 3-phase half-bridge driver + CAN SBC integrated MOTIX™ Driver (TLE9185QX) : 3-phase half-bridge driver 1x MOTIX™
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor,
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-111-56 is an intelligent stepper motor controller and driver module to be mounted directly on a 56mm flange motor. (Mechanical adaptation required - please contact TRINAMIC.) This triple-PCB module converts the motor into a compact mechatronic device with
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power
-
Supplier: PI (Physik Instrumente) L.P.
Description: The G-902 motion controllers offer a fully integrated electronics solution with controller and driver in a flat 19-inch rack mount housing. Integrated driver for up to 4 axes for the operation of positioners with different motor and encoder types, can be configured for a variety
- Number of Axes / Motors: 4
- Maximum Output Voltage: 48 volts
- Continuous Output Current: 5 to 10 amps
- Operating Temperature: 5 to 40 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes ACS motion controller with integrated ACS driver module Upgradable to up to 4 axes with the G-910.RC01 driver module Directly compatible with positioners from PI For AC servo motors /
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 24 to 48 volts
- Rated Power: 120.00000000000001 to 280 watts
- Continuous Output Current: 5 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high-performance single channel piezo controller for high-precision
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in Driver
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: very easy to set up and operate. Vacuum compatible to 10-3 Torr 0.02° repeatability 4 mm aperture 21 mm total height Worm gear driven for continuous rotation Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Integrated stepper
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: LaserStar Technologies Corporation
Description: XYZ Theta Motion Devices Programmable Motorized Three (3) Axis Motion System X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Z-Axis Travel: 2 inch
- Features: Rotary Axis
-
Supplier: Zaber Technologies, Inc.
Description: and very easy to set up and operate. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Integrated stepper motor controller and motor driver allows for easy-to-use control Only 4
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bicd Constant-current Two-phase Bipolar Stepping Motor Drive Product overview: TB62218AFNG(OC8,EL from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- TJ: -20 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: and RAMP function: ideal for voltage and frequency variation tests and effectively reduces the inrush current during motor startup TRANSIENT generation provides users an easy setup for power line disturbance (PLD) simulation Free control software and LabVIEW driver: allow users to
- Type: AC Power Source
-
Supplier: Haida International Equipment Co., Ltd.
Description: step less any fast switching, specimen fracture (damage) automatic shutdown. Product Features 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan) 2. Control system: a, computer control with TM2101 software;b, Back to origin automatically after
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: AMETEK Programmable Power
Description: data, and read-back measurements. RS-232C, USB, and LAN remote control interfaces and instrument drivers for popular ATE programming environments are available. This allows the Tahoe Series to be easily integrated into an automated test system. With the programmable arbitrary waveform
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: ValueTronics International, Inc.
Description: Current Measurement Open Short Check (OSC) High Frequency Contact Check (HFCC) Ground Fault Interrupt Standard RS232 and USB Interfaces Standard HANDLER interface Optional GPIB Interface Key Lock on fail Programmable voltage & test limit Front and Rear Output Connectors LabView Drivers
- Types of Measurements: AC Hipot
- Features: AC/DC Selectable
-
Supplier: Microchip Technology, Inc.
Description: 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control 32-bit Real-time Timer
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 128 KB
- Number of Timers: 6
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Custom Configuration Power Motor offers custom motor design. The final PST.57HB configuration can be customized around your motion profile and driver current. Application Review Choose the complete specification against the required motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor is excited to introduce the OVR Series Small Industrial Robots for moving small parts. These small industrial robots use the same products from the AlphaSTEP AZ Series Hybrid Step-Servo Product Family and are designed to be easy to use and cost-effective compared to other small (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
UNICS - An Unified Instrument Control System for Small/Medium Sized
Astronomical Observatories
A CCU card consists of an ATmega 128 micro-controller, an A3984 stepper motor driver IC, a RS232 driver/receiver communication IC to convert micro- controller signal to RS232 standard, 5 relays from OMRON G6RN series and their driver circuits.
-
A low power automated MAX-DOAS instrument for the Arctic and
other remote unmanned locations
The stepper motor driver (BC2D15- RS232 , Peter Norberg Con- sulting) fires the motor windings at a specified speed and direction, and also receives the limit switch signals.
-
An Application of Motion Control and Motion Planning
A USB hub is used to provide additional ports for the stepper motor driver , CD reader, and RS232 -USB converter.
-
An education tool study on mechatronics: emulation of stepper motor driving systems by using a microcontroller based system interface
Communications between the simulator (PC side) and the stepper motor driver interface unit is realized by using RS232 serial interface port.
-
Design and implementation of an unmanned ground vehicle for security applications
The control unit, figure 9, is composed of : • The microcontrollers boards, • The stepper motor driver and the stepper motor terminal connectors, • RS232 -RS422 converter, • DC to DC adaptor, • Relays board and electrical connectors.
-
Development and test of a profilometer based on a low-cost white-light bench microscope with a linear sensor
The actuator itself contains the stepper motor controller and driver and receives commands directly from a RS232 link to another PC serial port.
-
Modeling of image formation of a low-cost white-light bench microscope with a linear CMOS image sensor: its application in metrology
The actuator itself contains the stepper motor controller and driver and receives commands directly from a RS232 link to another PC serial port.
-
Evaluation of a new method for the determination of experimental PSF of a wide-field microscope using white-light and a linear sensor
The actuator itself contains the stepper motor controller and driver and receives commands directly from a RS232 link to another PC serial port.
-
BLAST Autonomous Daytime Star Cameras
The motors are controlled by AllMotion EZ stepper drivers which are commanded by the software through the RS232 serial line.
-
Mechatronic objects for real-time control software development
Some DC servo motor amplifiers require digital inputs, some stepper motor drivers require a step hit and a direction hit, and others require a serial RS232 connection to command the motor.
Indicates content that may require registration and/or purchase.