Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: Dataforth Corporation
Description: data lines. Also, line termination switches independently connect line termination and line bias resistors to the RS-485 lines. The units are powered from wide-range voltages of +10 to +30VDC through pluggable solderless screw terminals.
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services RS-232/RS-485 Multipoint Line Driver (LD485A-MP), Standalone Unit Up to 64 drops for your RS-232 async multipoint applications.
-
-
Supplier: Texas Instruments
Description: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70
- Number of Receivers: 2 #
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Bias / Operating Current: 1 mA
-
Supplier: Texas Instruments
Description: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
- Number of Receivers: 3 #
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Bias / Operating Current: 2 mA
-
Supplier: Texas Instruments
Description: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85
- Number of Receivers: 2 #
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Bias / Operating Current: 1 mA
-
Supplier: L-com, Inc.
Description: line half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: Greenwich Instruments Ltd.
Description: lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Greenwich Instruments Ltd.
Description: lines may be left unconnected. The GW232, DTE/DCE switch allows the GW232 to be configured to match most asynchronous RS232 equipment, including terminals, PCs, printers, plotters etc., without having to make special cross-over wiring configurations in your
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Card Dispatch your sync data to up to 64 locations.
-
Supplier: Advantech
Description: ULI-224TB - RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter, Battery Powered Converters RS-232 TD & RD to RS-422/485 signals Extends RS-232 data signals up to 1.2 km (4000 ft) Data rate: up to 115.2 Kbps 3 powering options: Battery (2) AAA, RS-232 handshake
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Dataforth Corporation
Description: The LDM35 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged enclosure small
-
Supplier: Dataforth Corporation
Description: The LDM70 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure
-
Supplier: Newark, An Avnet Company
Description: RS232 LINE DRIVER, 0 TO 70DEG C ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7 (32/64-bit)/Linux Operating
- Features: Other
- Network: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-ACB Series provides the PC-based system with single/dual high-speed synchronous/ asynchronous links to instruments requiring extremely fast data flow. The RS-422 communications standard allows the OMG-ACB to communicate reliably at high speeds under harsh conditions, which
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: Brainboxes Limited
Description: to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Sealevel Systems, Inc.
Description: device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical interface
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: are also provided to allow daisy chaining SeaLINK devices or interfacing standard USB peripherals. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: the Windows device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RS232 TO RS485 ADAPTER Product overview: ACC-ADT-RS232-RS485 from Omron Automation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Brainboxes Limited
Description: isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Sealevel Systems, Inc.
Description: the board, and operates over a wide operating temperature range of -40 to +85C . Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems . After installing the software, simply power the 2165-OEM and
- Data Rate: 921.6 kbps
- Number of Ports: 16
- Operating Temperature: -40 to 85 C
- Connector: DB9
-
Supplier: Dataforth Corporation
Description: The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a
- Data Rate: 19.2 kbps
- Number of Ports: 1
- Connector: DB9
- Form Factor: DIN Rail Mounted
-
Supplier: L-com, Inc.
Description: The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and
-
Supplier: Advantech
Description: ULI-226D - RS-232 to RS-485 (2-Wire) Converter, Port Powered, DB9 Female Connectors Extend RS-232 data signals up to 1.2 km (4,000 ft) Change RS-232 TD and RD to RS-485 signals Automatic Send Data Control - no software drivers necessary Baud rates up to 115.2 kbps
-
Supplier: Advantech
Description: ULI-226T - RS-232 (DB9 Femal to RS-485 2-Wire (Terminal Block) Converter, Port Powered. Extend RS-232 data signals up to 1.2 km Convert RS-232 TD and RD to RS-485 signals Data rate: up to 115.2 kbps Automatic Send Data Control - no software drivers necessary
-
Supplier: ACCES I/O Products, Inc.
Description: and disabled as needed to allow the ports to share the common communications lines. The COM-2S card has two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is normally in the receive mode
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: L-com, Inc.
Description: Similar to the TB271 series except designed for RS422 and RS485. Both units utilize DB25F and dual fiber ST ports. For use with duplex Multimode Fiber Optic cabling. Features Extends the distance of RS422 or RS485 signals up to 2km. Provides data line protection
-
Supplier: Renesas Electronics Corporation
Description: ISL81483 and ISL81487 present a 1/8 unit load to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). The 1/4 UL ISL8487 allows up to 128 transceivers on the bus. In a remote
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 5Mbps are achievable by using the ISL8485, ISL8490, or ISL8491, which
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Utmel Electronic Limited
Description: 3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 3.3 volts
- Supply Current: 1 mA
-
Supplier: Advantech
Description: Serial Converter, RS-232 DB-25 M to RS-422 DB25 F Converts unbalanced RS-232 signals to balanced RS-422 signals Extends RS-232 line up to 1200 m (4000 ft) Data rates up to 90 Kbps RS-422 driver can drive 10 RS-422 receivers in parallel ( use in multi-drop
- Features: Other
- Serial Protocol: RS232, RS422
- Device Type: Serial Data Converter
-
Supplier: Renesas Electronics Corporation
Description: is specified for 10% tolerance supplies (4.5V to 5.5V). The ISL8483E uses slew rate limited drivers which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. Data rates up to
- Data Rate: 250 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The optoNCDT 1420LL laser sensors work with a small laser line rather than a laser point. This enables them to measure accurately even on rough, diffuse and shiny metallic surfaces. Their laser line ensures optical averaging and compensates for irregular surfaces. They achieve reliable, highly (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Adjustable current limit Position sensing with Hall signal Internal heat protection circuit MODBUS RTU on RS485 to synchronize up to 128 actuators Adjustable start ramp and stop ramp Plug & Play solution with iConnect-Box - Up to 8 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
produces their own brand name water bottles called SUNRICH AQUA, as well as sells preforms and closures throughout the country’s Western and Southern regions. In 2016, Bai Kakaji was looking to differentiate themselves in the market by diversifying their product line. To achieve this, they wanted (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
the flexibility to choose between RS485 or Modbus TCP communication protocols—ensuring compatibility with a wide range of automation and process control environments. (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Motion Control
The FAULHABER Group offers a complete line of programmable motion controllers with various communication and performance features to fit your application. We offer controllers with multiple interfaces like RS-485, DeviceNet, or RS-232, CANopen interface. All controllers come complete
More Information Top
-
F210 – 3U CompactPCI® GSM/GPS/UART Interface
In addition to the GPS and GSM functionality the F210 offers two SA-Adapter slots for serial interfaces with RS232 or RS422 or RS485 line drivers , with or without isolation.
-
Control signal transmission through power supply cables of a 3-phase PWM motor
Immunity to signal pickup is not the only main difference between the RS232 and RS485 protocols. .... While RS232 only allows for one set of driver and receiver per communication line , RS485 allows for the setup of truly multipoint communication, with several receivers and drivers sharing the same line.
-
Proceedings of the 3rd International Symposium on Autonomous Minirobots for Research and Edutainment (AMiRE 2005)
The RS485 Interface is implemented using two RS485 line - drivers connected through the slipring. .... One line-driver is connected to the RS232 serial interface of the North-ATI28 and the other similarly to the South-ATI28.
-
Running Small Motors with PIC Microcontrollers > SERIAL COMMUNICATIONS: SOCKETS U9 AND U10
The RS232 communications are routed to the DB-9 female connector on the board, and there are PC board holes for a 3-pin connector at J10 for RS485 communications. .... The IC required by the RS485 communications is the SN175176A or equivalent line driver .
-
A prototype of a specialized robotic system for repairing hydraulic turbine blades
…Communication Module: For the communication between the control module and the electric motors, two communication lines were implemented, one using … based on a standard RS485 network, which is used … movement commands and data to and from the driver that controls the 2 .... The control module sends the motion commands to the wrist motors via a RS232 port, which is…
-
Object list based system control
The communication line to the host computer was established with the serial line available in the controller. .... With the added RS485 and RS232 driver it is possible to communicate with one of the both standardized connections.
-
Trends in Intelligent Robotics
…a modular design so that it is easy to add new components and sensors to the robot. .... Due to its simplicity a master slave serial RS485 bus is used for communication between the modules .... This makes it possible to use a standard RS232 driver on the PC as the masters write line may be enabled all the time.
-
Teleswitch Board for home automation
Currently RS485 drivers are produced that can achieve a bit rate of 35 mbps. .... Speed of RS485 communication link is far superior to the single ended versions RS422, RS232 and RS423. .... The maximum slew rate limits the maximum communication speed on the line .
-
Robotic optical telescopes global network MASTER II. Equipment,
structure, algorithms
The variety of physical interfaces is encapsulated on the system logical level (device drivers ) while the inherent … custom-made optical tube assembly mechanisms and enclosure hardware is performed via the RS485 physical interface using .... This way of command and data communication is well protected against interfering signals and is galvanically decoupled from the main computer which connects to the line via special RS232 /RS485 converters.
-
Infrared / Detectors / Windows
SUB-20 is a versatile and efficient bridge device providing simple interconnect between PC (USB host) and different HW devices and systems via popular interfaces such as I2C, SPI, MDIO, RS232 , RS485 , SMBus, ModBus, IR and others. .... It is also a full "any to any" converter between all supported interfaces and I/O features. .... SUB-20 is a powerful I/O controller with 32 GPIO, 8 Analog Inputs, PWM Outputs, Edge DEtectors, LCD, Leds and push buttons.SUB-20 system includes SW package containing driver , API Library, GUI and Command Line based applications, C,C++,C#,VB…
Indicates content that may require registration and/or purchase.