-
Supplier: Sealevel Systems, Inc.
Description: female to RJ45 adapter (RS-422 pinout), Item # DB110, and a 7′ CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: with one DB9 female to RJ45 adapter (RS-485 pinout), Item # DB111, and a 7′ CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
-
Supplier: Renesas Electronics Corporation
Description: rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decoration: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E
- Data Rate: 80,000 kbps
- Supply Voltage: 3 V
- Features: ESD Protected, Other
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Sealevel Systems, Inc.
Description: The KT119 includes a modular adapter with a DB9 female connector that plugs directly into any standard DB9 RS-232 serial port and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-232 devices to any standard serial port via standard CAT5 patch cables. The KT119 ships
- Connector Type: DB9, RJ-45
-
Supplier: Renesas Electronics Corporation
Description: duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
- Data Rate: 250 kbps
- Features: ESD Protected, Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: L-com, Inc.
Description: CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports. Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports. Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: ease of installation. Note: Power supply is not included with this model. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1R4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1R4870 With 56VDC @ 117.6 Watt Power Supply -
-
Supplier: L-com, Inc.
Description: The BTD-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco Aironet® 1100 and 1200 series access points and other equipment supporting
-
Supplier: Embedded Data Systems
Description: RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920
- Features: Other
- Technology: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: for RS-232, including GPS signals on RJ12 and J5 connector RJ45 connector with Cisco pinout RJ12 connector Baud rates up to 921.6kbps RoHS Available. Please contact us for ordering information
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in
- Number of Ports: 2
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in
- Number of ports: 4
- Features: Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Opt. incremental encoder, 58mm - Alu body - Holl. shaft - 14mm shaft - 5 Vdc - TTL / RS422 - AA/ BB/ 00/ - 0 gated A&B - B before A - 1024 ppr - 12 pinouts M23 connector - Side - ATEX 2014/34/EU - Ex II 1 G - Ex ia IIC T4 Ga - LCIE 04 ATEX 6109 X - I
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB25 Female connector that plugs into DB25 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Blue. Gold plated pin. 28AWG wire. Molded Gray color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 2.5 ft
- Connector Type: DB25
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 2.5 ft
- Connector Type: DB25
-
Supplier: Electro Standards Laboratories
Description: lbs (0.6 kg) For a BNC Switch with RS422 Remote Serial Data Port, see the Model 7203, Catalog Number 307203. For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 FEATURES: Switch
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: connectors. The XPedite7871 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2.16. The AMPS profile is MODA3-16.2.15-1-F2C-(E8)(P3F)(2E7-E3)(N-N-N-N-M3/M4/M5-N)
, although limitations apply. Contact factory for details. Wind River VxWorks and X-ES - RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Richardson RFPD
Description: user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C.
- Resolution: 12 bits
-
Description: site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors. The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2.16. The
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: from the XMC site to the VPX backplane connectors. The XPedite2770 offers a SOSA-aligned pinout compatible with backplane slot profile SLT3-PAY-1F1F2U1TU1T1U1T-14.2.16 and is designed with support for SOSA-aligned AMPS profile MODA3-16.2.15-1-F2C-(P3F)(P2F)(2E7-E3)(N-N-N-N-M3/M4/M5-N)
. - Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
SARE2EARS Network CAT5 cable, RJ45 connections, 2 m length Each port includes a built-in converter for RS485, RS422 or RS232 communication. … Connectors for Serial Communications on Ports 1 to 8 on page 52 for pinout information for serial …
Indicates content that may require registration and/or purchase.