-
Supplier: Sealevel Systems, Inc.
Description: female to RJ45 adapter (RS-422 pinout), Item # DB110, and a 7′ CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of
- Data Acquisition: I/O Module
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
- Server Type: Network Server
- I/O Ports: Serial
-
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Processor Speed: 800 MHz
- Supported RAM: 256 MB
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
-
Supplier: Sealevel Systems, Inc.
Description: with one DB9 female to RJ45 adapter (RS-485 pinout), Item # DB111, and a 7′ CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The DB111 has a DB-9 female connector that plugs directly into any Sealevel DB-9 RS-485 serial port and converts it to an RJ45 connection. The DB111 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-485 serial port via standard CAT5 patch cables. Note: Picture shows both
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: are 8 Ld versions without Rx and Tx output enables. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout.brbr The ISL8488E, ISL8489E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or
- Data Rate: 250 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: are 8 Ld versions without Rx and Tx output enables. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout.brbr The ISL8488E, ISL8489E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or
- Data Rate: 10,000 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: are 8 Ld versions without Rx and Tx output enables. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout.brbr The ISL8488E, ISL8489E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or
- Data Rate: 250 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Renesas Electronics Corporation
Description: are 8 Ld versions without Rx and Tx output enables. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout.brbr The ISL8488E, ISL8489E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or
- Data Rate: 10,000 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB25 male connector that plugs into DB25 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Blue Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire.
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB25 Female connector that plugs into DB25 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Blue Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: reverse polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8 Power: +). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the
-
Supplier: L-com, Inc.
Description: polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8: Power +). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet
-
Supplier: Richardson RFPD
Description: user demand. Both parts are offered with similar pinouts, which allows users to select the amount of resolution appropriate for their applications without changing the circuit card. The AD7392/AD7393 are specified for operation over the extended industrial temperature range of -40°C to +85°C.
- Resolution: 12 bits
-
Supplier: L-com, Inc.
Description: cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
More Information Top
-
Applications of Intelligent Control to Engineering Systems
4 × 5 Pin Standard, 2× Board Pinout Serial 2× RS232, 1× RS232/ RS422 RJ45 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
Wiring an RJ45 Cable for Serial Use RS422 (full duplex … Connectors for Serial Communications on Ports 1 to 8 on page 52 for pinout information for serial …
-
Optoelectronics Engineering and Information Technologies in Industry
… the use of the HS9016 for I / O isolation transformer, and then connect the RJ45 interface. … high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout . RS422 .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/23d80efbb1cd542c85256ee70068451f/$File/TG7.11.1.7-51%20v2.1%20b1%20%20DPU%20Modbus.pdf
The cable must be a CAT-5 Cable with an RJ45 cable. It was developed as an enhancement of the RS422 physical interface. RS232 Cable Pinout with Handshaking Incorporated (See Figure 1 for Dipswitch Settings .
Indicates content that may require registration and/or purchase.