-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire)
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Fiber Optic, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire)
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Fiber Optic, RoHS, WEEE
-
Supplier: TOP-electronics USA
Description: W&T 81215, SC fiber-optic line/RS232/RS422/RS485 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422 or RS485 interface which communicates
- Serial Protocol: RS232, RS422, RS485
-
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate
- Data Rate: 20 kbps
- Features: Fiber Optic, Indicators, UL Listing Mark
- Serial Protocol: RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km,
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: Electro Standards Laboratories
Description: The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4149 Fibre to
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Electro Standards Laboratories
Description: The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with
- Primary Port Maximum Cable Distance: 4,000 m
- Secondary Port Maximum Cable Distance: 40 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Advantech
Description: Single-mode Fiber Optic to RS-232/422/485 Converter 1 x SC fiber connector Operation mode: Point-to-Point,Redundant and Ring(half-duplex) Half/Full-duplex, bidirectional transmission mode Automatic RS-485 data flow control LED indicator to monitor
- Operating Temperature: -10 to 70 C
- Features: Other
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Newark, An Avnet Company
Description: RS485-FIBER OPTIC CONVERTER
-
Supplier: Newark, An Avnet Company
Description: PROFIBUS (RS485) to fiber converter
-
Supplier: S.I. Tech, Inc.
Description: Fiber ports repeat data through the 2228 and drop/insert data on the RS-485 port. The RS-485 port inserts data onto both fiber ports and gets data dropped from either fiber port.
- Secondary Port Maximum Cable Distance: 2.5 km
- Connector: DB-9, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Fiber ports repeat data through the 2128 and drop/insert data on the RS-485 port. The RS-485 port inserts data onto both fiber ports and gets data dropped from either fiber port.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: Newark, An Avnet Company
Description: Serial RS485/422/232 fiber converter
-
Supplier: L-com, Inc.
Description: The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for
-
Supplier: S.I. Tech, Inc.
Description: Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2C10 – RS-232 or RS-485 Multi-Drop, Electrical Interface Modules (EIMs)
- Operating Temperature: -40 to 85 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Newark, An Avnet Company
Description: CNVTR RS485 DB25F - FIBER ST
-
Supplier: S.I. Tech, Inc.
Description: 0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
- Connector: DB-9, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps Distances to 20km
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Advantech
Description: Multi-mode Fiber Optic to RS-232/422/485 Converter 2 x ST fiber connector Operation mode: Point-to-Point, and Ring (half-duplex) Half/Full-duplex, bidirectional transmission mode Automatic RS-485 data flow control LED indicator to monitor status
-
Supplier: Advantech
Description: Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN Converts serial data signals to multi-mode fiber Inverted fiber state – fiber Off in idle state 2 KV, 2-way isolation; EMI/RFI protection Data rate: up to 115.2 kbps Wide
- Data Rate: 115.2 kbps
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: L-com, Inc.
Description: Similar to the TB271 series except designed for RS422 and RS485. Both units utilize DB25F and dual fiber ST ports. For use with duplex Multimode Fiber Optic cabling. Features Extends the distance of RS422 or RS485 signals up to 2km. Provides data line protection from interference. Dual
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXRS-2 Input & Output Module, RS232/485 – 2 channels, MX Multiplexers
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXRS-4 Input & Output Module, RS232/485 – 2 channels, MX Multiplexers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: Versitron, Inc.
Description: These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our more
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Advantech
Description: ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
Find Suppliers by Category Top
Featured Products Top
-
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-speed control signals. Our hybrid design gives you the best of both worlds: fiber optic channels for high-speed data (video, Ethernet, sensor data) and electrical circuits for power (motors, heaters, lighting) and low-speed signals (RS232/RS485, discrete I/O, CANBUS). This integrated approach simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
constructed with expertise, allowing control and diagnostics via CAN bus, RS-485, and Ethernet. By integrating critical systems seamlessly, these PDUs maximize energy use and provide a solid foundation for military operations. With a voltage range spanning from 28V to 250V, the PDU technologies (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
RS485 Communication Modbus Protocol Ethernet Communication IoT Smart (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Omnitron iConverter RS422/485 - media converter | Softchoice
The Omnitron iConverter RS422/485 is a manageable serial RS-422 and RS - 485 to fiber converter that transmits serial protocol over fiber media.
-
Omnitron iConverter RS422/485 Dual Fiber - media converter | Softchoice
The Omnitron iConverter RS422/485 is a managed serial RS-422 and RS - 485 to fiber converter that transmits serial protocol over fiber media.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3201.pdf
LAN functionality is enhanced with a wide variety of listed device terminal servers, RS-232/ RS - 485 converters , fiber optic converters and transient protection devices.
-
IC-100 accelerator complex for scientific and applied research
Converters RS - 485 to fiber optic .
-
Applied Mechanics and Mechatronics Automation
The hardware design diagrams of RS-232/RS-485 Converter, RS - 485 /Optical Fiber Converter and Optical Fiber/RS-232 Converter in Fig.1 are shown as Fig.2, Fig.3 and Fig.4, respectively.
-
Useful Enhancements for Serial-to-Fiber Conversion
A. Connecting an RS - 485 device to fiber converter .
-
RS485
Model 276A - - RS - 485 to Fiber Optic Converter .
Indicates content that may require registration and/or purchase.