-
Supplier: ABB Measurement & Analytics
Description: The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: -400 to 3,270 F
-
Supplier: OMEGA Engineering, Inc.
Description: The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart
- Analog Input Channels: 1 #
- Resolution: 12 bits
- Accuracy: 0.025 % FS
- Humidity Measurement Range: 10 to 90 %
-
Supplier: OMEGA Engineering, Inc.
Description: CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is
- Analog Input Channels: 1 #
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 60 to 70 %
-
-
Supplier: OMEGA Engineering, Inc.
Description: The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 131 F
- Resolution: 12 bits
-
Supplier: West Control Solutions
Description: circle chart in four colors with alpha/ numeric chart characters for clear, accurate and readable charts that can be archived. It is the only circle chart recorder to deliver up to 16 Profiles with up to 8 segments per profile. The profiling feature provides closed
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Other, Panel / Chassis Mount
- Recorder Data Format: Circular
-
Supplier: ABB Measurement & Analytics
Description: The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: 32 to 130 F
-
Supplier: West Control Solutions
Description: DataVU 7 provides advanced flexibility to meet a user’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the
- Analog Input Channels: 24 #
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -454 to 4,523 F
-
Supplier: OMEGA Engineering, Inc.
Description: RD5100 series chart recorders are 250 mm (10") hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1 second for 36 points and high speed recording, 1 line in 3 seconds. Simple
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Temperature Measurement Range: 32 to 104 F
- Operating Temperature: 32 to 104 F
-
Supplier: Enercorp Instruments Ltd.
Description: Our new PR20 Paperless Chart Recorder requires no ink cartridges or paper.. The bright LCD can represent a conventional paper chart or display graphical or digital trace representations. Six isolated inputs including thermocouples, RTD's, mA & volts can be selected by the
-
Supplier: West Control Solutions
Description: keys. Three fixed keys allow the user to easily locate and return to the master control options. Alternatively for those that prefer to use a PC to configure their recorder or for multiple recorders to be configured, the DataVU 5 can be set up remotely using a CompactFlash card or via
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Features: Chart Recorder, Other, Panel / Chassis Mount
- Data Acquisition: Datalogger / Recorder
-
Supplier: West Control Solutions
Description: Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs.
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount
- Recorder Data Format: Circular
-
Supplier: Monarch Instrument
Description: flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Monarch Instrument
Description: The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation,
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6,
- Number of Plots: 15 #
- Analog Input Channels: 15 #
- Sampling Frequency: 0.008 kHz
- Data Storage: 200 MB
-
Supplier: CHINO Works America Inc.
Description: LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions
- Number of Plots: 10 #
- Analog Input Channels: 10 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: CHINO Works America Inc.
Description: AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: CHINO Works America Inc.
Description: EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and digital I/O cards.
- Number of Plots: 18 #
- Analog Input Channels: 18 #
- Sampling Frequency: 0.005 kHz
- Resolution: 18 bits
-
Supplier: ABB Measurement & Analytics
Description: The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and RS485
- Analog Input Channels: 24 #
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also
- Features: Chart Recorder, DC Current, DC Voltage, Other
- Computer Connection: Ethernet, RS232/422/485
- Recorder Data Format: Paperless / Video Graphing
- Inputs: RTD, Thermocouple
-
Supplier: ABB Measurement & Analytics
Description: ensure integrity of recorder's configuration and archived data Flexible recording with 12 software recording channels for recording of up to 7 analog/digital inputs, math function results, signals communicated via MODBUS® or any other analog or digital signal available within the
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.2 % FS
-
Supplier: Sifam Tinsley UK
Description: Features • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers) • User-friendly application for data configuration • 1 GB Flash
- Analog Input Channels: 12 #
- Digital I/O Channels: 16 #
- Data Storage: 4,000 MB
- Transmission Rate: 256 kbps
-
Supplier: Monarch Instrument
Description: recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Radwell International
Description: INDUSTRIAL PROBE, TEMP/RH CHART RECORDER; TEST PROBE FUNCTIONS:HUMIDITY, TEMPERATURE; FOR USE WITH:OMEGA ITHX SERIES TEMPERATURE & HUMIDITY VIRTUAL CHART RECORDERS; PRODUCT RANGE:ITHX SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 2638A/05 120 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Vaisala
Description: no need for costly battery replacements between recommended calibrations • Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories • Cost-effective alternative to chart
- Analog Input Channels: 1 #
- Sampling Frequency: 915 kHz
- Accuracy: 1.5 % FS
- Operating Temperature: -40 to 140 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for optimal cryocooler
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K by
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems. Model 350 Features Ideal for use with He-3 systems and other ultra-low temperature
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Russells Technical Products
Description: profiles are highlighted in yellow and display all segment information TRENDING: Automatic 30 day trending of up to 64 variables Charts can be automatically selected and viewed by trend lengths from 1 hour to 30 days, or the trend window can be manually entered Multiple charts can be
- Number of Inputs: 64 inputs
- Number of Control Outputs: 64 outputs
- Features: Chart Recorder, Datalogger, PC-Based Controller, Rate Indication / Control, Totalizer
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Web Enabled
-
Supplier: ValueTronics International, Inc.
Description: Calibration Software (RS232) Applications: Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a revolutionary
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Thermocouple
Find Suppliers by Category Top
Conduct Research Top
-
Achieving FDA Compliance in a Small Hospital Blood Bank
Recently CAS DataLoggers provided an Accsense temperature alarm and monitoring system to a hospital blood bank looking to replace their old paper chart recorders. To keep their refrigerated blood supply in a usable condition, the lab's medical storage units needed to maintain internal temperatures
More Information Top
-
Frequency doubling of copper lasers using temperature-tuned ADP
The RTD output is recorded on a chart recorder .
-
Industrial Temperature Control, Inc. Now Offers ISO 17025 Accredited Calibration Services For Electronic Precision Test And Measurement Equipment
… range of calibration and repair services for other types of electronic precision measurement equipment including Multimeters, Oscilloscopes, Clamp-On Meters, Force Gages, Lab Scales, Panel Meters, Frequency Counters, Infrared Thermometers, Temperature Controllers, Thermocouple/ RTD Thermometers, Stop Watches, Chart Recorders and XY Recorders.
-
Mechanised Ultrasonic Inspections of Pipeline Girth Welds
Fig 5: Original RTD Strip- chart format printed on RMS recorder and light sensitive paper .
-
New products
Features include LED display, 4-in. stainless steel RTD probe and analog output for connection to strip- chart recorders .
-
Analysis of lime-slurry stirred tank carbonation reactor
The exit age distributions fro* the chart recorder were analyzed using a PDP-11 computer after RTD curves were digitized using a pressure- sensitive digitizer.
-
Chart Recorders | Surplus, New, and Used Chart Recorders | LabX Classifieds
Unused Endress & Hauser MEMO-GRAPH Chart Recorder Part Number SpecNo32084682/0050 MEMO-GRAPH Chart Recorder ;-Size: 8 Multifunction Inputs (U,1,TC, RTD ) Power supply, 24V AC/DC, 7X Digital + 5 ...
-
An integrated microprocessor‐based fermenter control system
Ferrnentercabinet Analog drawer: Cetus Probe amp!ifiers Vessel ai. auxiliary RTD temperatures:Cetus pH: B. Braun meter 881-102 DO: B. Braun meter … … DAC board: Cetus Operator console drawer: Cetus Display and keyboard: Cetus Strip chart recorder : Elnik 0610 Gas flow …
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
… manufacturers use an automated setup to sample the plunge test data and produce RTD response-time results. The data in this chapter were produced partly from strip chart recorder traces and partly from computer-aided testing.
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
• Analog Inputs–Voltage (I/O type code AIV) are typically 0–10 or 1–5 VDC signals that are transmitted by various devices, such as chart recorders (when retransmitting), certain analog-to-digital (A/D) con- verters, and so on. • RTD Inputs (I/O type code RTD) are categorized by the type of RTD.
-
Temperature Measurement 2nd Edition
They can use strip or circular paper charts and can also be XY types. The Arucomp EK-Ex by Hartmann and Braun (Hartmann and Braun, l997b), which is a typical example of such a recorder , is a 6 channel, 0.5 accuracy class, panel mounted recorder measuring 144xl44 mm, designed for thermocouples and RTDs .
Indicates content that may require registration and/or purchase.