-
Supplier: OMEGA Engineering, Inc.
Description: The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film
- Sensed Temperature: -100 to 500 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3, 4
- Probe Features: Available as an Assembly
-
Supplier: Red Lion Controls, Inc.
Description: RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length Ideal for Flat or Curved Surfaces Able to withstand High Vibration Environments
- Features: RTD
-
Supplier: Chromalox
Description: Surface Mount (SA1) Response Time in Milliseconds Rated to 500oF (260oC) Long Term 36" Teflon® Insulated 3-Wire Leads (SRTD)
- Diameter or Width Range: 1 inch
- Sensitive Length: 0.3125 to 1.5 inch
- Probe Configuration: Flat/Ribbon
- Features: RTD
-
-
Supplier: Durex Industries
Description: Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available.
- Sensitive Length: 9 to 144 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Armor Leads, Bare or Insulated Lead Wires, Metal Braided Leads
-
Supplier: Yageo Nexensos
Description: Surface mount RTD (SMD) elements are designed for automated board mounting in high-volume applications on printed circuit boards where long-time stability, interchangeability combined with low costs are important. Delivery form on wafer frame offers best protection, ready for
- Operating Temperature: -58 to 392 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.12204731 inch
- Width / Diameter: 0.05905515 inch
-
Supplier: Yageo Nexensos
Description: Surface mount RTD (SMD) Elements are designed for automated board mounting in high-volume applications on printed circuit boards where long time stability, interchangeability combined with low costs are important. Standard SMD Elements are available in Platinum (Pt) 3850 TC
- Operating Temperature: -58 to 302 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.06692917 to 0.12598432 inch
- Width / Diameter: 0.03543309 to 0.06299216 inch
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT RTD TEMP.SENSORS W/MTP
-
Supplier: OMEGA Engineering, Inc.
Description: The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin
- Sensed Temperature: -99 to 554 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small
- Sensed Temperature: -328 to 1,380 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT RTD TEMP SENSORS 50pc mi RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's magnetic-mount temperature sensors are available with a wide range of lead wire insulations and terminations. See the Part Number Builder below for a list of cables and their maximum operating temperatures. Use the Ordering Guide to specify a sensor for your requirements.
- Diameter or Width Range: 0.1181103 to 0.1875 inch
- Sensitive Length: 12 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
-
Supplier: Campbell Scientific, Inc.
Description: The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 7 inch
- # of Lead Wires Per Element: 2
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing's surface-mount temperature sensors are produced using only the highest-quality RTDs and thermocouples available. The surface-mount RTD temperature sensor or thermocouple temperature sensor can be encapsulated with either Kapton® or
- Features: J, K, RTD, Thermocouple
-
Supplier: Conax Technologies
Description: Spring-loaded assemblies are used to maintain positive contact between the sensor tip and the surface to be monitored, typically used with thermowell assemblies. Conax Technologies supplies a number of styles of spring-loaded assemblies to meet application needs. Spring-loaded assemblies can
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: SMD (SMT) Tabs Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -50°C ~ 150°C Mounting Type:
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Powell Electronics, Inc.
Description: Surface-Mount RTD Temperature Sensor
- Category: Element / Chip
-
Supplier: Minco
Description: Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.2 inch
- Sensitive Length: 0.6 inch
- # of Lead Wires Per Element: 2
-
Supplier: RS Components, Ltd.
Description: TE Connectivity 3430A2F100RTD
- Resistance Range: 100,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Features: Other
-
Supplier: Radwell International
Description: SURFACE TEMPERATURE SENSOR, NEMA 4 / IP65, 10000 OHM, 11K SHUNT, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pyromation
Description: The RTD sensors listed below are constructed with the CIP sanitary connected cap thermowell, which is then mounted into the process with a clamp and mating sanitary cap. A 3-wire spring loaded RTD element and sheath is then screwed into the back of the thermowell. This construction
- Diameter or Width Range: 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Pyromation
Description: Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies,
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: Honeywell Sensing & IoT
Description: The HRTS is designed to measure surface temperatures from -200 °C to 480 °C [-320 °F to 900 °F] in printed circuit, temperature probe, or other applications. HRTS surface temperature sensors are fully assembled elements, ready to use, without the need for fragile splices to extension
- Operating Temperature: -94 to 500 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Technology: Platinum
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the
- Operating Temperature: -58 to 266 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the
- Operating Temperature: -94 to 932 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972138-PTS120601B100RP100 Category: Sensors, Transducers>Temperature Sensors - RTD (Resistance Temperature Detector) Series: PTS Termination: SMD (SMT) Tabs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Temperature Coefficient: 3850ppm/°C Resistance
- Operating Temperature: -55 to 155 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: manufacturing. The HIH 4031's hydrophobic filter is used in condensing environments including industrial, medical and commercial applications. Honeywell's Surface Mount Humidity Sensors feature: Near linear output for instrumentation-quality sensor performance Low housing profile for
-
Supplier: Cole-Parmer
Description: • Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows
-
Supplier: Cole-Parmer
Description: • Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows
-
Supplier: Allied Electronics, Inc.
Description: manufacturing. The HIH 4031's hydrophobic filter is used in condensing environments including industrial, medical and commercial applications. Honeywell's Surface Mount Humidity Sensors feature: Near linear output for instrumentation-quality sensor performance Low housing profile for
-
Supplier: Cole-Parmer
Description: • Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows
-
Supplier: Birk Manufacturing, Inc.
Description: systems if a thermistor is needed of in place an RTD or thermocouple. While standard RTDs are available for immediate purchase, customized RTD options offer additional classes with customized lead wires per your connection needs to ensure optimal application accuracy. Customized
- Features: RTD, Thermocouple
-
Supplier: Radwell International
Description: RTD TEMPERATURE SENSOR , CLASS A THIN-FILM DIN PLATINUM, 3 WIRES, -73 TO 260 CELSIUS, 100OHM, PFA WITH STAINLESS STEEL OVERBRAID, STRIPPED LEADS, 120IN CABLE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Enercorp Instruments Ltd.
Description: fabrication into resistance thermometers simple replacement without recalibration through standardised reference values reference values and tolerances to EN 60 751 SMD Platinum-chip for temperatures from -50 to +130°C (170ºC with compatable mounting surface) as Pt100 and Pt1000 for automatic
- Features: RTD
-
Supplier: Radwell International
Description: SENSOR CABLE, RTD, TMP SERIES, 26 AWG, SURFACE MOUNT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quantachrome Instruments
Description: surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible.
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Test Media: Gases
Find Suppliers by Category Top
Featured Products Top
-
application, Conax provides RTD assemblies with a wide variety of termination styles and mounting fittings, including (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types: FlipChip 0402 -> 3FC (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Design and manufacturing of two thermal observation manikins for automobile applications
Each of the 26 segments consists of five major compo- nents: heat flux sensor(s) with thermally conductive adhesive; 2-mm-thick copper shell, ribbon type or sur- face mount RTD temperature sensor; wire or cartridge heaters; and adhesive foil to hold …
-
Large block test status report
TM -Temperature measurements - borehole RTD#-Temperature - Surface mounted RTD .-.
-
LARGE BLOCK TEST STATUS REPORT
-Temperature measurements -borehole RTD# -Temperature- Surface mounted RTD LBL# -Open holes to be used by LBL for air and then grouted TN# .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1554_web.pdf
These have been replaced by surface mounted RTDs .
-
Implementation of a Predictive Maintenance System
To monitor the load tap changers, HECO used a surface mount RTD temperature probe mounted slightly lower than the top oil level on the side of the LTC tank.
-
New approaches in the measurement of shear stress and heat flux
Two different groups have developed surface mount RTD heat flux gages.
-
Enhancement of a tunable diode laser tropospheric trace gas measurement system
Small, fast responding, basket style RTDs are arranged around the bench, along with surface mount RTDs to determine the thermal uniformity of the air and optics.
-
Control system design guide
Note - At the contractors option, a strain gauge type epoxy adhered surface mount RTD may be used.
-
Large Block Test Final Report
s TT# -Temperature measurements-borehole RTDB- Temperature - Surface mounted RTD LBLB- Open holesto be used byLBL for air and then grouted TN# -Neutron holesto be linedand grouted TR1 -REKA probe -to be grouted TM# -Mechanical-MPBXborehole .
-
SAVANNAH RIVER NATIONAL LABORATORYREGENERATIVE FUEL CELL PROJECT
The fuel cell stack, recirculation pump outlet, and thermostatic valve outlet were instrumented with surface mount RTD temperature sensors.
Indicates content that may require registration and/or purchase.