Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: Newark, An Avnet Company
Description: PLATINUM RTD TEMPERATURE SENSOR; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Resistance:-; Product Range:HEL-775 Series; Accuracy:+/- 0.15%, (-55 C to +150 C) % RH; Body Material:Ceramic; Supply Current Max:2mA RoHS Compliant: Yes
-
Supplier: Yageo Nexensos
Description: Nickel Thin Film RTD Elements are characterized by a large change in resistance vs. temperature, and availability in several industry-standard temperature coefficients. We offer a variety of Nickel RTD sensors (Ni RTD) with different resistance values
- Operating Temperature: -76 to 482 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.1968505 inch
- Width / Diameter: 0.0787402 inch
-
-
Supplier: Utmel Electronic Limited
Description: PLATINUM RTD TEMPERATURE SENSOR - More Details
- Operating Temperature: -75 to 540 C
- Features: Bulk Pack, Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Operating Temperature: -50°C ~ 400°C Mounting Type: Through
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers -Temperature Sensors- RTD (Resistance Temperature Detector) Series: M Package: Bulk Product Status: Active Resistance @ 0°C: 100 Ohms Resistance Tolerance: ±0.06% RTD Material: Platinum (Pt)
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Powell Electronics, Inc.
Description: RTD's: Laboratory RTD Probes
- Category: Element / Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance @ 0°C: 1 kOhms Resistance Tolerance: ±0.12% RTD Material:
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers- Temperature Sensors -RTD (Resistance Temperature Detector) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance @ 0°C: 100 Ohms Resistance Tolerance: ±0.12% RTD Material:
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: IP65 Rated 316 Stainless Stee Rugged Mineral Insulated Construction Pt100 and Pt1000 Options Available High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard Maximum Temperature: 500°C (932°F) Process, 125°C (257°F) Connector Minimum Temperature: -50°C (-58°F) Process,
- Sensed Temperature: -58 to 932 F
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Newark, An Avnet Company
Description: PLATINUM RTD TEMPERATURE SENSOR, 1KOHM; Sensing Temperature Min:-200°C; Sensing Temperature Max:+260°C; Resistance:1kohm; Product Range:HEL-700 Series; Accuracy:+/- 2.0 % ( -75 C to +540 C ) % RH; Body Material:Ceramic RoHS Compliant: Yes
-
Supplier: Enercorp Instruments Ltd.
Description: General Purpose Industrial RTD Temperature Sensors Small Version This is the all purpose model of our Industrial RTD Temperature Sensors line for general light duty industrial or commercial temperature measurement. Industrial RTD
- Features: RTD
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing's RTD sensors are highly accurate and quick-responding sensing elements. They utilize the direct relationship between resistance and temperature to provide consistent and measurable results. RTDs have broad temperature ranges and are less
- Features: RTD
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools RTD Temp Sensor Demo Brd
-
Supplier: Thermalogic Corporation
Description: RTD, Thermocouple, and Thermistor Temperature Sensor Assemblies
- Sensed Temperature: -148 to 932 F
- Element Material: Platinum
- Features: RTD, Thermistor, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXD Series are two-wire transmitters that provide a 4 to 20 mA signal representing temperature. The units include a 3 1/2 digit display and the RTD sensor. The NEMA 4X (IP66) housing protects the electronics.
- Sensed Temperature: -58 to 392 F
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Digital Front Panel
- Features: Digital or Analog Display
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Newark, An Avnet Company
Description: RTD SENSORS; Sensing Temperature Min:-200°C; Sensing Temperature Max:+600°C; Resistance:1kohm; Product Range:-; Sensor Terminals:Wire Leads RoHS Compliant: Yes
-
Supplier: Azbil Corporation
Description: YY Series Temperature Sensors provide temperature measurements for a variety of applications. The YY Series uses thermocouple and platinum resistance temperature detector elements to meet today's diversifying measurement needs. Wide variety Connections ranging from lead
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: ODG (Origin Data Global)
Description: SENSOR RTD 100OHM 0.15% 2SIP
- Operating Temperature: -50 to 300 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Birk Manufacturing, Inc.
Description: Bolt-on temperature sensors are designed by Birk for easy installation and are ideal for process-control testing as well as for verifying existing systems. They can be retrofitted to existing machinery and are available with an RTD or thermocouple sensor. Each
- Features: J, K, RTD, Thermocouple
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors RTD PROBE
-
Supplier: Campbell Scientific, Inc.
Description: The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 7 inch
- # of Lead Wires Per Element: 2
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Newark, An Avnet Company
Description: RTD AIR TEMPERATURE PTFE SENSOR 10M
-
Supplier: DigiKey
Description: DIGITAL PT100 RTD THERMOMETER, N
- Sensed Temperature: -58 to 500 F
-
Supplier: Micro Sensor Co., Ltd.
Description: WZ-type temperature sensor uses platinum thermal resistance. It can directly measure the temperature of liquid, steam, gaseous media, and the temperature of solid surfaces in the production process within the range of -200°C to 500°C. · Available for customization ·
- Features: RTD
-
Supplier: DigiKey
Description: AIR TEMPERATURE RTD SENSOR, -50
- Operating Temperature: -328 to 1,382 F
-
Supplier: RS Components, Ltd.
Description: Jumo 712006 RTD Sensor Temperature Probe
- Operating Temperature: -40 F
- Length: 1.574804 inch
- Width / Diameter: 0.3149608 inch
-
Supplier: Yageo Nexensos
Description: Many temperature sensing applications require sensing elements packaged in protective housings. To reduce development time and cost, Heraeus has developed a line of standard housed sensors suitable for a wide variety of applications. Several of the sensor models are available to
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 200 Ohms, 500 Ohms
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
Find Suppliers by Category Top
Featured Products Top
-
are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types: FlipChip 0402 -> 3FC (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Design a RTD to your specific requirements working with our application and design engineers Proven, standard configurations meet a variety of industrial and OEM applications Accurately and repeatedly measure temperatures as low as -200° C and up to 482° C (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
temperature sensors. We have over 70 years of experience engineering customized solutions, so Conax customers count on us to help them meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Pyromation offers Variable Cut-to-Length (VCL) temperature sensor elements that can be cut in the field to match the length of existing RTDs and Thermocouples that are being replaced. (read more)
Browse Temperature Probes Datasheets for Pyromation -
, typically used with thermowell assemblies. Conax also offers RTD assemblies with a broad range of sensor tolerances, sheath diameters, and sheath materials. To find out more, visit our website. (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
RTDs for many industry applications. From single- or dual-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
the tank without damaging the temperature sensor. These Temperature Sensors are manufactured of highly polished stainless steel. The line includes: Non-Intrusive Double Tank Wall Sensors Non-Intrusive Single Tank Wall Can Style Non-Instrusive Single Tank Wall (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
This application note shows how to design a temperature sensor oscillator circuit using Microchip's low-cost MCP6001 operational amplifier (op amp) and the MCP6541 comparator. Oscillator circuits can be used to provide an accurate temperature measurement with a Resistive Temperature Detector (RTD
-
Field Installation of Thermocouple & RTD Temperature Sensor Assemblies
Although temperature sensor buyers usually pay close attention to choosing the right device for the job, they are often less deligent when it comes to installation details. The very best sensor can perform poorly if it is not correctly installed. Let's take a look at the right way to deploy
-
RTD Temperature Sensing System (.pdf)
The Prime Technology RTD Temperature System 9219-00-0002 is a three-channel temperature measuring system that utilizes two RTD Temperature Sensor inputs per channel. The system is being offered for application to the temperature measuring of ordinance stowage areas on the SSGN upgrade.
-
What is a Resistance Temperature Detector (RTD)?
Resistance Temperature Detectors / RTD / RTDs What is a Resistance Temperature Detector? Resistance Temperature Detectors (RTD), as the name implies, are sensors used to measure temperature by correlating the resistance of the RTD element with temperature. Most RTD elements consist of a length
-
Comparing Thermocouple Sensor Probes and RTD Sensor Probes for Temperature Applications
One of the questions often asked to TEGAM is, "Which temperature sensor should I use, an RTD probe or a Thermocouple probe?" The answer used to be easy - a thermocouple sensor for industrial use and an RTD sensor for the laboratory.
-
Precision Temperature-Sensing With RTD Circuits
The most widely measured phenomena in the process control environment is temperature. Common elements, such as Resistance Temperature Detectors (RTDs), thermistors, thermocouples or diodes are used to sense absolute temperatures, as well as changes in temperature. Of these technologies
-
Criteria for Temperature Sensor Selection of T/C and RTD Sensor Types
Temperature reigns as the most often measured process parameter in industry. While temperature measurement utilizes sensors of many forms, the actual measurement of temperature is accomplished via only five basic sensor types: Thermocouple (T/C), Resistance Temperature Detector (RTD), Thermistor
-
Know All About Resistance Based Temperature Sensors - RTDs
as well as the machine's health. Sensors such as RTDs, thermocouples, thermistors, and so on are widely used across industries. They may be integrated into the system for complete or partial automation. RTDs, or resistance temperature detectors, are some of the most popular temperature sensors
More Information Top
-
Direct fabrication of thin film gold resistance temperature detection sensors on a curved surface using a flexible dry film photoresist and their calibration u...
The Au metal is etched chemically, and the film resist is removed to form the thin film Au- RTD temperature sensors .
-
ENCYCLOPEDIA OF THERMAL PACKAGING - SET 1: THERMAL PACKAGING TECHNIQUES (A 6-VOLUME SET)
As an example, consider the RTD temperature sensor that was introduced in Fig. 3.1.
-
Temperature Sensing Technologies
Although the NTC thermistor has the capability of being more accurate than the RTD temperature sen- sor , the two sensors have many things in common.
-
Flow Measurement
36 V DC (except NEMA 7 compact) B Communication options VT100 RS 232 (standard) 0 RTD temperature sensor (include mounting hardware for pipes between 1.5" and 24" outer diameter) No RTDs 0 .
-
Petrophysical Characterization and Reservoir Simulator for Methane Gas Production from Gulf of Mexico Hydrates
The temperature data was collected on the core using the RTD temperature sensors , embedded in the .
-
Brain temperature measurement: A study of in vitro accuracy and stability of smart catheter temperature sensors
With the advent of microfabrication technology, RTD temperature sensors can be made from thin-film metal.
-
DEVELOPMENT OF A LOW-COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
This chamber contained a 1⁄2-in. diameter ultrasonic transducer (Siemens Corp. Model DGT) and two reflecting targets spaced at 2 in. and 3 in. from the transducer, together with an RTD temperature sensor to measure the gas temperature.
-
Thin film heat flux sensors fabricated on copper substrates for thermal measurements in microfluidic environments
After lift-off, steps 3 through 6 were repeated, to create the intermediate polyimide layer (2.5µm thick) and the second RTD temperature sensor .
Indicates content that may require registration and/or purchase.