-
Supplier: Newark, An Avnet Company
Description: PROTECTIVE COVER, RUBBER; Accessory Type:Protection Cover; For Use With:ITT Cannon D Subminiature Combo Connectors; Connector Body Material:Rubber Body; Contact Material:Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DUST COVER, RUBBER; Accessory Type:Dust Cover; For Use With:MRJ Receptacle; Connector Body Material:Rubber Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROTECTIVE COVER, ANTISTATIC, RUBBER; Accessory Type:Protective Cover; For Use With:ITT Cannon DL/DLM Series ZIF Receptacle Connectors; Connector Body Material:Rubber Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DUST COVER, RUBBER, BLACK; Accessory Type:Dust Cover; For Use With:Rugged RJ Receptacle; Connector Body Material:Rubber Body; Product Range:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. It includes insulator hoods, dead-end protectors, line hose
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits
- Length: 60 inch
- Number of Channels: 1
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber phone and internet cable cover protectors are extremely durable, easy to install and organize portable cords and
- Length: 14 inch
- Number of Channels: 1
-
Supplier: Radwell International
Description: BUTTON COVER, TWTD SERIES, 30 MM PUSHBUTTON, COLOR YELLOW, NITRYL RUBBER. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Radwell International
Description: COVER W/RUBBER BOOT. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Powell Electronics, Inc.
Description: Cover - rubber for XLR, etherCON CAT5, a
-
Supplier: DigiKey
Description: COVER - RUBBER FOR XLR, ETHERCON
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits
- Length: 18 inch
- Number of Channels: 1
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits
- Length: 18 inch
- Number of Channels: 1
-
Supplier: DeZURIK, Inc.
Description: Redflex Rubber Fittings are strong, durable and flexible. They reduce noise and vibration from pumps, compressors and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck
- Type: Rubber / Elastomer Bellows
-
Supplier: Conxall Corporation
Description: 1/4" Jack Cover, Olive Drab, with washer Reliable, spring-loaded covers effectively seal front panel bushing openings from dust and dirt when mating plugs are not connected to jack. Series 500 is mounted with conventional threaded bushing jacks. Special locknut (comes with Series 500
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots •
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Description: oil-resistant material, with or without a reinforcement or cover, intended for use in short lengths in locations where the connector is protected from mechanical damage. The two classes are: class A intended for diesel engines; class B intended for petrol engines, and for diesel
-
Supplier: CSA Group
Description: ISO 17324:2014 specifies requirements of rubber hoses used in the automotive turbocharger system to connect turbocharger, intercooler, and internal combustion engine at the working temperatures from −40°C to +250°C and the working pressures from −0,01MPa(−0,1bar) to 0,5MPa(5bar). Hoses
-
Supplier: SAE International
Description: This SAE Standard covers steel wire reinforced rubber hose assemblies using connectors specified in SAE J516 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa. See Part 2, Table 7 for hose operating temperature
-
Supplier: SAE International
Description: This SAE Standard covers ordering information for steel wire reinforced rubber hose assemblies using connectors specified in SAE Standard J516 or all parts of ISO 12151 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to
-
Supplier: RS Components, Ltd.
Description: Rubber sealing cover XLR D-Series Female
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Geometry: Straight
- Features: XLR Connector
-
Supplier: DigiKey
Description: Connector Cap (Cover), Protective For DL, DLM Series Rubber, DL3
-
Supplier: Heilind Electronics, Inc.
Description: PROTECTIVE SILICONE RUBBER COVER
-
Supplier: Heilind Electronics, Inc.
Description: RUBBER COVER
-
Supplier: Heilind Electronics, Inc.
Description: COVER - RUBBER FOR D SERIES SI
-
Supplier: RS Components, Ltd.
Description: Rubber sealing cover FF EBC15 Chassis
-
Supplier: CSA Group
Description: industrial gas cylinders to manifolds or bundles prior to any pressure reduction stage. It does not cover rubber or thermoplastic hoses for welding, cutting, and allied processes (see ISO 3821 and ISO 12170). It does not apply to refrigerated liquefied gases or to liquefied petroleum
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles 50A MALE RUBBER COVER WITHRINGANDSEALING
- Current Rating: 50 amps
- Power Type: AC Power Connector
- Device Type: Plug / Inlet
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1334553-HR30-6R-C(31) Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories Packaging: Bulk Color: Black Features: Contains Strap with Ring, Dust Tight, Waterproof Accessory Type: Cap
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: U5135-0, CLOSURE/DUST CAP COVER, M12 EUROFAST FEMALE CONNECTOR, STAINLESS STEEL HARDWARE, NEOPRENE RUBBER SEALING GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Novaflex Group
Description: rubber Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)
- Inside Diameter: 8 to 12 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 160 F
- Material: Elastomers
-
Supplier: Novaflex Group
Description: Reinforcement: Helix wire and textile Cover: Black abrasion resistant rubber Length: Standard lengths and made to order Temperature: -40°F (-40°C) to +160°F (+71°C)
- Inside Diameter: 6 to 10 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 160 F
- Material: Elastomers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector Accessories Dust Cover Straight Silicone Rubber Product overview: MRJ258601BP from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The SALE-9320 is a Bantam Phone Plug Connector. The frame is nickel plated machined brass. All internal insulation is injection molded nylon. The handle is a black molded flexible rubber cover. This is RoHS complaint.
- Gender: Male / Plug
- Connector Type: Phone Jack / Plug
-
Supplier: Amphenol Communications Solutions
Description: MiniSAS HD, MiniSAS HD, High Speed Input Output Connector, MINISASHD RUBBER DUST COVER, Amphenol is one of the leading manufacturers of MiniSAS HD. Contact us today for more details of MiniSAS HD, part number U9221008000BP
Find Suppliers by Category Top
Featured Products Top
-
Description M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
inspections. Others purchase the naked platform and add their own components. Some others choose the optional modules offered by Waygate Technologies. Among these, there are additional attachments for cameras and borescopes. Rubber-coated wheels to avoid scratching delicate walls (painted or (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
. End-to-End Injection Molding Capabilities Covers mold design, tooling, prototyping, and mass production (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
T/IIoT; smart factory; Industry 4.0; gateways; data systems engineering; measurement and control; medical technology. Smart modern PROTEC features soft contours for enhanced ergonomics and aesthetics. Three versions are available: Version I has a deep recess at the rear for connectors (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
to keep the American electrical grid working. What We’ll Cover: What does (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Performance evaluation of surgical diathermy indifferent electrodes
This electrode is the simplest of all, comprising a reversible sheet of aluminium foil, 300 cm2in area, with a rubber covered connector the length of the short side.
-
CR4 - Thread: The Great Toyota Recall
This is comparable to the pressure-washing of engines blowing off the rubber electrical connector covers .
-
Sell Rubber Bands Wristband
• Dust proof catcher for cars and our rubber parts include Rubber bellow, rubber sleeve, rubber connector , rubber dust cover , rubber joint, Rubber Boot, Neoprene Boot, Protective boot, RUBBER dustproof, dust-proof caps and others.
-
SNAP PROGRAMS. Quarterly Progress Report No. 6, January 1 through March 31, 1961. Task 6. Fuel Technology Development Program
The metal hose will cover the rubber hose connectors between the box exhaust and the HEPF air- exhaust manifold and will serve as a secondary barrier in case of fire.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0352.pdf
Remove the rubber plug covering the connector port of the VFD, see Figure 3.
-
Dry Classification of Yeast
Clean operation is obtained by employing a metal cover assembly and flexible rubber connectors to the 3 product discharge spouts.
-
Classification of Aluminum Granules Produced from Waste Foil
Clean operation is obtained on this dusty product by employing a metal cover assembly and flexible rubber connectors to the 4 product discharge spouts.
-
A free-fall direct-recording ocean bottom seismograph
Electrical connection to the release circuits is made using Mecca connectors and individual rubber - covered wires (rather than a multiple-wire cable and plug) from the pressure case to the motor pressure-housings.
-
Electromyography and mechanics of mastication in the albino rat
The female connector was covered with silicone rubber (silastic) to prevent postoperative infection, and sutured to the skin.
-
A cineradiographic and electromyographic study of mastication in Tenrec ecaudatus
Th'is con- nector was covered with silicone rubber (Si- lastic) and sutured to the skin in the mid- dorsal region of the animal.
Indicates content that may require registration and/or purchase.