-
Supplier: Newark, An Avnet Company
Description: TOOLS, CUTTING SHEARS; Scissor Type:General Purpose; Blade Length - Metric:-; Overall Length - Metric:-; Blade Length - Imperial:-; Overall Length - Imperial:-; Handle Material:-; Product Range:-; Body Material:Rubber and Metal RoHS Compliant: NA
-
Supplier: Web Seal Inc.
Description: where we hand cut larger-than-life gaskets for a power generation facility. Over the years, we have even die-cut a variety of non-sealing products for customers -- from tree ornaments and table favors to game pieces. Material Selection A wide variety of materials can be fabricated into
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Prototype, Short Run Production
- Features: North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Manufacturers Supplies Co.
Description: ATOM traveling head die cutting presses offer a wide & easily accessible working area suitable for cutting a wide variety of synthetic materials in either roll or sheet form. The ATOM traveling head presses are versatile die cutting machines designed to use small to medium
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable stripping blade
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable stripping blade
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, laser marked according to customer specifications, for cables and conductors (especially rubber and silicone insulation) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: BesTech Tool Corporation
Description: of ultrahigh-pressure water jet cutting systems. Their products are well researched, well-engineered and add new dimensions to BesTech's capabilities. The machine will cut tile, marble, granite, stone, glass, plastic, rubber, wood, composites, copper, brass, stainless
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Low Volume Production, Prototype Services
- Cutting: CNC Cutting, Water Jet Cutting
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: Midwest US Only, North America, United States Only
-
Supplier: Newark, An Avnet Company
Description: WIRE SNIPPING TOOL; Overall Length:146mm; Cutting Capacity Max:1.6mm; Product Range:-; Body Material:Rubber; Cut Type:Flush; Jaw Length:0.35"; Length:5.75" RoHS Compliant: NA
-
Supplier: Eraser Company, Inc.
Description: The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire and cables are cut by use of a lever. Incorporates a guillotine style blade to provide clean, square cutting of a
- Tubing / Pipe Diameter: 0.01 to 1 inch
- Tool Weight: 8.75 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Allied Electronics, Inc.
Description: Cutting Edges Give You a High Precision Perfectly Flat Cut Highest Quality Machined Tool Steel Is Heat Treated to Ensure Durability of the Cutting Edges No Blade Overbite Allows for a Perfectly Flat Cut ESD Safe — Won't Harm Sensitive Electronic Components Internal Opening
-
Supplier: Advanced Technology Products
Description: A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1" (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces no shavings or cutting residue. Saves having to deburr. Will cut polyethylene, rubber
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: Advanced Technology Products
Description: Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm)
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: Allied Electronics, Inc.
Description: The CST-1900 is designed for fast and precise jacket removal of PVC, rubber, PE and other jacket materials, and works well on round cables with diameters ranging from 3⁄16" to 11⁄8" (4.5-29 mm). This is a Triple Action Tool, cutting longitudinally for end stripping, spiral for
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: General plant maintenance tool Drop-forged, precision ground, alloy tool steel jaws with center-cut blades Cuts soft, medium, or hard materials Maximum hardness of material to be cut: Brinell 455/Rockwell C48 Lockplate keeps jaws from loosening Toggle joints turn 50 lbs.
-
Supplier: Eraser Company, Inc.
Description: cutting head, coupled with a reliable stepper drive system, it achieves results formerly only possible by hand operation. The belt feed and rotary cutter ensures there is no crushing of material, either along its length or on the cut ends. Programming of the unit is simple; a batching
- Tubing / Pipe Diameter: 0.5 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: General plant maintenance tool Drop-forged, precision ground, alloy tool steel jaws with center-cut blades Cuts soft, medium, or hard materials Maximum hardness of material to be cut: Brinell 455/Rockwell C48 Lockplate keeps jaws from loosening Toggle joints turn 50 lbs.
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: General plant maintenance tool Drop-forged, precision ground, alloy tool steel jaws with center-cut blades Cuts soft, medium, or hard materials Maximum hardness of material to be cut: Brinell 455/Rockwell C48 Lockplate keeps jaws from loosening Toggle joints turn 50 lbs.
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: General plant maintenance tool Drop-forged, precision ground, alloy tool steel jaws with center-cut blades Cuts soft, medium, or hard materials Maximum hardness of material to be cut: Brinell 455/Rockwell C48 Lockplate keeps jaws from loosening Toggle joints turn 50 lbs.
-
Supplier: Eraser Company, Inc.
Description: and rubber hose to the programmed length and number of pieces. The belt feed and rotary cutter ensure there is no crushing of material, either along its length or on the cut ends. To optimize production rate, repeatability and accuracy of the cut length, Model WC601D has ten variable feed
- Tubing / Pipe Diameter: 0.5 to 1.125 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Slits and Strips Rubber, PVC, Nylon and Most Insulation Adjustable Cutting Depth Circumferential, Longitudinal and Spiral Cuts Cable is Supported During Use Durable Stainless-Steel Blade Ideal for Mid-Point Access
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: STANDARD TYPE 24 INCH OVERALL LENGTH FORGED PROCESS 3/8 INCH UPTO 85 RB, 5/16 INCH UPTO 40 RC CUTTING CAPACITY STEEL JAW MATERIAL 85 RB, 40 RC CUT MATERIAL HARDNESS HANDLE TYPE RUBBER GRIP
-
Supplier: Allied Electronics, Inc.
Description: PVC⁄Stainless Steel Handle, Universal Slittting⁄Stripping Tool Adjustable cutting depth Laser-trimmed, stainless steel blades Precision Stripping and Slitting of Rubber, PVC, Nylon and Most Insulation Materials Adjustable Depth of Cut Circumferential, Longitudinal and Spiral
-
Supplier: Allied Electronics, Inc.
Description: PVC⁄Stainless Steel Handle, Universal Slittting⁄Stripping Tool Adjustable cutting depth Laser-trimmed, stainless steel blades Precision Stripping and Slitting of Rubber, PVC, Nylon and Most Insulation Materials Adjustable Depth of Cut Circumferential, Longitudinal and Spiral
-
Supplier: Makita USA, Inc.
Description: cutting closer to walls; guide wheels on the tool guard for smooth traveling Built-in vacuum attachment port for efficient removal of dust and debris Rubber shield helps keep debris away from operator and from entering the motor Tool base adjusts allowing up to 5"
- Blade Size: 14 inch
- Cutting Capacity: 5 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Manufacturers Supplies Co.
Description: by the operator in order to collect the die cut pieces and re-position the tool for the next cut. The ATOM press is quite simple to operate; simply place the sheet of material onto the cutting pad attached to the base of press, position the tool, cycle the two-hand push
- Capacity / Operating Force: 8 to 25 tons
- Equipment Type: Clicker Press
-
Supplier: NADCO Tapes & Labels, Inc.
Description: required for high quality photo reproduction. High quick stick and adhesion. Easy consistent unwind, high conformability, and hand tearable - no need for cutting tools.
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Makita USA, Inc.
Description: Better fit and more control with comfortable rubber grip on handle Settings are easy to read with oversized number and ruler markings Large cutting capacity (2-1/2" at 90°) and bevel capacity (0°-56°) with positive stops at 22.5°and 45° Two built-in L.E.D. lights illuminate the line of
- Blade Size: 7.25 inch
- Cutting Capacity: 2.5 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Custom Fabricating & Supplies
Description: portion of the liner from one end of the tape and firmly tack it down to the surface. Gently pull liner away from tape at an angle as it is being applied by hand. Once the tape has been applied, firmly apply pressure to improve bond strength to surface. Additional tools (wipers,
- Width: 0.5 to 48 inches
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
- Features: Specialty / Other, Transparent
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
and interns hands-on exposure to tools used across industry. Follow us on: Facebook YouTube (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
optimum cutting method for your part's design and material composition often without the assistance of traditional dies and tools. Unlike many of our competitors that are forced to "fit a square peg into a round hole," we have the right process for almost all jobs. We are fabricating parts from (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
superior edge quality. We will be able to cut sheet from 0.018” up to 4” plate. Cutting from drawings in DXF, DWG, OR IGS formats as well as many others. Drawings can also be created based on sketches of PDF files. HPAlloys caters to special (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
years of knowledge makes Budnick the best in the industry. Our rotary presses allow us to provide both roll and sheeted parts while holding the tightest of tolerances. The flatbed department can work with tricky materials and still provide the edge quality and product consistency of a tooled part (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
fully integrated 9,000-square-foot toolmaking, machining, and fabrication shop located on site, New England Wire brings tooling design and production under one roof. Outfitted with advanced multi-axis CNC milling and turning centers, multi-axis wire EDM cutting, and precision surface-finishing equipment (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
FAST, ECONOMICAL TOOLING OPTIONS FOR PROTOTYPING AND CUSTOM BUILDS For manufacturing industries such as aerospace, automotive, marine, and wind energy, prototyping (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
recommend models 103T, 104T, 105T, 52 DS, 53 DS, and 152 DS. Transmission lineman wrenches provide the greatest flexibility for linemen dealing with multiple-sized hardware. These hand tools feature Lowell’s signature Bolt-Thru design, epoxy paint coatings for durability and easy cleaning, and (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, tightening tools, and strapping, stapling, riveting, crimping, and cutting hand tools. The 40EC-Pro PT motor facilitates the transition from manual to powered devices and supports the shift from brushed to brushless technologies. (read more)
Browse Brushless Motors Datasheets for Portescap -
and interns hands-on exposure to tools used across industry Follow us on: Facebook YouTube (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp.
More Information Top
-
Cambial activity and xylogenesis in stems of Cedrus libani A. Rich at different altitudes
The Trephor is a hand - sized tool with a cutting tube which is inserted into the wood using a rubber mallet.
-
CERAMIC ABSTRACTS
For large pro- duction, a rotary brush, a special hand tool , a sponge, or a soft rubber roller into which a design has been cut may be used.
-
$300-$400 Hand Tools - Grainger Industrial Supply
…In., Soft and Med./Hard-Brinnell 300/Rockwell C31 11/16 In., Hard Materials up to Brinnell 455/Rockwell C48 1/2 In., Cutting Action Center Cut , Jaw Material Alloy Tool Steel, Grip Style Rubber Grip, Features Turn 50 Pounds of Hand Pressure into 4000 Pounds…
-
Compensated liberalization : using side payments to humanize and facilitate freer trade in the United States and the European Community
…Logging camps and cntrctrs 29 Petroleum and coal products 2911 Petroleum refining 299 Petroleum/coal prods, n.e.c. 3131 Footware cut stock 3141 Shoes, except rubber 3161 Luggage 3211 Flat … 3333 Primary zinc 3423 Hand and edge tools 3751 Motor-, bi-cycles…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Operations contemplated by this classification are limited to measuring the dock to be fitted with a rubber bumper, finish cutting or otherwise fabricating the rubber pieces to fit the required application, and fastening the dock bumper with the use of hand tools .
-
Microbiological health risks and their control - issue 216
Following investigation and a risk assessment, recommendations included the use of lined rubber gloves on both hands , good general hygiene, reporting of all cuts and abrasions to the occupational health department, shielding of power tools to divert any aerosol away from workers…
-
Electrical safety guidelines
The tool bag should be inspected before it is used to see that it contains no broken glass or other material on which the employee could cut his or her hand or rubber gloves.
-
3M Scientists Stanley B. Collins And Scott R. Culler Receive American Chemical Society’s Team Innovation Award For 2008
Compatible with hand tools and robotic equipment, they can be used on numerous substrates such as solid surface composites, plastics, acrylic, glass, rubber and metals, providing longer life, higher cut rates, lower grinding energies, less operator fatigue and lower work-piece temperatures.
-
Beginning C# 2008 Objects
In hindsight, we could have accomplished this same goal using the following: • A variety of different processes: hand drawing, rubber stamping, or cutting pictures from a magazine • A … sign • A variety of different tools : a pen, a pencil…
-
Beginning Java Objects
In hindsight, we could have accomplished this same goal using • A variety of different “processes”— hand drawing, rubber stamping, cutting pictures from a magazine • A variety of … or sign • A variety of different “ tools ”—a pen, a pencil…
Indicates content that may require registration and/or purchase.