-
Supplier: FIPA Inc.
Description: volume evacuates quickly – an important requirement for the use of systems with fast cycle times. Seals can be replaced quickly and easily. SFU-A series flat vacuum cups up to 50 mm in diameter are connected to the vacuum supply by way of a plug nipple. Flat vacuum
- Diameter / Maximum Dimension: 1.5 to 193.00000000000003 mm
- Stroke (if Applicable): 0.30000000000000004 to 13 mm
- Type: Flat
- Material: Nitrile (NBR), Polyurethane, Silicone
-
Supplier: FIPA Inc.
Description: FIPA suction plates with sealing lip made of foamed EPDM achieve an outstanding seal, even for products with pronounced surface structures. By clipping into the support plates, service personnel can quickly and cost-effectively replace the foam rubber sealing lips on the flat
- Diameter / Maximum Dimension: 43 to 315.00000000000006 mm
- Stroke (if Applicable): 1 to 2.5000000000000004 mm
- Material: EPDM
- Type: Flat
-
Supplier: RS Components, Ltd.
Description: ESV-20-SF Suction cup without connector
- Diameter / Maximum Dimension: 20.000000000000004 mm
- Style: Other
- Features: Other / Custom
- Material: Rubber
-
-
Supplier: ANVER Corporation
Description: Small vacuum cups and suction cups for end-of-arm-tooling
- Diameter / Maximum Dimension: 18.033990261645258 mm
- Type: Bellows
- Style: Other
- Material: Rubber
-
Supplier: ANVER Corporation
Description: Oval Suction Cup -- OC215
- Diameter / Maximum Dimension: 38.09997942601111 mm
- Style: None / Pad Only
- Type: Oval
- Material: Rubber
-
Supplier: FIPA Inc.
Description: High suction power, minimal wear and low space requirements are the benefits of FIPA flat vacuum cups with short lift. Internal supports prevent workpieces from deforming and improve the stability of the supports. The model made of temperature-resistant, silicone-free HNBR is
- Diameter / Maximum Dimension: 20.000000000000004 to 153 mm
- Stroke (if Applicable): 0.5 to 2 mm
- Type: Flat
- Style: Other
-
Supplier: FIPA Inc.
Description: Patented flat suction cups for stacking of partially air-permeable plate material that air is drawn through. Separates uppermost plate layer from underlying plate layers. Soft sealing lip made of abrasion-resistant NR. Secure handling even of rough surfaces thanks to additional
- Diameter / Maximum Dimension: 160.00000000000003 mm
- Stroke (if Applicable): 6 mm
- Type: Flat
- Material: Rubber
-
Supplier: ASCO
Description: suction cup shape that provides a high suction force, with small dimensions; Low internal volume that provides for very short cycle times. Design Robust, wear-resistant suction cup NPFYN with single sealing lip, consisting of suction cup NPFG and
- Diameter / Maximum Dimension: 3.5000000000000004 to 95 mm
- Type: Flat
- Material: Nitrile (NBR), Silicone
- Style: Threaded
-
Supplier: ANVER Corporation
Description: Single Bellow Suction Cup -- SUBB41NR
- Diameter / Maximum Dimension: 40.89397791725193 mm
- Type: Bellows
- Style: None / Pad Only
- Material: Rubber
-
Supplier: ANVER Corporation
Description: Flange Mount Series Suction Cup -- SUF32NR
- Diameter / Maximum Dimension: 32.00398271784933 mm
- Style: None / Pad Only
- Material: Rubber
- Type: Standard
-
Supplier: SAS Automation, LLC
Description: Made of reinforced silicone rubber
- Diameter / Maximum Dimension: 6 to 20.000000000000004 mm
- Material: Silicone
- Type: Standard
- Port: Top Port
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Diameter / Maximum Dimension: 1.5 mm
- Style: None / Pad Only
- Material: Rubber
- Type: Standard
-
Supplier: ASCO
Description: Round flat cup; Material: Natural Rubber and Silicone; Connection fitting plugged into suction cup; Special flat long tapered sealing lip and inner support. Design Robust and wear-resistant with single sealing lip Fitting plugged into cup Natural Rubber -
- Diameter / Maximum Dimension: 15 to 40.00000000000001 mm
- Type: Flat
- Material: Rubber, Silicone
- Style: Threaded
-
Supplier: Schmalz Inc.
Description: Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with
- Diameter / Maximum Dimension: 30.200000000000003 mm
- Stroke (if Applicable): 2.8000000000000003 mm
- Type: Flat
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.
- Diameter / Maximum Dimension: 83 mm
- Stroke (if Applicable): 7.300000000000001 mm
- Type: Flat
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.
- Diameter / Maximum Dimension: 63.00000000000001 mm
- Stroke (if Applicable): 5.300000000000001 mm
- Type: Flat
- Material: Rubber
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Press-on design for quick attachment to smooth, nonporous surfaces. Ideal for lifting and positioning lightweight objects. All-rubber construction for use in wet environments.
- Diameter / Maximum Dimension: 83 mm
- Type: Flat, Standard
- Style: None / Pad Only
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.
- Diameter / Maximum Dimension: 16 mm
- Stroke (if Applicable): 4 mm
- Type: Flat
- Material: Rubber
-
Supplier: ASCO
Description: Egg Suction Cups - Suction area (Ø) from 30 to 35 mm Round 2.5 bellows suction cups specially designed for the handling of eggs. It is designed to carefully handle the eggs in a dynamic process while also providing a reliable seal. Design Features Diameter/Egg
- Diameter / Maximum Dimension: 30 to 35 mm
- Type: Bellows
- Style: None / Pad Only
- General: Sanitary / Food Grade
-
Supplier: Radwell International
Description: SUCTION CUP, S-CUPS, RUBBER, SILICONE,PIAB RED BELLOWS VACUUM CUP 75 MM, MATERIAL: SILICONE,SUCTION CUP B75 SILICONE WITH WASHER. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Ellsworth Adhesives
Description: Fisnar VPP50 Pneumatic Vacuum Pickup System features a pneumatic-only control, finger-actuated design created to safely and efficiently pick up and place delicate, lightweight components. It uses a rubber suction cup to prevent accidental damage or contamination to the
- Dispensing Equipment Type: Dispense Only
-
Supplier: Radwell International
Description: SUCTION GRIPPER, 6MM CUP, ROUND FLAT, BUTADIENE RUBBER, VACUUM PORT ON TOP, WITH HEIGHT COMPENSATOR, PUSH-IN CONNECTOR QS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
collapse. Of course, on lift applications, the inlet side of the pump is under a vacuum condition. Installation The pump will inform you when the seal has failed. Watch for the following signs: The grease cup empties while the pump is not in use The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
distributor of metric, standard, military, and aerospace O-rings. Whether your application entails exposure to high heat, extreme PSI, chemicals, or simply water we will be able to find the correct material and size needed. We offer the following standard rubber materials in a range of (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Prototype muon detectors for the AMIGA component of the Pierre Auger Observatory
It is lifted with rubber vacuum suction cups as is done in the glass industry.
-
Use of Electromagnetic and Vacuum Forces on Aircraft Assembly
Figure 16 Force - Deflection Characteristics of a Natural Rubber Suction Cup at Various Vacuum Levels.
-
Interference And Motion Artifact In Biopotentials
The large area provides a low impedance and unlike the needle electrodes they are nontraumatic. electrodes are made cup-shaped with a rubber suction cup to provide a vacuum in the cup. electrodes are used to measure cardiac potentials on the chest.
-
Evaluation of scanners for C-scan imaging in nondestructive inspection of aircraft
Attachment: Three rubber suction cup feet with independent hand vacuum pumps.
-
Electrostatic Hold as a Pressure Source in the Lining of Paintings (A Preliminary Report)
The rubber suction cups are self-sealing to a covering vacuum membrane that is punctured at the selected points, and the vacuum brought in this manner directly to the point of work is more uniform overall and can be more effectively controlled.
-
The association of GM‐CSF –677A/C promoter gene polymorphism with the occurrence and severity of atopic dermatitis in a P olish population
…erup- tion caused by generation of negative pressure on the surface of the body.1 Well-demarcated annular lesions are com- monly produced by this mechanism, whether by vacuum extractors at the time of delivery, rubber suction cups on toys, cupping, ECG…
-
Suction purpura in humans caused by octopus arms
…erup- tion caused by generation of negative pressure on the surface of the body.1 Well-demarcated annular lesions are com- monly produced by this mechanism, whether by vacuum extractors at the time of delivery, rubber suction cups on toys, cupping, ECG…
-
Error analysis of tissue resistivity measurement
Steendijk et al. fixed the resistivity probe on the epicardial sur- face of the beating heart with a flexible silicone rubber suction cup whose inner space was maintained at a slight vacuum with a pump.
-
Experience with Malmström'S Vacuum Extractor
During period 11a vacuum extractor of Malmstrom’s old type, with a rubber suction cup and permanent traction, was applied in two cases.
Indicates content that may require registration and/or purchase.