Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Ceramics
Description: BUILDING (Sitek) Sitek, the Building Products department of Thermal Ceramics, has specialised for over 40 years in the production and marketing of thermal insulation and fire protection products for the construction industry under the trade names Fesco, Retrofit and Batiboard.
- Features: Specialty / Other
-
Supplier: Accuris
Description: Standard Specification for Flexible Protective Jackets Made of Modified Asphalt/Butyl Rubber for Use over Thermal Insulation
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TP200 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor
- Applied Thickness / Gap Fill: 0.01181103 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 7.000000000000001 kV/in
-
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY SP is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
-
Supplier: ASTM International
Description: 1.1 This specification addresses flexible protective jackets, made of a modified asphalt or butyl rubber sealing compound, for use over thermal insulation. The sealing compound is covered with an outer surface material. Typical applications are insulated ducts, pipe, and
-
Supplier: Master Bond, Inc.
Description: Master Bond EP29LPSPND-3 is a two component, non-drip epoxy compound with a paste consistency that can be used in cryogenic applications. The system is electrically non-conductive and thermally insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -452.47 to 250 F
- Thermal Conductivity: 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 25 to 27.77777777777778 µin/in-F
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas, immediately
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond EP29LPTCHT is a two component epoxy system featuring good thermal conductivity combined with electrical insulation.
- Applied Thickness / Gap Fill: 0.005 to 0.015 inch
- Use Temperature: -60 to 350 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 12,222,222.222222222 to 13,333,333.333333332 µin/in-F
-
Supplier: RS Components, Ltd.
Description: 35mm Pipe Insulation, 19mm x 2m, Rubber
- Features: Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: Invotec Solutions Ltd.
Description: Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback.. With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel
- Type: Equipment Jacketing
- Application: Thermal Insulation
-
Supplier: ASTM International
Description: This specification covers sheet and tubular preformed flexible elastomeric cellular thermal insulation. The materials are classified into three grades according to the operating temperature range of the industrial systems that each material is used for. The non-thermoplastic, thermoset
-
Supplier: Fujipoly® America Corp.
Description: SARCON® Rubber type developed by our original studies are the epoch-making silicone rubber products with high insulative and thermally conductive properties as well as a high flame resistant or non flammable property. SARCON RUBBER TYPE's versatility in thermal management
- Use Temperature: -40 to 150 F
- Tensile Strength (Break): 1,377,849.97389337 psi
- Elongation: 3 %
- Type: Elastomer / Rubber
-
Supplier: ASTM International
Description: 1.1 This specification addresses the minimum performance for flexible laminate protective jacket and a pressure sensitive adhesive tape for use over thermal insulation on pipes, duct, and equipment operating at both above and below ambient temperatures and installed outdoors, above
-
Description: Custom silicone rubber products from SHEEN, including keypads, gaskets, cases and more. Designed for industrial use with excellent durability and thermal performance. Silicone Rubber Products are renowned for their distinctive characteristics, which include: ◆ Durability and
-
Supplier: Armacell LLC
Description: NH Armaflex is a nonhalogen elastomeric insulation developed for sweat control in environments that require specific protection against smoke containing acid gases. NH Armaflex is used as insulation and protection for piping, tanks, and air ducts, and to prevent stress corrosion with
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: Epoxies Etc...
Description: 50-3170 is a high performance, thermally conductive epoxy rubber formulation designed for those applications requiring excellent electrical insulation and low stress during cure.
- Viscosity: 15,000 cP
- Use Temperature: -94 to 302 F
- Thermal Conductivity: 1.7307348 W/m-K
- Dielectric Strength: 480.0000000000012 kV/in
-
Supplier: ASTM International
Description: These test methods cover procedures for testing fully cured silicone rubber-coated glass fabric and tapes to be used for electrical insulation. The test procedures for the following test methods are detailed: (1) breaking strength, (2) breaking strength after creasing, (3) dielectric
-
Description: Nashua Tapes Products FSK FOIL-SKRIM-KRAFT TAPE Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal conductivity pasty, still flowable almost constant properties
- Viscosity: 25,000 to 120,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 90 %
-
Supplier: Fujipoly® America Corp.
Description: Features Sarcon® YR-a is originally developed very high thermal conductive silicone rubber. Has a thermal conductivity (2.2 W/m ・ K) and excellent electrical insulation properties. The product material, silicone rubber, provide a stable properties under the
- Applied Thickness / Gap Fill: 0.01181103 to 0.033464585 inch
- Use Temperature: -76 to 356 F
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Thermal Compound / Interface (Thermally Conductive)
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper
- Use Temperature: 221 to 500 F
- Thermal Conductivity: 1.03844088 to 1.38458784 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 to 51 µin/in-F
- Tensile Strength (Break): 2,000 to 2,700 psi
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Portage Electric Products, Inc.
Description: break/quick make switching action. Preset calibration temperature, not adjustable in the field. Brass case provides good thermal conductivity. Case is electrically alive. Multiple insulation options are available. Standard #22 ga. Silicone rubber insulated lead wires. Other
- Cutoff Temperature: 60 to 160 C
- Cutoff Temperature Accuracy: 5 C
- Rated Voltage: 250 volts
- Rated Current: 5 amps
-
Supplier: Epoxies Etc...
Description: 20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical
- Viscosity: 150 to 17,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 1.1538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape Conformable for application over irregular surfaces Compatible with solid dielectric cable insulations Self–fusing tape Flexible over wide temperature range Scotch 2228 is a conformable self–fusing rubber electrical
-
Gaskets and Gasketing - Gasketing Foams, Silicone, Thermally Conductive Silicone -- ThermaCool TC100Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. Applications: Telecommunication Computers CD-ROM cooling Automotive electronics Electrical
- Thickness: 0.0250000135 to 0.0620079075 inch
- Operating Temperature: -112 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 619 A/B is a pourable, additioncuring RTV-2 silicone rubber that cures at roomtemperature to yield vulcanisates with high hardness and excellent heat stability (up to 230 °C, continuous heat). Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high
- Viscosity: 7,000 to 20,000 cP
- Tensile Strength (Break): 522.1326216859092 psi
- Elongation: 150 %
- Dielectric Strength: 584.2000000000012 kV/in
-
Supplier: CableOrganizer.com, Inc.
Description: Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C
-
Supplier: Master Bond, Inc.
Description: Toughened, two part epoxy Supreme 11ANHT withstands thermal cycling and is both thermally conductive and electrically insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -112 to 400 F
- Thermal Conductivity: 2.88 to 3.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 19.444444444444443 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape Conformable for application over irregular surfaces Compatible with solid dielectric cable insulations Self–fusing tape Flexible over wide temperature range Scotch 2228 is a conformable self–fusing rubber electrical
Find Suppliers by Category Top
Featured Products Top
-
An HVAC integrator designing a next-generation rooftop unit faced a common but critical trade-off: the electrical insulation layer between high-voltage busbars and nearby heat-generating components had to provide ≥9 kV breakdown strength, yet also offer low thermal resistance (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
insulation materials are exposed to sustained high temperatures, rapid thermal cycling, abrasive contact, and corrosive atmospheres, often simultaneously. These conditions place extraordinary demands on thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
insulation of the components become more demanding. Shorter e-car charging times set higher requirements for thermal management and insulation ELANTAS offers thermal interface materials for the heat flow management as overheating can reduce the lifetime (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for ELANTAS North America LLC -
Product Advantages Easy to use, non-critical one to one mix ratio by weight Low viscosity, flows evenly and smoothly Reliable thermal conductivity and electrical insulation Low shrinkage and excellent dimensional stability Resists thermal cycling, vibration and shock Well suited for moderate to large encapsulation applications (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
, or other compact power modules, SC900FG provides a practical thermal insulation solution that combines thin profile, mechanical durability, and dependable thermal performance for modern electronic designs. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
?O?) ceramic Combines heat dissipation and electrical insulation in one component High dielectric strength and stable insulating performance Good thermal conductivity for efficient heat transfer Excellent resistance to high temperature and thermal aging (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
SARCON's versatility in thermal management applications is doubly enhanced by way of the variety of end-use configurations possible, and the many standard material formulations available in each. The silicone rubber-based materials offer other useful elements such as electrical insulation (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
INNOVACERA provides aluminum nitride ceramic components for high speed optical modules,helping address these thermal-management challenges through high thermal conductivity,electrical insulation,and precision ceramic manufacturing. Aluminum nitride ceramic combines high (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
Silicone rubber laminate insulation materials have a long history of successful service in diesel-electric locomotive traction motors dating back to the 1950's. Silicone rubber is an excellent material choice for this application because of its outstanding thermal stability, good electrical
-
Dielectric Materials for Use in Radomes
efficient manner with which to build self-supporting radome panels that are hydrophobic, antimicrobial, and can be formed into 2- and 3-layer sandwich panels for desired thermal insulation without the need for positive pressure. These panels are also designed for easy optimization of antenna performance
More Information Top
-
New Silicone Rubber Insulation System for Turbine Generators
The results of the girth crack test on the nonrein- The thermal endurance test was used to complement forced and the Mycone reinforced composite silicone the simulated service test and afford data on the thermal rubber insulation systems again demonstrated the capabilities …
-
Calorimetry, Excess Heat, and Faraday Efficiency in Ni-H2O Electrolytic Cells
The calorimeters were of the heat loss type and consisted primarily of two concentric copper cups with a silicone rubber ther- mal insulation layer between the cups.
-
Research of pulse signal processing based on sleep-monitoring alarm system
In addition, using hydraulic rubber thermal insulation capsule without stimulating skin, the metal sensors directly contacting with the skin is cut off, and so is 50 Hz interference.
-
A novel embedded sleep-monitoring alarm equipment
In addition, using hydraulic rubber thermal insulation capsule without stimulating skin, the metal sensors directly contacting with the skin is cut off, and so is 50 Hz interference.
-
Research on the meter's pulse signal processing based on sleep-monitoring alarm system
In addition, using the hydraulic rubber thermal insulation capsule without stimulating the skin, the metal sensors directly contacting the skin is cut off, and so is 50Hz interference.
-
New Hydrogen Maser Designs
Also in Figure 2 the palladium purifier (in black silicone rubber thermal insulation ) and pirani gauge assembly may beseen, as wellas the pyrex glass source dissociator and excitation circuit.
-
raico rubber hose,China raico rubber hose Manufacturers, Suppliers - ECOL
Multiple Thermal insulation rubber hose .
-
rubber hose,China rubber hose Manufacturers, Suppliers - ECOL
Multiple Thermal insulation rubber hose .
-
Analytical study of a microfludic DNA amplification chip using water cooling effect
A thermal insulation rubber is attached to the bottom and the sidewall of the aluminum block to prevent heat loss.
-
Thermal and mechanical characteristics of cork filled insulation for aerospace applications
… fibres with excellent heat insulating and flame resistant characteristics and has been tried as a replacement for asbestos fibre in high temperature applications.10 Similarly, aramid fibres (kevlar and twaron) are often used to reinforce thermal insulating rubber matrix because of their …
Indicates content that may require registration and/or purchase.