Products/Services for Rubber VCR Drive Belts
-
V-Belts and V-Ribbed Belts - (373 companies)Last revised: February 5, 2025 V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations... -
Flat Belts - (242 companies)...consist of several plies or layers that are made of cotton or synthetic fiber, with or without rubber impregnation. The number of plies determines the belt thickness that will help determine the minimum pulley diameter for the drive. Fabric cord belts... -
Round Belts and O-ring Belts - (75 companies)...are also called endless drive belts or endless round belts. Round belts are solid or hollow lengths of cylindrical material. They maintain contact with belt pulleys using friction and must be stretched or elongated to operate. Round and o-ring belts... -
Conveyor Belts - (493 companies)...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts... -
Timing Belts (metric) - (233 companies)...timing belts, a timing pulley transmits force to the belt via evenly-spaced grooves that mate with the teeth in the belt. These same grooves and teeth prevent belt slippage. Synchronous belt drives are highly-efficient devices. Synchronous belts come... -
Round Belt Pulleys - (58 companies)...or to apply/transmit power. The round belt pulley accommodates a belt, cable, or rope in a groove around the circumference of the device to guide the drive element. Round belt pulleys are very efficient (approx. 95%), they can produce a mechanical advantage...
-
Timing Belts (inch) - (236 companies)...belts, a timing pulley transmits force to the belt via evenly-spaced grooves that mate with the teeth in the belt. These same grooves and teeth prevent belt slippage. Synchronous belt drives are highly-efficient devices. Synchronous belts come in a wide...
-
Belt and Chain Tensioners - (92 companies)...drives consist of flat leather, rubber, or fabric belts running on cylindrical pulleys, or belts with a V-shaped cross section running on grooved pulleys. V-belts require less tension than flat belts because their greater surface area creates more...
-
V-Belt Pulleys - (217 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
-
Flat Belt Pulleys - (103 companies)...not necessarily require grooved flat belt pulleys. A flat pulley idler can also be used for the back side of a conventional V-belt. Flat belt drive pulleys apply motive power to the belt. Features. Flat belt pulleys and flat belt idler pulleys can...
Product News
-
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Custom Machine & Tool Co., Inc.
Pulley & Belt Drive Design Guide Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT 's Concentric Maxi Torque bushing system. Get your Guide here (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives Stock Drive Products/Sterling Instrument (SDP/SI) is a leading manufacturer of synchronous drive components for small power transmission and motion control applications. Established in 1950, SDP/SI has been supplying the world with timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard timing belts on-the-shelf, but has the capability to cut custom widths... (read more)Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
jbj Techniques Limited
Belt Drive? Check Pump and Motor Shaft Loads Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not describe. Belt tension introduces a radial load, acting sideways on the shaft. Depending on the installation, axial loads acting along the shaft also need consideration. These external forces must be accounted for when selecting the pump or motor and its shaft support... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Stock Drive Products & Sterling Instrument - SDP/SI
SDP/SI HTD® Belt Drive Components US Manufacturer of Power Transmission and Motion Control Products since 1950. Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD (R) timing belt pulleys are available in aluminum, nylon, and polycarbonate constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD (R) pulley stock manufactured from aluminum or carbon steel... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts. Wrapped v belts,. Raw edge v belts. Agricultural v belts... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our engineers have extensive experience in assisting with part selection, modifications or custom design. SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Rubber Buffer,Rubber Feet,Rubber Mounting to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: Our rubber buffers and vibration isolators are widely... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Atlantic Rubber Company, Inc.
Find Perfect Rubber Materials Now quality control. Here are some of the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard. SILICONE - S70 Compatible... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
New Portable Video Cassette Recorder
In this VCR a feather-touch elec- tronic operation system is used to greatly reduce the number … The head drum containing the revolving heads is driven by the head drum motor via a rubber belt .
-
item_indices_1999.csv (item-indices-1999.zip)
… 1,1,99.922,100.074,99.922 199902,440101,DOMESTIC CLEANER HOURLY RATE,2,1,100.164,100.153,100.153 199902,440102,WOMEN'S SHOE RPR HEEL- RUBBER ,2,1,100.275 … … 100.29 199902,440105, DRIVING LESSON 1 HOUR,1 … … KNIT-100G,1,1,100.425,100.221,100.425 199902,510430,MEN'S BELT ,2,1,100 … … 827 199902,640101,TV LICENCE,1,0,100,100,100 199902,640108,VHS VCR (REM CONTROL) RENTAL …
-
item_indices_2001.csv (item-indices-2001.zip)
… 1,1,98.61,97.788,98.61 200101,440101,DOMESTIC CLEANER HOURLY RATE,2,1,107.266,106.862,106.862 200101,440102,WOMEN'S SHOE RPR HEEL- RUBBER ,2,1,104.097 … … 103.069 200101,440105, DRIVING LESSON 1 HOUR,1 … … KNIT-100G,1,1,99.75,99.676,99.75 200101,510430,MEN'S BELT ,2,1,103 … … TV LICENCE,1,0,95.762,88.554,88.554 200101,640108,VHS VCR (REM CONTROL) RENTAL …
-
item_indices_1998.csv (item-indices-1998.zip)
… UPTO 1KG PACK/BOX,1,1,0,0,0 199811,440101,DOMESTIC CLEANER HOURLY RATE,2,1,103.432,103.222,103.222 199811,440102,WOMEN'S SHOE RPR HEEL- RUBBER ,2,1,106.569 … … 102.51 199811,440105, DRIVING LESSON 1 HOUR,1 … … KNIT-100G,1,1,99.22,98.891,99.22 199811,510430,MEN'S BELT ,2,1,0 … … TV LICENCE,1,0,106.536,106.536,106.536 199811,640108,VHS VCR (REM CONTROL) RENTAL …
-
item_indices_2000.csv (item-indices-2000.zip)
… 1,1,99.789,99.442,99.789 200012,440101,DOMESTIC CLEANER HOURLY RATE,2,1,105.43,105.09,105.09 200012,440102,WOMEN'S SHOE RPR HEEL- RUBBER ,2,1,103.59 … … 101.568 200012,440105, DRIVING LESSON 1 HOUR,1 … … KNIT-100G,1,1,100.954,100.97,100.954 200012,510430,MEN'S BELT ,2,1,105 … … TV LICENCE,1,0,95.762,88.554,88.554 200012,640108,VHS VCR (REM CONTROL) RENTAL …
-
Energy Resources and Systems
… Drinking cups Yarn Golf bags Roofing LP records Skis Fishing rods Anesthetics TV cabinets Salad bowls Awnings Safety glass VCR tapes Movie film Loudspeakers … … Shower curtains Curtains Detergents Rubber cement Nail polish Petroleum … … Toothbrushes Wire insulation Fan belts Heart valves Aspirin Bandages … Oil not only drives the global economy, it also controls our life style.
-
noun.dat (finlayson-gwc2014.zip)
… 001 @ 02573548 n 0000 | loose long overcoat of heavy fabric; usu belted 03227188 06 n … … the waist to the top of the thighs 03228992 06 n 02 undercoat 2 underseal 0 001 @ 03042202 n 0000 | a coating of a tar or rubber -based material on the … … a single-wheeled vehicle driven by pedals 03229267 06 … … n 0000 | a cassette for videotape 03238320 06 n 02 videocassette_recorder 0 VCR 0 001 @ …
-
Duckbill
The vehicle is driven by variable speed, reversible rubber tracks and/or 4 in wheels, and carries a rotating, tilting colour camera module which can view forwards, or tilt to closely inspect the pipe walls. … a small control console, which provides signals to the colour TV monitor and VCR (if fitted); a … Drive: 4 sets of power driven belts .
-
Couette flows of a granular monolayer: An experimental study
In order to increase the friction between the particles and the rotating walls of the shearing cell, the inner and outer walls are roughened by attaching toothed rubber belting . … of gears and pulleys, and two timing belts enable a single motor to drive the inner and … A VCR with single frame advance feature is used in conjunction with a PC based true color …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… biomass_N|1 prune_N|1 anthrax_N|1 daughter_cell_N|1 identical_J|4 sperm_cell_N|1 mother_cell_N|1 corolla_N|2 kansas_N|1 kansa_N|1 kernel_N|2 oak_N|8 acorn_N|2 rubber _tree_N|2 fragrant_J|3 stinkhorn_N|1 … … pull_off_V|1 dunkirk_N|1 exigency_N|1 realize_V|12 critical_point_N|2 alert_V|2 desynchronization_N|1 eeg_N|1 fever_pitch_N|1 calm_V|2 inflammation_N|3 testosterone_N|1 sex_ drive _N|1 asphyxiation_N|2 jogging_N|2 … … good_old_days_N|2 nag_V|1 reminisce_V|1 anniversary_N|2 auschwitz_N|1 concentration_camp_N|1 dead_N|2 jilt_N|1 desert_V|5 walk_out_V|6 chairman_of_the_board_N|3 typo_N|2 conveyor_ belt _N|1 elide_V|1 new_englander_N|1 … … mediate_V|4 renegociate_V|2 war_V|3 negociate_V|4 alone_J|2 leave_of_absence_N|1 rope_in_V|1 palaver_V|1 elocute_V|1 convinced_J|3 propaganda_N|5 brainwash_V|2 dissuade_V|1 vcr _N|2 sofa_N|17 forge_V|7 …
Indicates content that may require registration and/or purchase.