-
Supplier: Neousys Technology Inc.
Description: slots to accommodate up to 4 PCI cards for general industrial automation and test & measurement applications. Nuvo-4000 features the smallest foot-print for a fanless embedded computer with four expansion slots. It supports ample I/O interfaces for communication/contro l purpose, and
- Cache Memory (L1 & L2): 2000 to 6000 KB
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: Neousys Technology Inc.
Description: access your Nuvo-6000 when it's placed inside a cabinet or a rack. Neousys' proven fanless design on Nuvo-6000 presents extraordinary reliability in all circumstances. And its versatile mounting options make it fit for desktop, cabinet or a 19" rack. With similar performance and cost, better
- Cache Memory (L1 & L2): 2000 to 8000 KB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: Neousys Technology Inc.
Description: access your Nuvo-6032 when it's placed inside a cabinet or a rack. Neousys' proven fanless design on Nuvo-6032 presents extraordinary reliability in all circumstances. And its versatile mounting options make it fit for desktop, cabinet or a 19" rack. With similar performance and cost, better
- Cache Memory (L1 & L2): 2000 to 8000 KB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- RAM: 16 GB
-
-
Supplier: Neousys Technology Inc.
Description: Nuvo-6002 is the perfect replacement for your bulky rack-mount or wall-mount IPC systems. Leveraging 6th-Gen Intel® Skylake platform, It delivers the same computing power as traditional IPCs in a compact form-factor and fanless operation. Nuvo-6002 supports LGA1151 socket-type CPU
- Cache Memory (L1 & L2): 2000 to 8000 KB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: American Portwell Technology Inc.
Description: Embedded rugged fan-less system with Intel® i7/i5 based MINI-ITX board
- Operating Temperature: 23 to 113 F
- Processor: Other
- RAM: 8 GB
- Type: Desktop / Tower, Other
-
Supplier: Teguar Corporation
Description: The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C
- Processor: Intel®
- RAM: 8 to 32 GB
-
Supplier: Industrial PC, Inc.
Description: Intel® 1037u Dual Core CPU 6x Serial, 1x LPT Compact design When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional
- Operating Temperature: 14 to 140 F
- Processor: Intel®
- RAM: 8 GB
- Speed: 1800 MHz
-
Supplier: Industrial PC, Inc.
Description: Wireless Connectivity Dual gigabit Ethernet ports and optional WiFi/Bluetooth connectivity via Mini PCIe card. When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of
- Operating Temperature: 14 to 140 F
- Processor: Intel®
- RAM: 8 GB
- Speed: 2000 to 2420 MHz
-
Supplier: Industrial PC, Inc.
Description: port and optional WiFi/Bluetooth connectivity via Mini PCIe card. When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems designed for
- Operating Temperature: 14 to 140 F
- Processor: Intel®
- RAM: 4 GB
- Speed: 2000 MHz
-
Supplier: Industrial PC, Inc.
Description: . Windows and Linux Support Tested with Windows 7 Pro, Windows 10 Pro, and Ubuntu operating systems. When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and
- Operating Temperature: 14 to 158 F
- Processor: Intel®
- RAM: 8 GB
- Speed: 1700 MHz
-
Supplier: Teguar Corporation
Description: This fanless compact box PC comes equipped with an Intel Bay Trail Celeron J1900 2.0Ghz CPU and up to 8GB RAM. The TB-4040 is designed to be used in conjunction with HD screens and other graphically demanding and quick processing jobs. With a very small profile and an easy access design the
- Operating Temperature: 32 to 95 F
- Processor: Intel®
- RAM: 4 to 8 GB
- Speed: 2000 MHz
-
Supplier: Teguar Corporation
Description: . The TB-5545-PCIe also features four COM ports, four LAN ports, and four USB 3.0 type A ports. The 7th Gen Core i3/i5/i7 processor gives this box PC strong computing power, while the rugged steel housing with aluminum heatsink gives it the industrial strength it needs to withstand tough
- Processor: Intel®
- RAM: 4 to 32 GB
-
Supplier: Advantech
Description: Ruggedize AI Inference system based on NVIDIA® Jetson™ Xavier NX. This in-vehicle AI system is compact, IP67 rated, waterproof fanless design. It supports 4 x IEEE 802.3af compliant PoE, perfectly for AMR and AGV applications. Compact, IP67 rated, waterproof fanless
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: 17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display
- Display Size: 17 inch
- Features: Panel Mount, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: WINSYSTEMS, INC.
Description: The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor and protected by a rugged enclosure. The SYS-405D includes dual Ethernet, dual Mini
- Features: Handheld / Portable
- Operating System: Linux, Microsoft®, Other
- Operating Temperature: -40 to 185 F
- Processor: Intel®
-
Supplier: WINSYSTEMS, INC.
Description: The SYS-405Q is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405Q is based on the quad-core Intel® Atom™ E3845 processor and protected by a rugged enclosure. The SYS-405Q includes dual Ethernet, dual Mini
- Features: Handheld / Portable
- Operating System: Linux, Microsoft®, Other
- Operating Temperature: -40 to 185 F
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x
- Display Size: 15 inch
- Features: Panel Mount, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide
- Display Size: 12.1 inch
- Features: Panel Mount, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Core i7-620LE 2.0 GHz processor + Intel® QM57 chipset Configurable, providing PCI and PCIe x4 slots Rugged, -10°c to 60°c fanless operation* Built-in 9 VDC to 32 VDC wide-range DC power input Built-in 16-CH
- Operating System: Microsoft®
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- RAM: 2 GB
-
Supplier: ADLINK Technology Inc.
Description: -40°C to 70°C operability (w/industrial SODIMM & SSD) * DVI-I+DisplayPort, 6x USB 2.0, 1x USB 3.0, 3x GbE, 6x COM ports, 16x isolated DI/O, 1x SATA-III (6.0 Gb/s) ports, 2x mPCIe slots ADLINK's new Matrix MXE-1400 series of rugged quad-core fanless computers, feature the
- Operating System: Microsoft®
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- RAM: 2 GB
-
Supplier: ADLINK Technology Inc.
Description: (w/industrial SSD ADLINK’s new Matrix MXE-5400 series of rugged designed quad-core fanless computers, featuring the latest 4th generation Intel® Core™ i7-4700EQ processor (Formerly Haswell) delivers outstanding processor performance with minimum power consumption
- Operating System: Microsoft®
- Operating Temperature: -4 to 158 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel® QM67 Rugged, up to -20°c to 70°c fanless operation (w/ industrial SSD)* Intel® Active Management Technology 7.0 support Optional Wireless function
- Operating System: Microsoft®
- Operating Temperature: -4 to 158 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: WINSYSTEMS, INC.
Description: The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel® Celeron™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate resource-intensive machine learning and AI inferencing tasks and
- Features: Panel Mount, Handheld / Portable
- Operating System: Linux, Microsoft®
- Operating Temperature: -40 to 158 F
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches thick (215x 145 x 44 mm), this embedded computer packs in a wide variety of I/O ports while minimizing power
- Processor: Intel®
- RAM: 4 to 16 GB
-
Supplier: Advantech
Description: Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies temp. standard: EN 50155 TX (-40 ~ 70° C) and IEC 61373 bodymount class B Compliant with EN 50121-3-2/ EN 50121-4 EMC test standard Ruggedized connectors
- Features: Ruggedized
-
Supplier: Advantech
Description: Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant with EN 50155 Satisfy temp. standard: EN 50155 TX (-40 ~ 70° C) and IEC 61373 body mount class B including of MXM GPU module Compliant with EN 50121
- Features: Ruggedized
-
Supplier: WINSYSTEMS, INC.
Description: WINSYSTEMS’ SYS-ITX-N-6425E is an industrial embedded computer based on the Intel® Atom™ x6425E Elkhart Lake processor family. It uses less than 12 watts for fanless applications and performs reliably in industrial operating temperatures ranging from -20º to +60ºC. The
- Features: Handheld / Portable
- Operating System: Linux, Microsoft®, Other
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: Fanless Embedded Controller With Intel® NM10 Chipset Applications Multimedia Vehicle Digital Signage Features Intel® Atom? D2700 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless Operation
- Operating System: Microsoft®
- Operating Temperature: 32 to 131 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- RAM: 16 GB
-
Supplier: Computer Express L.L.C.
Description: • Wide Operating Temperature (-40 ~ 70°C) • Ultra Low Power and Fanless Design • Dual Independent Displays via Analog RGB and DVI Port • 1 x Outside Accessible CF Slot • Wide Range DC Power Input
- Processor: Intel®
-
Supplier: ELMA Electronic Inc.
Description: .7 GHz CPU with GT2 level graphics Cisco IOS Software with Cisco Mobile Ready Net IP routing CANbus support for intra-vehicular electronic systems communication Dual band Wi-Fi 802.11 a/b/g/n for maximum tranceive ranges Configurable to over 64GB SSD storage Passive conduction cooled and
- IDE Disks Capacity: 64 GB
- Processor: Intel®
- Speed: 2700 MHz
- Type: Other
-
Supplier: Smartmore Corporation Limited
Description: Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to
- Features: EMI / RFI Shielded, Integrated BluetoothTM Technology, RAID Controller
- Operating System: Linux, Microsoft®
- Processor: Intel®
- RAM: 8 GB
-
Supplier: Computer Express L.L.C.
Description: • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 2" TFT Color LCD • 224MB share memory
- Features: Touch Screen
- Processor: Intel®
-
Supplier: VarTech Systems
Description: /S Solid State SATA hard drive available PCI Expansion Option (see PCI model mechanical drawing) VarTech’s VTPC190PF Panel PC is a fan-less computer which delivers high performance, rugged computing. The benefits of a fan-less design are zero dust intake increasing
- Display Size: 19 inch
- Features: Touch Screen
- IDE Disks Capacity: 120 GB
- Operating System: Microsoft®
-
Supplier: Moxa Inc.
Description: -to-machine solutions. The UC-7402 is a rugged, compact embedded computer that is designed for industrial applications. Two key design features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication
- Operating System: Linux
- Processor: Intel®
- RAM: 0.1280 GB
- Speed: 266 MHz
Find Suppliers by Category Top
Featured Products Top
-
Advantech’s IIoT Automation Group is pleased to announce the UNO-2484G, a highly ruggedized modular computing box platform. Equipped with an Intel® Core™ i7/i5/i3 processor, eight GB of DDR4 memory and rich I/O, including four GbE, four (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
work as a front-end processor integrating all subsystems through USB, Ethernet, Serial, and CAN bus interfaces. The ITA-2231 has a rugged 2U fanless design and features an Intel 6th generation core i processor with 16GB DDR4 memory on board. It supports an easy (read more)
Browse Network Servers Datasheets for Advantech -
The ITA-2231 has a rugged 2U fanless design and features an IntelR 6th Generation Core i Processor with 16GB DDR 4 memory on board. It supports an easy-swap single/dual AC/DC redundant power unit and has three free slots available for four ITA-EM I/O expansion module choices of (read more)
Browse Supervisory Control and Data Acquisition Systems Software (SCADA) Datasheets for Advantech -
eight digital I/O for convenient connectivity and data transfers. The aluminum housing with chassis grounding protection prevents damage from electrical surges and enhances heat dissipation while the system’s rugged fanless design, wide operating temperature range (-20 (read more)
Browse Computers Datasheets for Advantech
More Information Top
-
Preview for Adlink Technology for productronica 2011 – Hall A1.339
ADLINKâs award-winning Matrix series of rugged fanless embedded computers , with industry-leading durability, cable-free internal architecture, and extended temperature functionality, are to be displayed as well.
-
Rugged Tablets In The Food Manufacturing Industry
Fanless rugged tablet computers meet that requirement with a minimum of openings where germs can hide as well as housings that can withstand industrial cleaning agents.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Features :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Stealth Computer Model LPC-395F - Nasa Tech Briefs :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.
-
Products :: NASA Tech Briefs
Stealth.com (Stealth Computer), Woodbridge, ON, Canada, has introduced the Model LPC-395F rugged , fanless mini computer with up to 500 GBs of integrated removable storage.