-
Supplier: CTI Electronics Corporation
Description: The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature joystick only requires a 1.65 inch square footprint and 7/8 inch depth for the handle, as the interface
- Number of Buttons: 1
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: CTI Electronics Corporation
Description: small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse® family;
- Number of Buttons: 2
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Device Type: Joystick
-
Supplier: CTI Electronics Corporation
Description: addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for
- Number of Buttons: 3
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Mounting: Desktop
- Applications: General Purpose, Industrial / Factory Automation, Medical
-
-
Supplier: CTI Electronics Corporation
Description: with custom length cables, or wired to your specification. These industrial computer input devices have versions for all types of computers that are port compatible (PS/2 or USB), requiring no special software drivers.
- Number of Buttons: 6
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Internal, Parallel, Serial, Sun, USB
- Applications: General Purpose
- Design: Left and Right Hand
-
Supplier: WETKEYS, LLC
Description: 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen.
- Number of Buttons: 5
- Applications: Medical
- Device Type: Standard Mouse
-
Supplier: WETKEYS, LLC
Description: 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen.
- Number of Buttons: 5
- Applications: Medical
- Device Type: Standard Mouse
-
Computer Mice and Pointing Devices - Medical Grade Washable Optical Mouse w/ Scroll Wheel -- STWM042Supplier: WETKEYS, LLC
Description: Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Available with Gold-Plated USB or PS/2 connector Ergonomic design for superior comfort and feel Plug-and-Play
- Number of Buttons: 2
- Applications: Medical
- Device Type: Standard Mouse
-
Computer Mice and Pointing Devices - SILVER SURF Wireless Optical Mouse w/ Seal Glide Scroll -- SM7WSupplier: WETKEYS, LLC
Description: 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen.
- Number of Buttons: 2
- Applications: General Purpose
- Device Type: Standard Mouse
-
Supplier: BEI Sensors
Description: Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Design: Left and Right Hand
- Features: Other
-
Description: This rugged, all metal chassis trackball offers the advantages of a large ball in a package that requires only two inches of below-panel space. Our ball suspension design provides a smooth motion in all directions and an increase in ball surface exposure for superior control. Output options are TTL
- Applications: General Purpose
- Design: Left and Right Hand
- Mounting: Panel Mount
- Interface: Serial
-
Supplier: Tripp Lite by Eaton
Description: Features Control Up to 256 Computers or Servers Advanced on-screen display (OSD) supports high-definition video up to 2048 x 1536 Compatible with USB and PS/2 keyboards and mice Switch between computers via front-panel buttons, OSD or keyboard hotkeys Auto-scan feature lets you
- Number of Users: 1
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: external USB port lets you connect a flash drive or card reader to share external data among connected computers. Features Complete Control from Anywhere Built-in IP access lets you control up to 16 computers directly from the next room, next door, or the next continent Remotely access
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: computers. The B022-U16-IP takes up just 1U of rack space and works with all major operating systems. Built-in IP access allows you to control computers via LAN, WAN or the Internet. Just log on to a Web browser using the Windows- or Java-based browser client, and navigate the
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: Eliminates need to buy separate costly monitors, keyboards and mice for each computer/server Simplifies IT Tasks Switch easily between the 8 ports via on-console buttons, on-screen display or keyboard hot key commands Auto-scan mode automatically sequences through all active ports that
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
Find Suppliers by Category Top
More Information Top
-
Stealth
The ROV control software runs on a Microsoft Windows operating system, the external ruggedised keyboard and mouse connected to the computer using integrated USB ports.
-
Sea-Wolf
The ROV control software runs on a Microsoft Windows operating system, the external ruggedised keyboard and mouse connected to the computer using integrated USB ports.
-
POS/SV-an aided inertial navigation system for submersible vehicles
The SPU is a ruggedized PC-compatible computer with a keyboard, mouse or trackball and monitor.
-
BRINGING WEATHER TO THE FRONT LINE
The base module, which weighs 6.8kg, is housed in a metal case and comprises a ruggedised 486 laptop computer with a 200MB hard drive, 8MB of RAM, mouse , floppy drive and a high resolution colour display.
-
Situation Display Console
Display: 20.1-in flat panel LCD display, RGB interface, resolution 1,280 × 1,024 pixels Pushbuttons: programmable, colour LCD pushbuttons Computer: ruggedised embedded computer Memory: PCMCIA removable memory device … QWERTY keyboard Cursor control: trackball, mouse or joystick Operating system…
-
User interface and display management design for multiple-robot command and control
It consists of a ruggedized computer , see-through video display glasses, an instrumented glove, a vibrotactile display on the forearm* , a thumb- mouse , a bone-conduction microphone, and a wireless network transceiver.
-
War Upon the Map: The Politics of Military User Innovation
…on which a paper chart could be overlaid and coordinates registered with a mouse -like pointing device .... MSS II followed in 1986, an even larger refrigerator-sized mini computer system enclosed in its own ruggedized container that needed four people to lift it and a C-130 to transport it.47 Aircrew preferred to use FPLAN and other informal…
-
GROWING RANGE OF RUGGEDIZED COMPUTERS
Codar says that its Lynx is the first ruggedized SPARC‐based notebook computer . .... of up to 360Mbytes, a 3.5in floppy‐disk drive, 82‐key keyboard with integrated mouse key, built‐in external…
-
Human Machine Interfaces (HMIs) for Data Acquisition and Instrumentation Recording Systems
A higher speed system, the DCMR-100, is based on a ruggedized version of the MTG-110 .... A SOLUTION FOR COMPUTER CONTROL As much as was possible, the specifier wanted a GUI to mimic the interface provided … reel-to-reel IRIG recorder this digital system replaced-despite the new system’s interface being a mouse and PC monitor with…
-
Encyclopedia of Cryptography and Security
Computers are very sensitive to RF attacks, because these can be propagated through their power cable, net- work interface, the wire mouse , the keyboard, input/output slots and cables, and all kinds of apertures (peripherals, buttons, ventilation, etc.). .... Machines abiding by the military “Milspec” norms, or “ ruggedised ” machines, already exist, but their power…
Indicates content that may require registration and/or purchase.