-
Supplier: Glenair, Inc.
Description: Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for use in harsh
- Number of Ports: 4 to 7 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Omnitron Systems Technology, Inc.
Description: with fiber cabling and provides full PoE+ power simultaneously to all RJ-45 ports. The RuggedNet GPoE+/Si is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Replaces the 6611G - 6612G series 10 rear gigabit Ethernet ports with 2 optional front fiber ports Standard air and rugged conduction cooled versions Fully managed via Switchware web interface, CLI or SNMP Switching Capabilities 16k entry forwarding database Automatic or controlled
- Number of Ports: 10 to 12
- Protocol / Network: Gigabit Ethernet
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The RuggedNet GPoE+/Mi is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: GE Grid Solutions
Description: Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring
- Number of Ports: 10 to 12 #
- Form Factor: Rack Mount
- Features: Ruggedized, Switch
-
Supplier: Cisco
Description: Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video Learn how Power over Ethernet reduces total cost of ownership. (2:03 min) The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation,
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized, Switch
-
Supplier: Neousys Technology Inc.
Description: EDX-104 series is world's first mobile surveillance unmanaged PoE+ switch combining IEEE 802.3at PSE/PD capability and fanless enclosure for IP protection. It offers five Gigabit Ethernet ports compliant with 802.3 (10BASE-T), 802.3u (100BASE-TX) and 802.3ab (1000BASE-T). Four of its
- Number of Ports: 5 #
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized, Switch, Wireless
-
Supplier: Moxa Inc.
Description: The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized, Switch
-
Supplier: NETGEAR Inc.
Description: Expanding Wired Connectivity for SOHO Networks The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home/offices. They are easy to use, reliable, and rugged with metal enclosures. Power-over-Ethernet (PoE) support is also
- Number of Ports: 5 to 48 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Acromag, Inc.
Description: 10/100Mbps 15 to 36V DC power supply required Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized, Switch
-
Description: First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Data Connect Enterprise, Inc.
Description: 1.4Gbps of total bandwidth, the switch can simultaneously handle full wire speed communication on each port. A dedicated uplink port enables a connection to other switches without use of a crossover cable. No programming is necessary, as the switch auto-learns network addresses. 10 to
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Cisco
Description: Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or
- Number of Ports: 10 #
- Form Factor: Board
- Features: Switch
-
Supplier: APITech
Description: TEMPEST rugged fiber switch that is based on the Siemens RUGGEDCOM RSG2100. It is a utility grade, fully managed, modular Ethernet switch, specifically designed to operate reliably in electrically harsh and climatically demanding utility substation and industrial environments.
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
- Number of Ports: 4 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
- Number of Ports: 6 #
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: unmanaged Ethernet switch series that provides a rugged and economical solution for your industrial Ethernet connections. A universal power supply range of 110/220VDC/VAC give users greater flexibility in choosing power inputs. The Ethernet switches comply with FCC, CE
- Number of Ports: 26 #
- Data Rate: 0.1 Gbps
- Network Media: Fiber Optic
- Form Factor: Rack Mount
-
Description: routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Three 40GBASE-KR4 Ethernet ports Ten 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports Four 1000BASE-T Ethernet ports One front panel optical
- Features: Ruggedized, Switch
-
Description: The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up to eight backplane 1000BASE-T
- Features: Ruggedized, Switch
-
Description: The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical
- Features: Ruggedized, Switch
-
Supplier: Advantech
Description: Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power input range: 24~110VDC Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Volktek Corporation
Description: features of an industrial managed switch. Engineered with hardened components and enclosed in a rugged case, the switch can operate in wide temperatures from -40°C to 75°C and has excellent tolerance capability to high vibration and shock. IEN-9648M is a Layer 2+ switch that
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 16-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 8 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet Switch:
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 12 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Rugged Information Technology
Description: size. Data to and from the SSD is accommodated through four Gigabit (GbE) ports or up to 24 GbE ports via a Gigabit Ethernet Fabric Switch. The MDSU is controlled by a Core 2 Duo Pentium Processor with four Gigabytes of SDRAM through the CPCI bus. The MDSU works on the ground in rugged
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Mounting / Configuration: Rack Mount
-
Supplier: Automation24, Inc.
Description: Unmanaged Industrial Ethernet Switch SCALANCE XB005 - 6GK50050BA001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50050BA001AB2 Ethernet Switch is able to provide the rugged durability required in industrial
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Automation24, Inc.
Description: Unmanaged Industrial Ethernet Switch SCALANCE XB008 - 6GK50080BA101AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50080BA101AB2 Ethernet Switch is able to provide the rugged durability required in industrial
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Automation24, Inc.
Description: Unmanaged Industrial Ethernet Switch SCALANCE XB004 - 6GK50041BD001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50041BD001AB2 Ethernet Switch is able to provide the rugged durability required in industrial
- Number of Ports: 4 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Advantech
Description: The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling
- Features: Switches
- Technology: VPX
-
Supplier: Advantech
Description: EN50155 Managed Ethernet Switch with 12GE(4bypass), 24-110VDC 8 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Bypass ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications Uncompromising Reliability and Standards Compliance The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121 (read more)
Browse Ethernet Cables Datasheets for Advantech -
solution for expanding industrial networks, offering robustness and ease of use. Features Ruggedized Components Designed for Harsh Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP40 metal case, this Ethernet switch is (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP30 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
Switches / 3
ToughSwitch 3 - Ruggedized Ethernet Switch .
-
STD
ToughSwitch 3 - Ruggedized Ethernet Switch .
-
Switch / 24
ToughSwitch 3 - Ruggedized Ethernet Switch .
-
Switches / Ethernet
ToughSwitch 3 - Ruggedized Ethernet Switch .
-
Designing a 21st and 22nd century fibre broadband access network
The active device is envisioned as a simple, cheap and ruggedised Ethernet switch .
-
Designing a 21st and 22nd century fibre broadband access network
The active device is envisioned as a simple, cheap and ruggedised Ethernet switch .
-
Switchs / Network / Switching
ToughSwitch 2 - Ruggedized Ethernet Switch .
-
Medium voltage reinforcement techniques and role of the communication network
A ruggedized Ethernet Switch will provide the IEC61850 station bus, connecting the substation RTUs and IEDs.
-
Implementing New Generation Protective Relay Schemes based on IEC61850 Standard for Substation Communication in the Eskom 765kV Transmission Network
Each of the Diameter protection devices as well as the control LED and the JEDs in the Diameter Marshalling Kiosk will be connected to a ruggedised Ethernet switch for implementation of lEG 61850 at the bay level.
-
Formation of Digital Unit Highlights Clear Industrial IoT Leadership at GE Minds+Machines Conference
The architecture, not surprisingly, provides a blueprint for combining GE’s digital assets with Cisco’s software-defined infrastructure, including ruggedized Industrial Ethernet switches , WiFi access points, firewalls and identity service engines.
Indicates content that may require registration and/or purchase.