Products/Services for RV Slide Out Hydraulic Cylinders
-
Hydraulic Cylinders - (813 companies)The large rods reduce the effective area of the piston on the rod end resulting in smaller retraction forces. Speed - The speed is controlled by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders...Cylinder ConfigurationCylinder ActionBody Material -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Rodless Cylinders - (106 companies)...they are protected from bending, piston binding, and uneven seal wear. Rodless cylinders are used in a variety of material handling, loading, feeding, lifting, and web cutting applications. They are also used in sliding carriers, conveyors, and spraying... -
Drawer Slides - (86 companies)...by product. A full extension drawer slide is made of chromate steel with precision ball bearings. A full extension drawer slide is a telescopic full extension slide with cushioned in and out stops and positive hold-in detent. A ball bearing drawer slide... -
Air Cylinders - (643 companies)...for air cylinders include non-rotating, double end rod, telescoping, position feedback and magnetic switch. No-rotating devices have multiple rods or a key feature to prevent the plunger from rotating. With double end rods, the rod extends out of both... -
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
-
Truck Bodies - (103 companies)Truck bodies are assemblies that attach to a truck chassis for tasks such as towing, dumping, or product storage and delivery. Truck body suppliers do not manufacture the vehicle itself. Rather, they build a task-specific assembly that attaches to the chassis of the vehicle.
-
Dovetail Slides - (29 companies)...into existing linear systems as replacements for worn-out parts. Specifications. When specifying dovetail slides, there are a number of key criteria to understand so that the best available model can be acquired for the needed application...
-
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Cabinets and Casework - (796 companies)...are attached against a wall. They may include sliding glass doors or glass back with removable stops. General-purpose storage cabinets are also available with different types of doors. They may feature angled shelves and an integral or separate dust panel...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Compact Automation
Custom Ball Slide Components Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore. Cylinders feature our patented snap-cap design: a resilient... (read more)Browse Ball Slides Datasheets for Compact Automation -
Advance Lifts, Inc.
Hydraulic loading dock levelers TL-415 & TL-420 Recessed Truck Levelers. These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers is typically divided with 18 "up travel and 18 " down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale today. Special Features: All... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis and deposits them on a glass slide known as a ferrogram. Microscopic examination of the slide or patch permits characterization of the wear mode and probable sources of wear in the machine. This technique is known as analytical ferrography. It is an excellent indicator of abnormal ferrous and non-ferrous wear, however it is usually only carried out by a trained analyst. Click to learn more... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems a progressive buildup of system pressure with the user 's safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
KOFON Motion Group
RV-Class Gearbox for Robot Joints RV-Class Planetary Gearbox for Robot Joints is engineered to provide the precision, torque capacity, and durability required in demanding industrial robotics applications. Designed as a cost-effective alternative to traditional RV reducers, it delivers high positioning accuracy and load-handling capability while helping manufacturers reduce system costs. Featuring an advanced planetary gear architecture, the gearbox enables smooth motion control, excellent repeatability, and long service life... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Compact Automation
Custom Slides for Your Critical Application Compact Automation manufactures custom slides to match your critical application specifications. Features: 20mm Bore. 50mm stroke. Custom tooling plate. Heavy duty piston shaft assembly. Custom port orifices. Ideal for high speed and extreme impact load applications. Compact Automation offers durable, reliable and innovative industrial solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. With our extensive engineering capability... (read more)Browse Linear Slides and Linear Stages Datasheets for Compact Automation -
bisco industries
Heavy duty slide for medical applications. Accuride's 301 series is an overachiever with a low profile. The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment applications. Accuride. Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track... (read more)Browse Drawer Slides Datasheets for bisco industries -
Compact Automation
Guided Pneumatic Cylinders GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load. GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the gap between expensive ball bearing slides and zero load bearing non rotating cylinders. (read more)Browse Air Cylinders Datasheets for Compact Automation
-
Manufacturing Process and Equipment
… maximum external radius of the sliding shoe, Rsi is the oil pool radius of the sliding shoe. Q3 = 12 µ ln( Rv 4 ) ln( Rv 2 ) … valve plate, δ vb is the clearance between the valve plate and the cylinder , Rv1 , Rv 2 … The electromagnetic driving model and hydraulic model is built in AMESim software, the model of one piston … … essential to unite the hydraulic model and the mechanical model together and carry out a joint simulation …
-
http://dspace.mit.edu/bitstream/handle/1721.1/82827/863155378-MIT.pdf?sequence=2
Tape springs are curved surfaces rolled into a partial cylinder . A simple example is the pop- out panels on campervans and RVs that add to the amount of interior space. To deploy, the elements slide individually along the common axis such that each element extends out farther … The structure can be held in place by the actuator, such as a hydraulic piston, or can …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103006857,1,'graduate',n,2,0). s(103007077,1,'graduated_ cylinder ',n,1 … … 1,0). s(103028122,1,'hair_shirt',n,1,0). s(103028264,1,'hair_ slide ',n,1 … … 1,0). s(103093771,1,'hydrant',n,2,0). s(103093939,1,' hydraulic _brake',n,1 … … 1,0). s(103361182,2,'Ouija_board',n,1,0). s(103361357,1,' out -basket',n,1 … … 1,0). s(103543334,1,'recreational_vehicle',n,1,0). s(103543334,2,' RV ',n,1 …
-
ZIMR1804P147
… dip plating and allied fusion treatments such as soldering are difficult ,to carry out unless a particularly … … corrosi.on and pOSiSess:es certain lubrica,ting properties that are useful [n some sliding a;pplications. The punch stem is relieved, usually by rv 0·004 mm/mm .of diameter, to' minimize frictional eff·ects. … high-speed teol steel punches to' rv 2·5 while length/ diameter rarties ef betw,een 5 and 6 have heen achieved with sintered carbide punches used in the backward-extrusion stage in the 'manufacture of a hydraulic cylinder .164.165 The advantage …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103451473,1,'graduate%1:06:00::'). sk(103451711,1,'graduated_ cylinder %1:06:00 … … 00::'). sk(103476542,1,'hair_shirt%1:06:00::'). sk(103476684,1,'hair_ slide %1:06:00 … … 00::'). sk(103550916,1,'hydrant%1:06:00::'). sk(103551084,1,' hydraulic _brake%1:06:00 … … 00::'). sk(103858662,2,'ouija_board%1:06:00::'). sk(103858837,1,' out -basket%1:06:00 … … 00::'). sk(104065272,1,'recreational_vehicle%1:06:00::'). sk(104065272,2,' rv %1:06:00 …
-
Design Tools for Prediction of Valve Recession and Solving Valve/Seat Failure Problems
… to solve problems unique to one cylinder or common to several/all of the cylinders in a head. … based on the fundamental mechanisms of wear determined during bench test work carried out to establish the … Existing models for the mechanisms of wear observed (impact and sliding ) were combined to produce the final … … good approximation of valve recession for both engine tests and tests run on the hydraulic loading apparatus. … recession (m) R.T. room temperature (°) Ri initial seat insert radius (m) Rv valve head radius …
-
Experience in pouring steel from double-stopper ladles with remote control of the stoppers
Working cylinders installed on the stopper mechanisms. RV Electrical control circuit for the hydraulic in- stallas … both stoppers at a speed selected before hand it becomes possible to carry out pouring during the … … 2, 3 and 4, type KMP-2, are mounted on the appro- priate slide valves on the …
-
Long Length Contaminated Equipment Retrieval System Receiver Trailer and Transport Trailer Operations and Maintenance Manual
This system consists of an RV style camera located at the rear of the trailer, and a … … has an on-board 20KW Diesel Generator to supply AC power for the hydraulic power supply in … The generator will power one elevation jack at a time or both front and rear slide motors. Remotely operated hydraulic cylinders are used to ensure a controlled lowering of the LLCE. … restrain a rewelded container, a new shorter set of chains must be taken out of storage and …
-
Control performance of an electrorheological valve based vehicle anti-lock brake system,
considering the braking force distribution
However, in many vehicles such as recreational vehicles ( RV ), sports utility vehicles (SUV) and minivans the braking … Hydraulic Booster . Hydraulic Modulator Master Cylinder . A sliding mode controller is designed in order to achieve the desired slip rate for the rear … Flow out .
Indicates content that may require registration and/or purchase.