-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries.
- Forging Process: Cold Forging / Heading
- Features: East Asia / Pacific Only
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: We supply customized metal forgings per your prints with focuses on Forgings, Heat Treatment, Surface Cleaning, Machining and Sub Contracting activities as per the customer requirement. We've been serving dozens of offshore customers in Europe and U.S.A for about 20 years with products
-
Supplier: Accuris
Description: COPPER-NICKEL ALLOY FORGINGS AND FORGING STOCK
-
-
Supplier: Accuris
Description: Steel, Corrosion-Resistant, Bars, Wire, Forgings, and Forging Stock 15.5Cr - 1.8Mo - 0.20N (0.37 - 0.45C) Electroslag Remelted
-
Supplier: Accuris
Description: Steel, Bars, Forgings, and Tubing 1.45Cr (0.93 - 1.05C) (SAE 52100) For Bearing Applications
-
Supplier: Accuris
Description: STEEL FORGINGS
-
Supplier: SAE International
Description: This specification covers the requirements for identification of forgings, including die forgings, hand forgings, and rolled rings.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers aluminum alloy die forgings and hand forgings.
-
Supplier: Houghton International, Inc.
Description: Thermex™ 432-C is a synthetic water-based hot forging compound that is free of oils, pigments and graphite. This new-generation forging compound offers superior performance compared to older synthetics. Thermex 432-C may be diluted with water and sprayed or applied in a wide variety of
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Specialty
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries.
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Type: Ferrous / Iron Based
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging,
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Type: Ferrous / Iron Based
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries.
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Type: Ferrous / Iron Based
-
Supplier: Inductotherm Group
Description: Induction bar heating systems for forging allow modern day forge shops to quickly heat up continuous bar media ensuring uniform temperature and unmatched efficiency. The Inductoforge® Modular Bar Heating System is flexible and allows the forge shop to assemble an induction system that exactly
- Heater Type: Induction Heater
- Features: Other
-
Supplier: Inductotherm Group
Description: Induction billet heating systems for forging allow modern day forge shops to quickly heat up material ensuring uniform temperature and unmatched efficiency. The Inductoforge® modular billet heating system is a revolutionary product for the forging industry. The flexible modular design
- Heating Capacity: 300 to 5.4 kW
- Output Power: 300 to 5.4 kW
- Output Frequency: 0.5 to 6,000 kHz
- Heater Type: Induction Heater
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy. 1.2 Where strength at temperature is
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are covered: Copper Alloy Nominal Composition, % UNS No. Beryllium Cobalt Nickel C17500 0.59 2.6 C17510 0.40 1.8 1.2 The values stated in inch-pound units are the
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-beryllium alloy (UNS nos. C17000 and C17200) forgings and extrusions. The material of manufacture shall be cast or wrought billet of C17000 or C17200 of such purity and soundness as to be suitable for processing into the products
-
Supplier: CSA Group
Description: ISO 15461:2018 gives guidelines for the simplification and harmonization of the specifications for mechanical testing of open die and closed die forgings in International Standards and other technical delivery conditions for forgings of steel. ISO 15461:2018 a) offers various options
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Matson can supply custom forging parts made from various materials including steel, stainless steel and gunmetal. With extensive knowledge in hot forging and cold forging, we are enabled to determine the process used to create your forgings that achieve the best result.
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 1.75 inch
- Overall Length: 34.37 inch
- ID: 0 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Rotek, Inc.
Description: Rotek is the North American manufacturing leader of seamless forged rings. Rotek manufactures seamless forged rings, with diameters ranging from 20 to 240 inches and unit weights from 180 to 35,000 pounds, in various design types and qualities. •Structural steels, heat-treated steels • High alloyed
- Material: Alloy Steel, Aluminum, Copper Base, Stainless Steel, Steel
- Secondary Operations: Heat Treating / Stress Relieving, Machining
- Features: Midwest US Only, North America, Other, United States Only
- Forging Process: Seamless Rolled Ring
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 3 inch
- Overall Length: 27.75 inch
- ID: 1.5 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Washington Alloy Co.
Description: work, tanks, truck bodies, farm implements, pipes, steel castings or forgings, shaft build-ups and general shop fabrications.
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Cooling Block Item No.: TY-C01 Material: C1100 Size: L102.0*W70.0*H9.5 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Overall Width / OD: 2.755907 inch
- Overall Length: 4.0157502 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type, Other, Specialty / Other Alloy
-
Supplier: Evident Scientific
Description: Applications: Straight beam flaw detection and thickness gaging Detection and sizing of delaminations Material characterization and sound velocity measurements Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide variety of other metallic and non-metallic components
- Transducer Style: Contact Transducer
- Application: General Purpose
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 4 inch
- Overall Length: 22.75 inch
- ID: 2 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: LeBlond Ltd.
Description: Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's mandrels are
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Welding Copper Cooling Block Item No.: TY-C07 Material: C1100 Size: L122.0*W89.0*H11.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom
- Overall Width / OD: 3.5039389 inch
- Overall Length: 4.8031522 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type, Other, Specialty / Other Alloy
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for higher strength piping, castings and forgings. The coating is specially formulated to resist moisture pick-up under conditions of high heat and humidity. Electrode offers resistance to moisture
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Cole's Machine, Inc.
Description: Cole's Machine, Inc. can provide your company with a complete solution to your automation and tooling needs. For 40 years Cole's has provided quality services and value to a wide range of customers in the automotive, medical and general industrial businesses.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Electrode EDM, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Welding
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical applications include
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
Supplier: Everlube Products
Description: Lube-Lok S22-TG is a low energy cure, low VOC graphite based solid film lubricant with an inorganic binder system. This forging lubricant was specially developed for superplastic titanium, aluminum,and magnesium forming applications. Lube-Lok S22-TG helps to save energy and reduce tooling
- Operating / Use Temperature: -100 to 1,200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.018521 specific gravity
- Features: Aerosol / Spray
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
Find Suppliers by Category Top
Featured Products Top
-
A client needed to heat magnetic steel pins (spokes) for forging on a rim without heat treating and weakening the rim. They had been using a torch for this heating application and it took 20 seconds per pin. THE LAB at Ambrell determined that an EASYHEAT 10 kW, 150-400 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
about our bar processing capabilities. We have expanded to enhance product availability. Typical Inventory: RB, Flat Bar, Hex Bar, Square Bar, Loose Coil, Wire Reel, Sheet, Plate, Hot Band, Fastener, Billet, Ingot, Custom Forging (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
: Copper pin-fin liquid cold plate • Material: T2 copper / C11000 copper • Cooling method: Liquid cooling • Pin-fin process: Precision cold forging • Secondary process: CNC machining (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Forging with induction is ideal for your heating process, combining the precision, control, economics and safety inherent in the technology. With induction, you can focus heating on just the portion of the material that needs to be forged and efficiently bring it to the malleable temperature (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
Cast Iron Chain (C Series) (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
analysis in forging and other processes where a single imager must capture a broad range of temperatures. Its versatility makes it an ideal choice for engineers and operators seeking reliable performance in high-temperature environments. The (read more)
Browse Thermal Imagers Datasheets for LAND -
. Many metals are in the 6%-45% elongation range. Ceramics will be 0-1% typically, while plastics and rubbers could have greater than 100% elongation values. Alloys Alloys are designed for manufacturability and application. Billet alloys are slightly (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
implementation. Full process chain coverage, complete material matrix. We master core processes such as sheet metal welding, precision machining (turning, milling, drilling), casting and forging, injection molding (plastic and rubber), bearing (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Dual metal crankshaft for heavy‐duty engines by cast‐joining of DCI and forged steel
The selected engine is 1500 horsepower V8 two-stroke diesel engine with a turbocharger, widely used in locomotives, offshore drillings and stationary power generations.2 The reference monometallic crankshaft (see Fig. 1) is purely made of S45C forged steel known to be…
-
Sell Industrial High Pressure Pump - DC-A Series - Tanong Precision
S45C forging crank shaf 2.
-
JPMA development awards
A forged S45C steel forged and machined part was previously employed, but the angle accuracy between the fan-shaped projections was insufficient.
-
17crnimo6 - offers from 17crnimo6 manufacturers, suppliers, exporters & wholesalers
Sell 1045/C45/ S45C /XC45 forged shaft forging .
-
Enhancement of the punch pin durability induced by the PVD coating in production process of the automotive inner pipe
A material ( S45C ) is forged into an inner pipe and then the head area (marked H in Fig. 1) of a punch pin is subjected to the severe wear.
-
Sell tool steel H13, D2, P20
• Sell forged round bar S45C , S20C,S35C .
-
Jis Astm En Exporters, Jis Astm En Selling Leads (Page 6)
Sell Forged steel C45/ S45C /1.0503/AISI 1045 .
-
JIS Exporters, JIS Selling Leads (Page 20)
Sell Forged steel C45/ S45C /1.0503/AISI 1045 .
-
Wear Mechanism of Hot Forging Die from the Viewpoint of Diffusion
Diffusion distance vs. diffusion time curves of each element into the iron matrix are shown in Fig. 1 Carbon was omitted, because carbon is also contained in forged material such as S45C .
-
Forged Steel Round Bar D2 ,DIN1.2379 ,SKD11 ,Cr12Mo1V1 from Shenyang Qilu Special Steel Co.,Ltd, China
• Forged Steel Round Bar S45C ...
Indicates content that may require registration and/or purchase.