-
Supplier: Radwell International
Description: EDGE SWITCH MAGNUM ES42 6PORT 24VDC DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASO Safety Solutions Inc.
Description: The new SENTIR edge GF series of our safety contact edges qualifies through its various benefits. Optimized material properties guarantee fast and improved switching results. Enhanced overtravel distances are also realized with the special geometric design. Numerous profile
- Actuation Force: 32.7 to 46.8 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: ASO Safety Solutions Inc.
Description: resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used. Your overall benefits Resistant against different
- Actuation Force: 7.17112 to 9.3292 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
-
Supplier: Schmersal Inc.
Description: Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous
-
Supplier: ASO Safety Solutions Inc.
Description: These represent small, lightweight profiles which switch extremely fast. The profiles are constructed according to the one chamber principle into which the contact surfaces have been extruded. Adhesive film or a special mounting on the side facilitate the installation. Your overall benefits
- Actuation Force: 14.81432 to 15.71352 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: ASO Safety Solutions Inc.
Description: benefits Invisible mounting Flexible bases Extremely fast switch contact on the side Easy, rapid self-assembly
- Actuation Force: 16.25304 to 18.27624 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: WorldWide Electric Corporation
Description: be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: Schmersal Inc.
Description: Transmitter + receiver
-
Supplier: Quarktwin Technology Ltd.
Description: SPECIAL SCS CONTACT SWITCH
-
Supplier: Radwell International
Description: SAFETY RELAY, PNOZ X SERIES, SINGLE / DUAL CHANNEL, SAFETY GATE MONITORING, E-STOP MONITORING LIMIT SWITCH MONITORING, PRESSURE SENSATIVE EDGE MONITORING, PRESSURE SENSITIVE MAT MONITORNG, 110VAC / 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schmersal Inc.
Description: 1 x connector plug M12, 8-pole without edge monitoring of the enabling pushbutton, suitable for automatic start To control positive-guided relay without downstream safety monitoring module Suitable as individual or terminal device in series-wiring of standards sensors to replace a
-
Supplier: Schmersal Inc.
Description: 1 x connector plug M12, 8-pole Actuation from side with edge monitoring of the reset pushbutton To control positive-guided relay without downstream safety monitoring module Suitable as individual or terminal device in series-wiring of standards sensors to replace a safety
-
Supplier: Automation24, Inc.
Description: The Safety mat 1602-5502 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 4 feet requires additional edge protection. See accessories. The Safety mat 1602-5502 - SENTIR
-
Supplier: Automation24, Inc.
Description: The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5501 - SENTIR
-
Supplier: Automation24, Inc.
Description: The Safety mat 1602-5500 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 2 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5500 - SENTIR
-
Supplier: Microchip Technology, Inc.
Description: Lockable Clock Configuration Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Flash with Error
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: high-side switch and 2 high-voltage wake inputs: one positive edge sensitive, one negative edge sensitive. This combination makes it possible to develop simple but powerful slave nodes in LIN bus systems. Improved slope control at the LIN driver ensures secure data communication
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: high-side switch and 2 high-voltage wake inputs: one positive edge sensitive, one negative edge sensitive. This combination makes it possible to develop simple but powerful slave nodes in LIN bus systems. Improved slope control at the LIN driver ensures secure data communication
- Features: Other, Switching Regulator
-
Supplier: Allied Electronics, Inc.
Description: Controllers provide fail-safe monitoring and safe voltage interface for Tapeswitch safety sensors, i.e. mats and edges. Remote reset is standard; automatic reset is available. UL Listed. CSA Approved. CE Certified.
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides a wide range of high quality, versatile panel mounted switches and indicators. These industry leading products include our compact emergency stop switches for safety functions, tamper-proof piezo switches with haptic feedback, and key switches for ultimate security.
- Maximum Current Rating: 2 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: 131 F
-
Supplier: Econo Lift Limited
Description: (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
- Capacity: 6,000 lbs
- Stroke: 59 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing of any surface that may be exposed to liquid chemical(s). 1.2 This test method is not designed for immersion testing conditions or material edge attack. 1.3 This test method is designed for evaluation of visual changes. In certain instances physical
-
Supplier: ASTM International
Description: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
-
Supplier: Radwell International
Description: PNEUMATIC 2-HAND, NO-TIE-DOWN SAFETY CONTROL. ERGONOMIC DESIGN WITH ROUNDED EDGES AND CORNERS WITH A 1-3/8” GUARDED BUTTON ON EACH END WITH LIGHT ACTUATION PRESSURE. WITH -EXTRA PUSH BUTTON AND ADDITIONAL OUTPUT ¼ INCH PUSH-LOCK FITTINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: preventing interference from disrupting your electronics and inflicting damage. A large clear acrylic edge lights up green to indicate protection status. Not only is it easy to see at a distance or under a desk, but it also protects the side-mounted on/off switch against accidental
- Standards: IEEE
- Features: Other
-
Supplier: Associated Pacific Machine Corp.
Description: Polypropylene cutting pad with pad shifter Stroke adjustible inboard clamping beam with 92.1" long conveyor belt Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt Allen Bradley 2 HP servo motor positioning system Inboard safety fence guard and outboard hinged safety
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.022 ohms
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.017 ohms
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, battery disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.01 ohms
- TJ: -55 to 150 C
- Features: Automotive, MOSFET, Other
-
Supplier: Harmony Enterprises, Inc.
Description: The SSHB baler gives you plenty of functionality and a broad range of baling and extracting options, along with a wide array of expansion options. The SSHB baler features a host of standard and cutting edge technology along with extreme high pressure crushing capability to extract and bale
- Operating Force: 48.1075 tons
- Applications: Cans / Bottles, Recycling
-
Supplier: Comau S.p.A.
Description: sensors to detect and localize randomly placed items, determining the most efficient way to empty the bin. This capability significantly enhances productivity, worker safety, and operational efficiency by reducing the need for manual, repetitive tasks. One of the standout features of the
- Applications: Edge Detection, Electronics or Semiconductor Inspection, Pharmaceutical Packaging, Production & Quality Control
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 10 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now
- VF: 1.5 volts
- IF: 10,000 mA
- IR: 0.0005 mA
- IFSM: 82 amps
-
Supplier: Safety Glasses USA
Description: Our first dual-lens eyewear with interchangeable lenses, this chameleon lets you adapt instantly to any light condition. When the sun fades or flares, switch to a new set of optional lenses and change your entire point of view. Or just enjoy the freedom to customize your look instantly.
-
Supplier: Safety Glasses USA
Description: Our first dual-lens eyewear with interchangeable lenses, this chameleon lets you adapt instantly to any light condition. When the sun fades or flares, switch to a new set of optional lenses and change your entire point of view. Or just enjoy the freedom to customize your look instantly.
Find Suppliers by Category Top
Featured Products Top
-
Schmersal presents the Series SE Optical Safety Edge, designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment. A transmitter and receiver pair passes an infra-red beam through a highly reflective rubber profile (read more)
Browse Pressure Sensitive Safety Edges and Safety Bumpers Datasheets for Schmersal Inc. -
ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more)
Browse Datasheets for Automationdirect.com -
drive over the safety mats. The aluminum trim extends each edge by 62mm beyond the active area of the mat. SMS5 The SMS 5 series features a ramp profile directly molded to the active surface of the safety mat. The ramp profile helps avoid tripping hazards and (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
. This rear mounting, combined with other design features like rounded edges and fine-polished stainless steel surface makes cleaning the switch much easier and limits areas where bacteria can grow. The BNS40S features all of the advantages of our BNS non-contact safety sensor family (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Built for Real-World Demands Where safety matters most, the TSM and FTSM delineators are engineered to perform. This includes environments like urban streets and (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Understanding Airflow Balance in Biological Safety Cabinets: Why Performance Envelopes Matter Class II biological safety cabinets (BSCs) are essential for laboratories working with biohazards (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
Understanding Airflow Balance in Biological Safety Cabinets: Why Performance Envelopes Matter Class II biological safety cabinets (BSCs) are essential for laboratories working with biohazards (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
an academic lab or a cutting-edge cGMP facility, understanding and utilizing these tools effectively can elevate safety and productivity while meeting regulatory standards. Follow us on: (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
chemical vapors. Clean Benches: Focus on product protection, offering sterile airflow to protect samples but not personnel or the environment. Biological Safety Cabinets (BSCs): Deliver comprehensive protection for personnel, products, and the (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
movable edge region, double reset, contactor control (EDM), automatic mode, re-start mode, and beam coding. Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
States > Minnesota > State > Regulations > Labor and Industry‚ Department of > [MNR 5205] 5205 - Occupational Safety and Health Standards
All overhead or sliding doors with sufficient weight or closing force to cause crushing injury to employees shall be provided with a constant pressure closing switch , safety edge , pressure relief mechanism, or three button control station meeting the specifications of Underwriters' Laboratories …
-
Electrical Switches - Electrical Supplies and Equipment - Grainger Industrial Supply
○ Safety Switch Mat and Edge Controllers(10) .
-
STI Safety Mat Controller,6 Input,100-240VAC - Safety Switch Mat and Edge Controllers - 2LCU6|MC6AC-0016 - Grainger Industrial Supply
• Safety Switch Mat and Edge Controllers .
Indicates content that may require registration and/or purchase.