Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Safety Lighting Apparatus for Mine
-
Supplier: Ecopower Inc.
Description: One of the few Edge Light LED Exit Sign Safety Lighting Retrofit Kits available today! The EDGE-10 LED Edge Light LED Exit Sign Safety Lighting Retrofit Kits saves up to 90% in Energy use, it is available as a Hard Wire installation and comes with a 10 Year Warranty The
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 1.5 to 2 watts
- Features: Bulb Included, Other
- Application: Commercial, Industrial
-
Supplier: Accuris
Description: UL Standard for Safety Track Lighting Systems
-
-
Supplier: Accuris
Description: UL Standard for Safety Flexible Lighting Products
-
Supplier: Accuris
Description: UL Standard for Safety Incandescent Lighting Fixtures
-
Supplier: Ecopower Inc.
Description: Firefly LED Exit Signs are High Quality Exit Signs and perfect as Exit Lights for Emergency Exits. Backed with a 7 - 10 Year Warranty, these high quality LED Exit signs are assured to give you a trouble free LED Exit Sign for many Years to come. The Green LED Exit Sign only uses 1 Watt and the Red
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 2.2 to 3.3 watts
- Features: Battery Powered, Bulb Included, Other
- Application: Commercial, Industrial
-
Description: IEC TS 63117:2021(E) specifies the safety requirements of lighting systems at the system level, applicable when designing a lighting system. A lighting system comprises a set of products. Safety requirements of the products are not covered in this document, but
-
Supplier: Acuity Brands, Inc.
Description: The Acuity Brands outdoor lighting portfolio provides optimal lighting solutions for virtually any and every outdoor architectural, commercial and utility application. All products from street and roadway lighting to underwater, parking garage, area, pedestrian, flood and
- Lamp Type: Incandescent, LED, Metal Halide
- Fixture Type: Landscape Lighting
- Features: Other
- Application: Outdoor
-
Description: This International Standard specifies general and safety requirements for light-emitting diode (LED) modules: - LED modules without integral control gear for operation under constant voltage, constant current or constant power; - self-ballasted LED modules for use on d.c. supplies up to 250 V
-
Supplier: CSA Group
Description: ISO/CIE 8995-3:2018 specifies the lighting requirements which will contribute to the visual needs for safety and security within outdoor work places.
-
Supplier: SAE International
Description: present the results of a field study conducted to compare different vehicle lighting systems in terms of drivers' ability to detect and identify pedestrian activity, under different amounts of illumination from fixed outdoor lighting systems. The results are compared to analytical
-
Supplier: CSA Group
Description: NEW! IEC 62031:2018 is available as IEC 62031:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62031:2018 specifies general and safety requirements for light-emitting diode (LED)
-
Supplier: SAE International
Description: This document does not dictate a specific design approach or technology, but rather it provides design consideration to assist the specification writer in establishing a fail/safe design.
-
Supplier: CSA Group
Description: IEC 62870:2015 specifies protective provisions for the operation of lamp systems powered by series circuits in aeronautical ground lighting. The protective provisions described here refer only to secondary supply systems for loads that are electrically separated from the series circuit.
-
Description: ISO 8995-3:2006 specifies the lighting requirements which will contribute to the visual needs for safety and security within outdoor work places
-
Description: IEC 60968:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of tubular fluorescent lamps with integrated means for controlling starting and stable operation (self-ballasted fluorescent lamps). This third
-
Description: governed by the type and duration of activity. This standard specifies the lighting requirements that will contribute to the visual needs for safety and security within outdoor work places. This standard has been approved by CIE and ISO.
-
Supplier: Lumascape USA, Inc.
Description: to create long lasting and reliable luminaires. Lumascape's pursuit of design excellence has resulted in a number of lighting innovations including Human Touch - low glass and product temperature, Pure Optics advanced titanium dichroic reflectors, Grip Glass slip resistant safety
- Lamp Type: LED
- Fixture Type: Landscape Lighting, Recessed Lights
-
Supplier: Holtkoetter International, Inc.
Description: A breathtaking design, world class finishes, uplighting, downlighting and reading lighting: all of these features are combined into this prestigious torchiere, our Ultimate Lighting Machine. This torchiere provides 300 Watts (5 x 60W) of halogen light. Safety is provided by our
-
Supplier: CSA Group
Description: IEC 62560:2011 specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting
-
Supplier: AirClean Systems
Description: safety controller technology. For enclosures designed to provide process protection only, the UVTect™ microprocessor controller is incorporated. Standard Features AirSafe™ automatic safety controller UVTect™ microprocessor controller Encloses equipment while retaining full operator
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: City Fire Equipment Company
Description: emergency lighting and lighting that functions in case of power outages. Emergency lights and exit signs are vital components of any emergency lighting system and come in both electrical and non-electrical models. Combo exit emergency lights serve to both identify an emergency
-
Supplier: Autonics Corporation
Description: provide reliable detection even in areas with high ambient lighting, up to 100,000 lux. The series also features various user-friendly functions including installation mode function, mutual interference prevention function, and self-diagnosis functions.
- Protection Zone: 1 m
- Application: Stationary
-
Supplier: Radwell International
Description: HOOK, SAFETY SUPPORT, UNILET, MALE, 1/2 INCH NPT, WITH SCREW, FOR USE WITH LIGHTING FIXTURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Litecontrol
Description: Luminaire for the healthcare industry, Bedlite, combines three key critical design aspects: visibility, visual appeal, and comfort for lighting the patient room. Now available with bed safety switch.
- Fixture Type: Wall Fixtures
-
Supplier: Brady Corporation
Description: Big Beam Emergency Lighting
-
Supplier: Brady Corporation
Description: Big Beam Combination Lighting
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Wall Recessed This collection of led wall recessed luminaires are ideal for directional lighting or a subtle accent. They provide safety, add atmosphere and guarantee additional style to your project.
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
- Fixture Type: Wall Fixtures
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Wall Recessed This collection of led wall recessed luminaires are ideal for directional lighting or a subtle accent. They provide safety, add atmosphere and guarantee additional style to your project.
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
- Fixture Type: Wall Fixtures
-
Supplier: BARTEC
Description: The Type EVFG LED tubular luminaire is an explosion protected item with LED lighting source. It is used to illuminate operating and storage facilities in potentially explosive areas, and may be used in Zones 1, 2 as well as 21 and 22. The luminaire may be designed with type of protection “Ex
- Light Fixture Voltage: 220 volts
- Application: Industrial
- Lamp Type: LED
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Wall Recessed Wall recessed luminaires are often applied to provide direction and guarantee safety, but the Delta Light range has much more to offer. In addition to functional or directional lighting, the collection enables you to create playful light effects and original
- Application: Commercial, Residential
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Wall Recessed Wall recessed luminaires are often applied to provide direction and guarantee safety, but the Delta Light range has much more to offer. In addition to functional or directional lighting, the collection enables you to create playful light effects and original
- Application: Commercial, Residential
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Allmark Door
Description: Communication and visibility are critical to both safety and efficiency on the loading dock. Our safety systems communicate if the loading dock is occupied or vacant reducing risk. High-efficiency lighting is available providing bright light throughout the trailer increasing
- Equipment Type: Dock Light
- Features: Other
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 11.5 volts
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
-
Supplier: CSA Group Testing and Certification Inc.
Description: Practice and Procedures for Unlabeled Electrical Equipment Evaluation) UL 508 (Standard for Safety-Industrial Control Equipment) UL 508A (Standard for Safety-Industrial Control Panels)
- Industry Served: Appliances, Building & Construction, HVAC, Plumbing and Lighting
- Capabilities: Consulting / Training, Evaluation, Field Evaluation / On-site Inspection
- Forms Inspected: Facilities / Capital Equipment, Products
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
In modern automotive design, lighting systems are not only crucial for safety but also serve as a key aesthetic element. With the widespread adoption of LED technology in vehicle lighting, thermal management has become a critical challenge. This is where thermal conductive silicone gel plays a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
LIGHTING Lighting fixtures are essential in residential, commercial, industrial & entertainment outlets. After a lighting fixture is installed, it needs to have the proper Class A (GFCI) protection in place to safeguard people around these (read more)
Browse Datasheets for Tecmark Corporation -
Wind farms require precise communication infrastructure to support the Aircraft Detection Lighting System (ADLS)—a safety-critical solution that uses radar to detect aircraft and ensure FAA-compliant obstruction lighting. To reinforce safety and improve data transmission reliability (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ensuring safety inside road tunnels requires more than surveillance devices—it demands a highly reliable network capable of operating continuously under extreme conditions. In Malaga, Spain, a tunnel infrastructure project required a robust IP network to support (read more)
Browse Network Switches Datasheets for Volktek Corporation -
rapidly. At this point, the explosion-proof vent membrane is triggered to open quickly and release the high-pressure gas inside the battery pack. This process effectively reduces internal pressure, helps prevent the battery pack from exploding, and protects both user safety and property (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
rely on accurate obstacle avoidance for safe work, and the HPS-3D LiDAR delivers this reliably. With an optimized lighting system and low-distortion infrared lens, it reaches 8 meters detection for 90%-reflectivity white targets, catching small obstacles (e.g., scattered parts (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
PEPI® thermal controls have been long-time favorites in pool, spa, hot tub and sauna products due to their unmatched reliability and safety record. With the widest line of thermal controls in the industry, PEPI® has products for lighting, motors, pumps, heaters, filters, battery and low voltage products. Details are here (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The 1050p.com LED Power Supply is a vital component designed to ensure stable and efficient operation of LED lighting systems by converting mains AC voltage into a consistent DC output tailored for LEDs. By (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
broad smart home ecosystems. Comprehensive Safety: Advanced residual-current products provide a complete safety barrier for modern structures. Intelligent Management: Smart touch panel dimmers and sensor switches optimize lighting and reduce power (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
magnetic toggles to help prevent accidental activation, reduce pilot workload and ensure that safety systems are reset properly. Systems using magnetic toggles include yaw dampers, anti-skid brakes and anti-collision lighting. OTTO's customizable T6 toggles meet AS55941 and are offered in (read more)
Browse Toggle Switches Datasheets for OTTO Controls
Conduct Research Top
-
Light It Up: Capturing Measurement Data for Lighting Design
The invention of the electric light bulb changed the world, enabling human activity to continue 24 hours a day in all ambient conditions. Today, the lighting design industry is adopting Human Centered Lighting approaches, and considering ergonomics, health and safety, aesthetics, and more
-
ROHM Automotive Lighting Solutions White Paper
Automotive technology is undergoing a major transformation. A greater number of electronic components is needed to support the advancement of sensing and safety functions required for autonomous driving technology. In the case of exterior lighting such as head and tail lamps, light source
-
Automotive Lighting Solutions
Automotive technology is undergoing a major transformation. A greater number of electronic components is needed to support the advancement of sensing and safety functions required for autonomous driving technology.
-
Accelerating Automotive Lighting & Display Testing
With technological advances, auto manufacturers are tasked with meeting ever-evolving regulations and industry standards for the safety and performance of virtually every element of a vehicle. To help designers and OEMs with R&D and production quality of critical vehicle systems, Radiant Vision
-
Engineered for Strength and Safety: Providing Fall and Impact Protection for Skylights with Expanded Metal
As new homes and businesses are constructed, skylights are a common rooftop addition. Industry experts say that skylights can lower electric lighting bills by one-third or more, and evolving building energy codes - such as the California Title 24 standard - are expected to favor, or even mandate
-
Material Solutions to Seal Out the Elements in Automotive Lighting Applications
The engineering design of any automobile is extensive. From the engine to the power train and axles and wheels. Fuel systems. Steering. Restraints and safety systems. Infotainment.
-
CO2 Special Effects Safety
If you've been to a live concert or stage play, one of the coolest effects is "smoke." A shallow pool of white smoke covering the stage creates a surreal visual experience. Smoke can also be released from above the stage where it makes lighting effects like lasers more visible to the audience.
-
Are Your Electrical Enclosure Gaskets a Safety Hazard?
From meters to fuse boxes to enclosed lighting, you're surrounded by electrical components on the job. Most of them have gaskets just inside the electrical enclosure to stop outside particles from getting into the wiring compartment. But are your current gaskets the right fit and material for your
-
LED Drivers for Automotive Applications (.pdf)
for improved esthetics, and more. In brake lamp applications, the fast turn on of LEDs pro?vides an added margin of safety to warn the driver of the car behind. LEDs can respond as much as ten times faster than traditional incandescent bulbs. In addition to this safety aspect, the color of LED lighting
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0750 - Nuclear Regulatory...
40 SAFETY LIGHT CORPORATION (Bloomsburg, Pennsylvania Site) Dockets 30-5980, 30-5982 Memorandum and Order, LBP-04-25, November 9, 2004 . . . . . . . . . . . . .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0750 - Nuclear Regulatory...
SAFETY LIGHT CORPORATION (Bloomsburg, Pennsylvania Site) Dockets 30-5980-EA, 30-5982-EA (Materials License Suspension) Order, CLI-05-7, February 22, 2005 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Nuclear Regulatory Commission issuances: June 1995. Volume 41, Number 6
SAFETY LIGHT CORPORATION, er al. (Bloomsburg Site Decommissioning and License Renewal Denials) Dockets 030-05980-ML&ML-2, 030-05982-ML&ML-2 MEMORANDUM, LBP-95-9, June 8, 1995..
-
Sustainable and Safe Nuclear Fission Energy
Safety Light water reactors, 313 anticipated transient without scram (ATWS), 336 basic mechanical design, 326 control system, 325 core catcher design, 391, 396 core melt down accidents, 390 design basis accident, 318 direct heating, 398 external events, 349 general concept, 314 hydrogen …
-
Analysis and Design of Low-Voltage Power Systems: An Engineer's Field Guide
… Project Planning 292 Exterior Lighting 296 Low-Voltage Halogen Lamps 296 Safety and Standby Lighting 298 Terms and Definitions 298 Circuits 298 Structural Types for Groups of People 299 Planning and Configuring of Emergency-Symbol and Safety Lighting 299 Power Supply 303 …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032015271033158] NURE...
Safety Light Corp. (Bloomsburg Site Decontamination), LBP-92-3A, 35 NRC 110, 111-112 (1992).
-
Remote Controlled Spotlights - Outdoor Area Fixtures - Grainger Industrial Supply
• Cone Adapter For Magnetic Safety Light (1 .
Indicates content that may require registration and/or purchase.