-
Supplier: Rego Electronics Inc.
Description: 1x1 port SATA 16 positions PCB mount sockets Features & Benefits - Available for both right angle mount and midplane mount High quality, high reliability, Customization available Target Market - Industrial Computing, Server, Storage, Point Of Sale, Digital Signage
- Number of Contacts: 16 #
- Features: Board Mount Connector, Right Angle
- Gender: Male / Plug
- Connector Type: SATA
-
Supplier: Rego Electronics Inc.
Description: 1x1 port SATA 13 positions PCB mount sockets Features & Benefits - Available for both right angle top mount and right angle bottom mount High quality, high reliability, Customization available Target Market - Industrial Computing, Server, Storage, Point Of Sale, Digital Signage
- Number of Contacts: 13 #
- Features: Board Mount Connector, Right Angle
- Gender: Female / Jack
- Connector Type: SATA
-
Supplier: TE Connectivity
Description: & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without
- Current Rating: 1.3 to 2 amps
- Number of Contacts: 31 #
- Contact Pitch: 0.7873995748042296 to 1.2699993142003705 mm
- Gender: Female / Jack
-
-
Supplier: Utmel Electronic Limited
Description: CONN HEADER SATA 7POS PCB GOLD
- Voltage Rating: 15 volts
- Current Rating: 1.5 amps
- Features: Other
- Geometry: Right Angle
-
Supplier: Rego Electronics Inc.
Description: 1x1 and 2x1 ports SATA 7 positions PCB mount sockets Features & Benefits - Available for both right angle mount and vertical mount High quality, high reliability, Customization available Target Market - Industrial Computing, Network Appliance, Point Of Sale, Digital Signage
- Number of Contacts: 7 #
- Features: Board Mount Connector, Right Angle, Straight
- Gender: Female / Jack
- Connector Type: SATA
-
Supplier: Lingto Electronic Limited
Description: CONN SATA PLUG 7POS SLD PCB
- Gender: Male / Plug
- Features: Other
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board SATA
- Number of Contacts: 36 #
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: or modify SATA drive layouts. Features & Benefits High speed design: superior signal integrity beyond 6 Gbps Utilizes field proven Hypertac contact technology Meets mechanical footprint of standard COTS SATA device connectors Optional quarter-turn locking feature available
-
Supplier: TE Connectivity
Description: Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Finish : Matte Boardlock Plating Material : Tin Boardlock Type : Fork Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Bottom
- Current Rating: 1.5 amps
- Contact Pitch: 1.2699993142003705 mm
- Number of Contacts: 16 #
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: I/O CONN, SATA, 22POS, RCPT, 8POS, PCB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SATA, RCPT, 22POS, TH; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:87678 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47018 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: CONN RCPT USB A SERIES R/A PCB
- Gender: Female / Jack
-
Supplier: ELMA Electronic Inc.
Description: PCB. Features PICMG® CompactPCI® Serial Standard (CPCI-S.0) Peripheral Slot Card (up to 8 SATA Channels Specified on a CPCI-S Backplane) Mobile Rack Accommodates 2.5-Inch SATA Drive Fast Swap via Front Panel Door Slot Option Carrier Board for a PCB Mount 2.5-Inch
- Carrier Class: Non-intelligent Carrier
- Carrier Type: PMC
-
Description: connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or optional onboard audio
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: on-board audio codec SATA One SATA port to front panel eSATA connector Five SATA ports to internal vertical SATA connectors DVI One dual-link DVI-D port to DVI connector Audio USB audio codec Audio input and output ports to front panel 3.5 mm stereo
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: also provided. Features 3U VPX Rear Transition Module (VITA 46.10) Support for X-ES' 3U VPX SBC module I/O Two Mini-HDMI connectors for dual DVI ports (optional) Up to two eSATA connectors for dual SATA ports One micro-DB-9 connector for dual serial ports One USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: SATA Two SATA ports to internal vertical SATA connectors USB One USB 2.0 port to front panel Type Mini-AB connector Three USB 2.0 ports to internal vertical Type A connectors Video One Dual-Mode DisplayPort interface to Mini DisplayPort connector
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Integrated Device Technology
Description: segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater uses pin-strap configuration, and this Evaluation
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater is I2C configured, and this Evaluation
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: CONN SATA PLUG 22POS SLD PCB
- Gender: Male / Plug
-
Supplier: J.S.T. Corporation
Description: This AS connector consists of the female connector on PCB side and the high-speed differential transmission harness used for internal connection between the PCB and the HDD corresponding to SATA standard for automobile equipment such as HDD navigation system.
- Voltage Rating: 5 to 10 volts
- Current Rating: 1.5 amps
- Connector Type: Automotive Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN SATA RCPT 22POS SLD PCB Product overview: 0876781001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed bus interface
- Number of Ports: 4
- Features: Other, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Sealevel Systems, Inc.
Description: 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0
- Capacity: 16,000 MB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Sealevel Systems, Inc.
Description: 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0
- Capacity: 16,000 MB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Xoxide
Description: deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
PDF - Buffalo Technology CloudStor CS-WX2.0/1D NAS System
SATA Connector PCB .
-
Bill of Materials - Buffalo Technology CloudStor CS-WX2.0/1D NAS System
SATA Connector PCB .
-
PDF - QNAP TS-219P II Turbo NAS System
SATA Connector PCB .
-
Bill of Materials - QNAP TS-219P II Turbo NAS System
SATA Connector PCB .
-
Bill of Materials - Acer C7 Chromebook
SATA Connector PCB - China .
-
PDF - Acer C7 Chromebook
SATA Connector PCB - China .
-
http://www.home.agilent.com/upload/cmc_upload/All/Agilent_MOI_for_SATA_PHY_TSG_and_OOB_tests.pdf?&cc=US&lc=eng
When unplugging the fixture between tests, grasp the sides of the SATA connector , not the PCB mated to the SATA connector.
-
SDM4 mini industrial SSDs from Apacer for 1U Servers
With the SATA connector on the left or right side of the PCB and with different types of casings, the SSD is available for customers' diverse choices.
-
http://www.nxp.com/documents/application_note/AN11001.pdf
Figure 6 and Figure 7 show the cross section view of the PCBs with signal path connecting from PCIe/ SATA host controller to the connector .
-
Techist - All Things Tech - Search Results
I have a WD Elements SE 750Gb external hdd - one of the newer ones that has a micro-usb connector that is mounted on the pcb , not an adapter to a sata drive.
Indicates content that may require registration and/or purchase.