Products/Services for Saturable Core Reactor Transformers

  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    ...for chokes and transformers used in fluorescent fittings. IEC 60723-4 - Inductor and transformer cores for telecommunications - part 4: sectional specification: magnetic oxide cores for transformers andchokes for power applications. References. CR4...
  •  
    Magnetic Cores - (97 companies)
    Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
  • Power Transformers-Image
    Power Transformers - (1033 companies)
    CRT) in televisions and monitors. Flyback transformers can sometimes be mistaken for specialized inductors in that, when input voltage is applied, current is stored in a magnetic core; when switched off, the secondary coil rapidly ramps up the output...
  •  
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...
  •  
    Laboratory Reactors - (142 companies)
    How to Select Laboratory Reactors. Laboratory reactors are used to grow cells and contain reactions. They are designed for small-scale experiments in fields such as kinetics and yield studies. This product area includes shake flasks, small...
  •  
    Toroidal Transformers - (246 companies)
    Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound...
  •  
    Process Reactors - (219 companies)
    How to Select Process Reactors. Process reactors are used for commercial production applications in the range of 1,000 to 1,000,000 liters. They are sometimes called industrial-scale reactors. Batch vs. Continuous Operation. Process reactors...
  •  
    Instrument Transformers - (374 companies)
    ...monitoring which requires high accuracy and minimum phase angle; Multi-ratio transformers are used in three-phase systems to measure current or voltage. Split core transformers include a hinge and locking snap that allows attachment without interrupting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire