Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Define Instruments
Description: straight to SCADA systems and PLCs. It has 16 analog inputs, 4 digital inputs and an RS485 Modbus/RTU port. Additionally, it has an Ethernet port that can be selected as Modbus TCP. Smaller with bigger cost savings Zen RTU Mini goes where other cannot. With a footprint of only
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Define Instruments
Description: The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA systems. The RIO-MOD-RTU is capable of providing 16 isolated relay outputs and 16 digital inputs. 32 indicator
- Digital I/O Channels: 16 #
- Sampling Frequency: 1 kHz
- User Interface: Computer Programmable
- Form Factor: DIN Rail
-
Supplier: GE Grid Solutions
Description: Multilin™ DGCM Field RTU The Multilin™ DGCM is a versatile Field RTU (Remote Terminal Unit) that can monitor and control a wide range of pole top, pad mount, and underground distribution assets. This compact solution is designed for easy installation on new equipment and retrofit on
- Communications: Ethernet, Serial - RS-232 / 422 / 485
-
-
Supplier: Define Instruments
Description: What it does: Enables sophisticated monitoring and control of up to 16 input signals from a variety of sources Get 16 signals into your PLC or SCADA system If you need to collate multiple signal input types and route them to your PLC or SCADA system, choose the Zen RTU. This
- Number of Analog I/O Points: 16
- Number of Digital I/O Points: 16
- Features: Isolated Inputs
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: Define Instruments
Description: What it does: Enables sophisticated monitoring and control of up to 16 temperature input signals from a variety of sources. Get 16 RTD signals into your PLC or SCADA system If you need to collate multiple temperature signals and route them to your PLC or SCADA system, choose the Zen
- Number of Analog I/O Points: 16
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: meters to be used in multiple panels; 4. WTP is from -40~85℃ with a warranty of 3 years; 5. High speed 12M back plate bus, with 64 digital quantity modules of a refreshing period at 2ms and analog quantity is 3.4ms; 6. Supports Modbus-RTU, Modbus-TCP, Profinet, Profibus - DP (DPV0), EtherCAT,
- Data Acquisition: I/O Module, Input Module, Output Module
-
Description: Distributed multi-computer master stations and distributed remote terminal units (RTUs) are introduced. Submaster RTUs used in an automated distribution system with downstream feeder RTUs is defined. Local area networks with master stations are discussed. Intelligent electronic
-
Supplier: CAS DataLoggers
Description: with live webpages that can be accessed by any Internet browser application. They accept and serve TCP and SMS commands for interactive operation in a SCADA system. Analog inputs and digital I/O are expandable by means of I/O expansion modules, plugging on a serial I/O expansion bus. The
- Number of Serial Ports: 1
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other
-
Supplier: Advantech
Description: 4-slot Distributed DA&C System for RS-485 RS-485 communication for easy installation and networking 4 slots for up to 64 points data monitoring card control in one module Supports ADAM ASCII protocol or Modbus®/RTU protocol Supports Modbus/RTU protocol with user-defined Modbus address
- Operating Temperature: 14 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Advantech
Description: 8-slot Distributed DA&C System for RS-485 RS-485 communication for easy installation and networking 8 slots for up to 128 points data monitoring card control in one module Supports ADAM ASCII protocol or Modbus®/RTU protocol Supports Modbus/RTU protocol with user-defined Modbus address
- Operating Temperature: 14 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Sifam Tinsley UK
Description: samples) • Current or voltage analog output • Communication in SCADA systems (RS485/Modbus interface RTU and ASCII)
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 0 to 600 volts
- Current Range: 0 to 5 amps
-
Supplier: RainWise, Inc.
Description: systems include: PLC’s (Programmable Logic Controller) RTU’s (Remote Telemetry Unit) SCADA (Supervisory Control and Data Acquisition) Systems DCS (Distributed Control System) BMS (Building Management System) Agricultural Irrigation Systems The AgroMET-MB is a perfect fit for bigger
- Operating Temperature: -40 to 140 F
- Spectral Sensitivity: 0 to 1,750 (µV(or A)/Wm-2)
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: L-com, Inc.
Description: The ICP-DAS 8 Channel Data Aquisition Module is a control device designed for use with the Modbus RTU. It can be remotely controlled using a protocol of commands called DCON. This device is DIN rail mountable and can survive harsh environments of -25C to 75C. As an authorized ICP-DAS
- Form Factor: Module
-
Supplier: RainWise, Inc.
Description: systems include: PLC’s (Programmable Logic Controller) RTU’s (Remote Telemetry Unit) SCADA (Supervisory Control and Data Acquisition) Systems DCS (Distributed Control System) BMS (Building Management System) Agricultural Irrigation Systems The MK-III-RTI-MB offers the desired selection
- Operating Temperature: -40 to 158 F
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: RainWise, Inc.
Description: Controller) RTU’s (Remote Telemetry Unit) SCADA (Supervisory Control and Data Acquisition) Systems DCS (Distributed Control System) BMS (Building Management System) Agricultural Irrigation Systems The MK-III-MB-US has the features of our MK-III-RTI-MB upgraded with high a precision
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor System
-
Supplier: Dataforth Corporation
Description: Dataforth Corporation's SCM5B isoLynx® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and
- Analog Input Channels: 60 #
- Digital I/O Channels: 128 #
- Resolution: 16 bits
- Accuracy: 0.03 % FS
-
Supplier: Data Connect Enterprise, Inc.
Description: without compromising the performance expected from state-of-the-art communication devices. With the rapid move toward “Intelligent” substations, where meters, relays, RTUs, SCADA systems, etc. are able to “talk” to a remote operator, communication devices such as modems are moving off
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Pem-Tech, Inc.
Description: These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: Pem-Tech, Inc.
Description: These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: OTT Hydromet
Description: need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Pem-Tech, Inc.
Description: the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's,
- Number of Channels: 6
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Data Connect Enterprise, Inc.
Description: 202 modem is ideal for industrial communication application including SCADA systems, RTUs, traffic monitor and control, and industrial and automation networks. The IG202T supports RTUs with switch selectable settings and no AT command set required. The IG202T modem is designed
- Data Rate: 0.0000012 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Kipp & Zonen, Inc.
Description: analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 4,000 nm
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Data Connect Enterprise, Inc.
Description: figure, superior interface rejection, agile frequency synthesis, digital modulation, and match filter detection, are among the many advantages to using the Data Connect SS920A. The following are applications for Data Connect SS920A SCADA (PLC’s MODBUS) Telemetry Commercial Communication GSP
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Point-to-Point, Radio Modem
- Network Media: Wireless
-
Supplier: Pem-Tech, Inc.
Description: module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.
- Number of Channels: 12
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 100 %
- Measurement Type: %LEL, Trace
-
Supplier: CAS DataLoggers
Description: The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
-
Supplier: Littelfuse, Inc.
Description: electronic motor protection and critical, user-friendly, motor monitoring.The RM2000 has membrane keypad controls which allow both monitoring and control of a 777 relay through an RS-485 network using Modbus RTU protocol. A second communication port allows monitoring and control of up to 99
-
Supplier: West Control Solutions
Description: easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software. CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface gives
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
-
Supplier: GE Grid Solutions
Description: applications and where budgets are a large consideration. Key Benefits Power quality metering with historical data logging Waveform Capture, up to 512 samples/cycle Optional 100BaseT Ethernet (Modbus/DNP or Modbus/IEC 61850) Multiple communication ports for integration with DCS and SCADA
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: ProSoft Technology, Inc.
Description: other serial devices most commonly associated with power monitoring. The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the Quantum platform. The module acts as a gateway
- Features: Other
- Port Type: RS232
Find Suppliers by Category Top
Featured Products Top
-
Experience advanced digital measurement with the AcuDew Modbus RTU dewpoint transmitter. The AcuDew Modbus RTU dewpoint transmitter combines SHAW’s proven ultra-high capacitance, aluminium oxide, dewpoint sensing technology with modern digital communication capability. Designed for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
These PFC100 G2 controllers support multiple fieldbus protocols including EtherNet/IP Adapter and Scanner, OPC UA Sever/Client, EtherCAT, MODBUS TCP/UDP, and MODBUS RTU enabling gateways between any of these interfaces. They also support MQTT protocols helping ensure seamless connection to your (read more)
Browse Fieldbus Products Datasheets for WAGO
Conduct Research Top
-
Enhanced Short Circuit Protection for SCADA/RTU Systems with Remote Reset Capabilities
Process automation projects are most often driven by bottom line results, return on investment and an appropriate value position or justification.
-
Timely Compliance to State Regulation Made Possible by Smart Wireless Solution
The site required a quick installation solution to comply with state regulatory standards. The outlet pressures of the four district regulator stations at this site needed to be monitored by the SCADA System. The existing RTU and communications were in the DAC building which was 150 feet away from
More Information Top
-
Oil and Gas Pipelines: Integrity and Safety Handbook
TABLE 2.1 SCADA Term SCADA RTU LAN Real time Controller PLC DCS HMI (MMI) I/O GUI Mbps Pop-up RAID Telco .
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
For most SCADA RTU locations, this same kind of vast arithmetic calculation can be applied to determining the cost of the sensors and actuators associated with the SCADA system.
-
Security solution for semantic SCADA optimized by ECC mixed coordinates
…we use mixed coordinates ECC cryptography , we propose in this article our (Mixed-Coordinates-ECC) algorithm for optimizing the semantic security solution based on WS-Security framework and to adapt it to embedded complex systems as SCADA RTU using semantic distributed bloc…
-
Utility Communication Networks and Services
Fig. 4.1 SCADA RTU to control platform connection alternatives .
-
Communication Networks for Smart Grids
For example, the utility may be reluctant to replace a working SCADA RTU that connects to the SCADA control system over a serial connection to avoid the cost of replacement.
-
Critical Infrastructure Protection VII
The experimental results involving a man-in-the-middle at- tack on a SCADA RTU demonstrate the utility and effectiveness of the testbed as a means for providing infrastructure operators with the current status as well as the predicted impact on key…
-
What Kind of Information Society? Governance, Virtuality, Surveillance, Sustainability, Resilience
SCADA system interacts with MV Power grid by means of SCADA RTUs (in figure 2 and inside the Power grid box of figure 4).
-
US-Korea Electric Power Generation Seminar Mission: Proceedings, Volume 1
A typical circuit provides volt, ampt watt and var values for input to a SCADA RTU via PT and CT input Ieads wlred to volt, ampere, watt and var transducers, each with associated testing devices.
-
Solutions for SCADA system communication reliability in photovoltaic power plants
The design scheme that one DSP chip integrated system controller with local SCADA RTU was adopted.
-
Implementation of DNP RTU in the electric power SCADA system
Configuration of SCADA RTU .
Indicates content that may require registration and/or purchase.