Products/Services for Schedule 40 Bi Pipe Flange

  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    ...standards. It is usually specified by two non-dimensional numbers, nominal pipe size (NPS) and schedule (SCH). Nominal bore size is the inner diameter of the flange connector. When manufacturing and ordering any type of pipe connector, it is important...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    Pipe Schedule. 5s. 5. 10s. 10. 20. 30. 40s & Std.*. 40. 60. 80s & E.H.*. 80. 100. 120. 140. 160. Dbl. E.H.*. Wall Thickness (Inches). 1/8. .405. .035. .049. .049. .068. .068. .095. .095. 1/4. .540. .049. .065. .065. .088. .088. .119. .119. 3/8...
  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...for optimization of pipe selection. Sizes. Size choices include standard nominal English sizes, metric sizes, wall thickness, and pipe schedule if applicable. English sizes are approximations of the pipe size; smaller size industrial pipe carries...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Sanitary Fittings - (112 companies)
    ...the actual dimensions (inner diameter, wall thickness) may vary from based on standard pipe sizes and pipe schedules from ANSI / ASME and API, where: ANSI - American National Standards Institute. ASME - American Society of Mechanical Engineers. API...
  •  
    Hydraulic Fittings - (303 companies)
    Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
  •  
    Gas Fittings - (97 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  •  
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Plastic Pipe - (212 companies)
    ...which plastic materials are suitable for use in hazardous environments and fire protection systems. The American National Standards Institute (ANSI) assigns pipe schedule numbers to classify wall thicknesses at different pressures. Applications...
  •  
    Flange Protectors - (18 companies)
    ...with caps, closures, grips, inserts, plugs, stoppers, and other devices for piping and tubing. Other suppliers list their products separately, and designate them as suitable for either pipe flange protection or tube flange protection. Product...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Unsteady Aerodynamics Experiment Phase VI: Wind Tunnel Test Configurations and Available Data Campaigns
    • Tower material: ASTM A106 schedule 40 (bottom) and schedule 80 (top) Type B pipe , A36 19-mm (0.75-in … … provided by manufacturer’s model; includes paint, flanges , welds and webs; does … … obtained by performing a bi -filar pendulum test on …
  • Black liquor gasification phase 2D final report
    Unless otherwise specified, 150-lb flanges will be used on Schedule 40 pipe and 300-lb flanges on Schedule 80 pipe connections. Tubing wi 11 be connected using standard compression or bi te-type fittings.
  • Nuclear Engineering Department Progress Report for May 1-September 30, 1957.
    flanges when subjected to temperature and pres- sure cycling. … planned in order to permit runs under a variety of conditions with U- Bi -Zr-Mg solution … The loops are constructed of %-in. schedule 40 alloy steel pipe , and the pump is capable of pro- ducing a flow velocity of up to about 12 ft/sec in this pipe size.
  • Retrofit of waste-to-energy facilities equipped with electrostatic precipitators. Volume I: Report
    … spray needed to achieve spray evaporation prior to wall impingement dictated the use of bi -fluid nozzles. Feed water was introduced through a !h Schedule 40 pre-heating loop to raise the water temperature from about 80°F to 170°Fat each atomizer. The air was carried through the 3-inch Schedule 40 pipe used as the main lance body. … fit through a port fabricated out of 8-inch Schedule 40 pipe with a 150 pound flange .
  • Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
    Steel welding flanges --ASTM Designation A181,Grade 1, Steel f ittings--ASTM Designation A234, Schedule 40 ,long radius welding type, except where designated on the drawings. Insulation--Insulation f o r a l l brine steel pipe , fittings, valves, and appurtenances and tank … bi .
  • Geothermal Mill Redevelopment Project in Massachusetts
    Ambient temperature range shall be 40 ºF to 150ºF. Body pressure rating and connection type (screwed or flanged ) shall conform to pipe schedule specified elsewhere. High Temperature Safety Thermostat: high temperature thermostats shall have bi -metal type sensing element with at least …
  • http://www-pub.iaea.org/MTCD/publications/PDF/TE_1470_web.pdf
    Programme A is modeled on the traditional bi -modal distribution which is based on the expectation that … More importantly, Programme A schedules 8 percent of the fourth inspection interval to be completed in year 27; an additional 17 percent by year 30; and additional 25 percent increments by years 33, 37 and 40 . … Volumetric inspection of all pressure-retaining welds (i.e. shell, head, head-to- flange , shell-to-flange … … and nozzle-to-shell welds, including at least one nozzle from each system and nominal pipe size.
  • Deep Blue No.2 Geothermal Test Well GRED II Phase II - Drilling Report
    A 6” Schedule 40 horizontal discharge line, with a 6” x 300 series gate valve (geothermal trim), upstream and downstream pressure gauges, temperature probe, 2” x 1” sampling ports, and a 6” James tube was connected to the flow ‘T’ (Figure 6 … 6" 300# RF Flange 6" Pipe BQ 2 3/16" T bi .


Product Announcements
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.