Products/Services for Schematic For Differential Thermostat
-
Thermostats - (215 companies)Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point. Thermostats regulate ambient air temperature or the air temperature of a closed system to a desired set point. They range from simple...Thermostat TypeMechanical Switch TypeFeatures
-
Thermal Switches and Thermal Protectors - (628 companies)Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems. Thermal switches and thermal protectors are thermally-actuated... -
Steam Traps - (229 companies)...space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Types of Steam Traps. Steam traps can be roughly separated into three groups of varying styles: thermostatic. mechanical. kinematic... -
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared... -
Differentials and Axles - (53 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
Fans and Blowers (industrial) - (1541 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
-
Temperature Controllers - (1193 companies)...thermometer, or other device. They monitor a temperature and output a control signal to a heating or cooling device. The most basic temperature controller, a thermostat, simply starts a device at a preset temperature and stops it when a desired temperature...
-
Snap Action Switches - (212 companies)Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
-
Pressure Switches - (758 companies)...sensorsmag. Differential pressure switches give the relative pressure between two points. If both operating pressures are the same, the measuring element cannot move and no pressure will be indicated. A differential pressure is indicated when one...
-
Pressure Gauges - (1162 companies)...of other variables such as temperature. Types of Pressure Gauges. Differential pressure is measured by reading the difference between the inputs of two or more pressure levels. The sensor must have two separate pressure ports; the higher of the two...
Product News
-
Powell Electronics, Inc.
3100 Series Hermetic Thermostats 3100 Series Hermetic Thermostats. The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or exceed critical commercial... (read more) -
Portage Electric Products, Inc.
Creep Action Thermostat with a Difference The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Finder S.p.A. con unico socio
Panel thermo-hygrostat and thermostats The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide. Wide temperature setting range. 35mm rail (EN 60715) mount (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
STEGO
Electronic thermostat DCT 010 Data sheet. Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable... (read more)Browse Thermostats Datasheets for STEGO -
ThermOmegaTech®
Thermostatic Solutions for Aerospace & Defense ThermOmegaTech (R) offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more. Click here to see examples of projects where our technology has been used. Download Aerospace, Defense, & Government Facilities Brochure. For more information about our products, check out our Products Page. (read more)Browse Control Valves Datasheets for ThermOmegaTech® -
Portage Electric Products, Inc.
Low-Cost Thermostat with Crimp Terminations The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Endress + Hauser – Sensors & Components
Silicon differential pressure sensors Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
USD50 Differential Pressure Sensor DIFFERENTIAL PRESSURE SENSOR USD50. The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They measure level, volume and mass in liquids as well as differential pressure in e.g. filters and pumps as well as in flow applications (volume and mass flow). Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Silicon differential pressure sensor. Measuring range 10mbar... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring The FEMTO HBPR series Low-Noise Balanced Photoreceivers offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced Photoreceivers work and the options avaiable: Balanced... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
ThermOmegaTech®
Self-Operating, Thermostatic Drain Valve The GURU PC® ¾" and 1 " valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze damage. A plug-in heater is available to allow for quick refilling of the water system to get the passenger car back into service as soon as possible. Benefits. Eliminates costly freeze damage in passenger... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research
thermostat or a high limit safety control? Do you need a device to open on temperature rise or close. on temperature rise? What will the operating temperature range be for your application? Each of these variables influences the materials. and components to be specified for your application. Evaluating...
-
Local Velocity and Concentration of the Single Components in Water/Oil Mixtures Monitored by Means of MRI Flow Experiments in Steady Tube Flow
Schematic of the setup for the flow experiments; 1 ± magnet SWB200 4.7 Tesla (Bruker), 2 ± PMMA tube, 3 ± thermostat (Haake), 4 ± household mixer, 5 ± storage vessel, 6 ± differential pressure meter and inductive flow meter (HBM …
-
Micronozzle Comparator for Calibration (Verification) of Critical Micronozzles
Schematic diagram of micronozzle comparator: 1) seating recesses for compared micronozzles; 2, 3) inlet and outlet collectors; 4) thermostat pool; 5) shut-off cock; 6) vacuum gauge; 7) barometer; 8) differential pressure sensor; 1+ , ..., 4+ ) inlet shut-off cocks; 1– , ..., 8– ) outlet …
-
Modern Engine Technology from A to Z
… cooling circuit resistance changes by an action such as shutting off the heater or changing the thermostatic control, the operating points are changed accordingly. Fig. C260 provides a schematic representation of the different … … and operating points, AP, for idle and rated speed … The coolant pump is usually laid out for a design point specified by the engine producer (pump differen- tial pressure or pump head and flow rate) at the … … and for a certain cooling circuit sta- tus—for example, thermostat open, heater closed.
-
The Mechanics and Physics of Modern Grain Aeration Management
Figure 7.43 Schematic of combinations for recommended, aeration possible, and aeration of no value condi- tions in using differential thermostats . The differential thermostat is set for the difference in temperature between grain and ambient air at different …
-
Energy and Environment Division annual report, 1978
INTRODUCTION An experimental test facility for solar heating and cooling has been constructed to evaluate the operation and performance of an … … commercial potential, The LBL controller was designed to be intermediate in performance between a simple differential thermostat and an on-line … A schematic of the solar controller is shown in Fig.
-
Energy Characteristics of Permeable Thermoelements
Schematic of the testing stand for permeable thermoelements. 1 – permeable thermoelement; 2 – wind tunnel, 3 – fan; 4 – housing; 5 – foam; 6 – ammeter; 7 – voltmeter; 8 – liquid thermostat ; 9 – supply unit; 10,11,12 – differential thermocouples; 13 – switch; 14 – …
-
Influence of Bubble‐Surface Contamination on Instantaneous Mass Transfer
Schematic diagram for mass flux of CO2 in a static liq- uid phase. (a) Flask; (b) two-way valve; (c) electrode probe; (d) differential amplifier circuit; (e) oscilloscope; (f) CO2 cylinder; (g) thermostat ; (h) flow meter.
-
Radiometric unit for collimators used to reproduce differential radiances and differential radiation temperatures
Fig. I. Schematic configuration of the system for the radiometric generation of normalized values of the differential radiance and the differential radiation temperature: 1. 2) plates; 3) isothermal chamber; 4) liquid thermostat ; 5) blackbody model; 6) iris diaphragm: 7) blinds; 8 …
Indicates content that may require registration and/or purchase.