Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity,
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CIS1910F is a medium resolution, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light levels. The device features an array of 5T pixels on a 6.5µm pitch with an active imaging area of
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
-
Supplier: SPIE - Education
Description: chip cost; custom designed and off-the-shelf sensors. We discuss operation principles behind popular commercial and scientific CMOS pixel architectures, and various array readout schemes. We cover backside illuminated arrays for UV, EUV and x-ray applications; high QE frontside
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13949-50U is
- Physical: Board Mount
- Features: CMOS
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at VGA resolution.
- Horizontal Resolution: 2,208 lines
- Maximum Frame Rate: 5 fps
- Vertical Resolution: 3,000 lines
- Resolution: 10 bits, 8 bits
-
Supplier: SPIE
Description: Imaging systems that employ CCD and CMOS sensors are now almost universal for certain scientific, medical, and consumer electronic purposes. This volume covers CCD and CMOS technological development, including approaches to overcoming the technology's intrinsic physical
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Teledyne FLIR IIS
Description: With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius⁾ CMOS sensors from Sony®, and ranging in resolution
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Nikon Metrology
Description: DS-Qi2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features High sensitivity and low noise The newly developed 16.25-megapixel monochrome CMOS sensor for the monochrome digital camera for
- Horizontal Resolution: 3,264 lines
- Maximum Frame Rate: 45 fps
- Shutter Speed: 0.00009999999999996 to 60 seconds
- Vertical Resolution: 4,908 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great details in
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Mirion Technologies
Description: Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers
- Horizontal Resolution: 450 lines
- Operating Temperature: 32 to 140 F
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
-
Supplier: Nikon Metrology
Description: fluorescence observation. Benefits & features High Definition Imaging Liquid crystal panel (Objective: TU Plan Fluor 10x)The DS-Fi3 is equipped with a 5.9 megapixel CMOS image sensor, which enables the capture of high-definition images of up to 2880 x 2048 pixels. With a new
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: Hamamatsu Photonics Europe
Description: qCMOS sensor, and highly accurate and repeatable micro-dispensing by adopting a 1536 ch dispensing unit capable of dispensing variable volumes. By combining optional parts, a robot-free semi-automation system can be built according to the user's purpose. FDSS is a registered trademark of
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the camera is capable of
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Technical Courses and Programs - Digital Camera and Sensor Evaluation Using Photon Transfer -- SC916Supplier: SPIE - Education
Description: Photon transfer (PT) is a popular and essential characterization standard employed in the design, operation, characterization, calibration, optimization, specification and application of digital scientific and commercial camera systems. The PT user friendly technique is based on only two
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
-
Supplier: Allied Vision Technologies GmbH
Description: with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat5e network cabling. Features include: 60 fps at 752x480 1/3" CMOS sensor with 6.0 um square pixels Gigabit Ethernet interface GigE Vision compliant
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.8110246 inch
-
Supplier: Vision Research
Description: 800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable Standard BNC and Ethernet connectors Small: 73 mm x 93 mm x 82.5 mm (H x W x D) Cost Effective and Flexible Available on the Vision Research Web Store (USA only) The
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 800 to 29,840 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and sub-sampling. The F-0131B is only available in monochrome,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.000009999999999996 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Photron
Description: The FASTCAM MH4 utilizes an 8-bit monochrome/24-bit color, 10μm pixel CMOS sensor that supplies excellent sensitivity throughout the cameras 60 to 10,000 frame per second (fps) operating range with full 512 by 512 pixel resolution available from 60 to 2,000 fps. The standard built-in
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 10,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000059999999999976 seconds
- Width / Diameter: 1.34 inch
-
Supplier: Toshiba Imaging Systems Division
Description: exceptional video performance, increased sensitivity and an ultra-small package is required. 2.1MP, progressive, 1/3" HD CMOS sensor 1920 x 1080 Digital DVI output High sensitivity and wide dynamic range Up to 900 TV lines resolution 5 User-configurable scene fi les to achieve
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: e-con Systems™ Inc
Description: e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability to capture crystal clear images and versatile applicability across industries.
- Horizontal Resolution: 2,464 lines
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 1.780709623 inch
-
Supplier: Toshiba Imaging Systems Division
Description: compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Photron
Description: resolution and 6,000 fps at 720 High Definition (HD) resolution, and with reduced resolution to 750,000 fps. A global shutter provides blur free 12-bit images with exposure times as short as 1 microsecond. The FASTCAM Multi's CMOS sensor features 10 micron square pixels that deliver
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: Photron
Description: from other high speed cameras provide, perhaps it is time you took a look at the SA2. Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their high speed imaging
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Photron
Description: Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 6,400 to 900,000 fps
- Width / Diameter: 4.724412 inch
- Height: 4.724412 inch
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
-Induced Breakdown Spectroscopy (LIBS), offering an impressive spectral resolution of 0.45 nm. Both models incorporate a reflective grating optical system coupled with a high-sensitivity CMOS sensor, achieving performance levels comparable to traditional CCDs while maintaining a compact (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
More Information Top
-
Photometric limits for digital camera systems
…enables close to 100% fill factor.14 For color imaging, the spectral sensitivity is not without attenuation and peak quantum efficiencies of about ηqe ≈ 0.5 are reported by OmniVision14 and Aptina.15 In scientific CMOS sensors , the combined sensor readout…
-
Raptor Photonics Ltd Launches A New High Performance 4.2 Megapixel Cooled Scientific CMOS Camera
The OSPREY Scientific CMOS camera, model OS4MPc-CL, features a 2kx2k Low noise Scientific CMOS sensor that stands out with its extreme sensitivity, high resolution, high speed and excellent Quantum Efficiency.
-
Optical Payloads for Space Missions
When a scientific CMOS sensor is coupled with the newly developed application‐specific integrated circuit (ASIC) readout chips [31], very compact systems will be possible that are highly scalable.
-
Products: Laser Technik Journal 1/2011
It has a unique scientific CMos sensor and is designed to deliver high perfor- mance and cost-effective imaging in a small, boardlevel format.
-
Guide, focus/alignment system for BigBOSS
However, several manufacturers also offer both commercial and scientific CMOS sensors with low dark current and large area.
-
CMOS pixel structures optimised for scientific imaging applications
The lack of CDS is a problem for scientific CMOS sensors , which require a bench mark noise performance of ~ 10 electrons, for acceptable imaging performance.
-
Image enhancement methods for turbulence mitigation and the influence of different color spaces
The test sequences used in this paper were acquired with a Raptor Photonics Osprey sCMOS RGB camera which is a high frame rate digital colour camera with a 4.2MP Scientific CMOS sensor (maximum resolution: 2048×2048 pixels, pitch: 5.5 μm) and…
-
Aqueye+: a new ultrafast single photon counter for optical high time resolution astrophysics
Our final choice fell on a Osprey sCMOS Raptor Photonics camera (the bright orange box on the image in Figure 8), featuring a 2kx2k low noise scientific CMOS sensor that stands out with its extreme sensitivity, high resolution, high speed and excellent…
-
Multi-capability color night vision HD camera for defense, surveillance, and security
In addition, at Tj=45°C it produces equivalent performance to other scientific CMOS sensors with forced cooling, thus more cost effective and robust in application.
-
Fundamental performance differences of CMOS and CCD imagers: part V
Section V discusses on-chip analog correlated double sampler (CDS) circuitry employed in our Scientific CMOS sensors .
Indicates content that may require registration and/or purchase.