-
Supplier: Autoquip Corporation
Description: Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan
- Capacity: 10,000 lbs
- Stroke: 42 inch
- Length: 144 inch
- Width: 72 inch
-
Supplier: Autoquip Corporation
Description: TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 47.25 inch
- Width: 23 inch
-
Supplier: Autoquip Corporation
Description: retail industries. PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product
- Capacity: 2,000 lbs
- Stroke: 55.5 inch
- Length: 78 inch
- Width: 48 inch
-
-
Supplier: Autoquip Corporation
Description: Compact Scissor Lifts – Premium Quality Work Station Lifts The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have
- Capacity: 2,000 lbs
- Stroke: 84 inch
- Length: 84.5 to 104 inch
- Width: 31 to 50 inch
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p.
- Capacity: 4,000 lbs
- Stroke: 72 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Superlift Material Handling Inc.
Description: there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and triple lift
- Capacity: 6,000 to 20,000 lbs
- Actuation: Hydraulic
- Features: Rotating, Tilting
- Mechanism: Scissor Lift
-
Supplier: Garage Equipment Supply
Description: When it's time to add some much needed versatility and productivity to your professional shop or home garage, your first stop should always be a Dannmar car lift. This Dannmar Cadet 6000, 6,000-lb. capable mid-rise scissor lift that's designed to fit nicely into narrower bays
- Capacity: 6,000 lbs
- Width: 39 inch
- Type: Vehicle / Service Lift
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors
- Capacity: 220 to 500 lbs
- Stroke: 18.25 to 38 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: scissor arms with a specific amount of vertical travel. Unlike other tables that simply connect one set of scissor arms to another, The Double High Max-Lift stacks one entire table on top of another. The intermediate platform frame keeps the scissor properly aligned for
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: The term double wide is exactly that. It's two scissor assemblies welded into one frame. The purpose of this is to offer wider tops that are not available with a single scissors. A standard rule is that the table top cannot be 2 feet wider than the base frame. An example of this is
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Superlift Material Handling Inc.
Description: there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and triple lift
- Capacity: 2,000 to 8,000 lbs
- Length: 44 to 46 inch
- Width: 48 inch
- Actuation: Electric Motor
-
Supplier: Advance Lifts, Inc.
Description: These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 electric actuator which is suitable for light wash down applications. Other sizes and travels are optional.
- Capacity: 300 lbs
- Stroke: 12 inch
- Length: 24 inch
- Width: 48 inch
-
Supplier: Lift Products, Inc.
Description: The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: These lifts are designed to move work objects to convenient working heights. Since there are no hydraulics, installation is simply lagging the lift in place and plugging it into an outlet.
- Capacity: 500 lbs
- Stroke: 18 inch
- Length: 24 inch
- Width: 48 inch
-
Supplier: Superlift Material Handling Inc.
Description: there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and triple lift
- Capacity: 2,000 to 4,000 lbs
- Length: 36 to 48 inch
- Width: 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Superlift Material Handling Inc.
Description: there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and triple lift
- Capacity: 1,800 to 3,800 lbs
- Length: 30 to 54 inch
- Width: 60 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical
- Capacity: 8,000 lbs
- Length: 96 inch
- Width: 96 inch
- Platform Length: 96 inch
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3,000 lbs
- Stroke: 28.75 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Electro Kinetic Technologies
Description: The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed
- Capacity: 1,000 lbs
- Stroke: 45.5 inch
- Length: 43.5 inch
- Width: 23 inch
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in treadmills, coffee grinders, electric lawn mowers, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Prince Manufacturing Corp.
Description: flange ½ NPTF ports Applications Use the CMM Series for light to medium duty applications such as grain augers and elevators, salt and sand spreaders, car wash and sweeper brushes, conveyors, winches, scissor lifts, and many others. To assure optimum motor life, run motor
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Sensata Technologies
Description: M701 is a high efficiency with low power consumption DC motor controller. Advanced MOSFET drive technology to provide constant high current output capability. It designates for versatile mobile elevated work platforms applications like scissor lifts. Features MOSFET
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 150 to 320 amps
- Operating Temperature: -40 to 75 C
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Omni Metalcraft Corp.
Description: Internal power units come standard with most Omni Scissor Lifts however a wide array of exteral power units are availible to provide continuous duty performance.
-
Description: circuits to provide closed-loop operation Soft seat load hold valves Applications: • Wheelchair lifts • Scissor lift tables • RV levelers • RV room slides • Cab tilts • Mobile sign lifts • Boat lifts • Pallet movers Technical Characteristics: • 800 W (1 HP), 12 &
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Steel Guard Safety Corp.
Description: chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor,
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 9.29 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
lift with the long dimension of the turntable. 4. If you are using a low profile powered turntable that normally has the drive motor mounted outside of the turntable, be sure that the lift has enough lowered height to allow the drive motor to hang down and if the motor is (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. About Advance Lifts Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Custom Lift (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Photos and Movies Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability. Top of load sensing with photo (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
single phase - offers from single phase manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : car lift hydraulic motor, aluminum car lift motor, Scissors lift motor , parking lift motor ] .
-
power unit - offers from power unit manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : car lift hydraulic motor, aluminum car lift motor, Scissors lift motor , parking lift motor ] .
-
three phase motor - offers from three phase motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : car lift hydraulic motor, aluminum car lift motor, Scissors lift motor , parking lift motor ] .
-
Conveying technique
Mobile lifting platforms scissor stroke tables driven With diesel engines serve both for internal container transport and for the container envelope on airfields and similar installations.
-
CR4 - Thread: C-Clamp Question
v r going to design a fixture to lift two motors using scissor lift ...... one motor is of wt 150 kg which will b lifted and turn to 90deg to fix it...... this motor consist of gearbox and rope drum...this will …
-
Material flow technique
The scissor stroke tables driven with diesel engines serve both for internal container transport and for the container envelope on airfields and similar installations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93711/98rr003_full.pdf?sequence=1
In a poloidal scan, a motor -operated scissors lift raises the PCX.
-
Experimental and Computational Studies of Unsteady Flow Features of Upwash Fountains from Twin Impinging Jets
This setup enabled the table to be moved up at a linear speed (6 (h/D)s-1, 13 (h/D)s-1 and 21 (h/D)s-1), after rapid acceleration, requiring a highly non-linear input to the motor driving the scissor lift .
-
CR4 - Thread: Squash Court Light Replacement
They don't generally motor around like a scissors lift ; rather, you put them directly below the work and go straight up.
-
Robust Engineering & DFSS: How to Maximize User Delight and Function and Minimize Cost
In this project, the best concept is the Optimized electric motor system with the scissor lift mechanism.
Indicates content that may require registration and/or purchase.