-
Supplier: Precision Polymer Engineering Ltd.
Description: Wiper seals are typically used in conjunction with other sealing elements. A wiper seals primary function is to provide a physical barrier to limit the ingress of moisture, dirt and other contaminants into the primary sealing system, preventing damage to hardware and seals.
- Seal Construction: All Rubber or Polymer
- Features: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Seal Type: Scraper, Wiper
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Pneumatic rod seals are available as lip seals and rod seal/scraper combinations for closed and open housings. Special materials provide high abrasion resistance and low friction cost-effectively. They are recommended for applications in standard cylinders, installed with
- Shaft O.D. or Seal I.D.: 0.1181103 to 3.93701 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -40 to 302 F
-
Description: The Zurcon® Scraper ASW has an additional supporting bead on the inner surface which prevents twisting of the scraper in the groove, also preventing impurities from reaching the back of the scraper. It efficiently removes dirt, dust and water while leaving the required residual
- Shaft O.D. or Seal I.D.: 0.4724412 to 7.086618 inch
- Axial Cross Section or Thickness: 0.10236226 to 0.21653555 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -31 to 212 F
-
-
Description: A double-acting scraper with a sealing and scraping lip in injection molded polyurethane, designed in such a way that it efficiently removes dirt, dust and water while leaving the required residual oil film on the rod. The inward-facing scraper lip seals even under low pressure.
- Shaft O.D. or Seal I.D.: 0.3149608 to 7.086618 inch
- Axial Cross Section or Thickness: 0.13779535 to 0.33464585 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -31 to 212 F
-
Supplier: Greene, Tweed & Co.
Description: scraper design There are several Avalon® scrapers available to meet each application™s unique challenge: 4186 Scraper: A rubber-spring energized scraper with an endless PTFE jacket (ring). The elastomeric energizer is situated on the centerline, reducing the tendency to
- Shaft O.D. or Seal I.D.: 0.498 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.79 to 13.489 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Single)
- Features: Exclusion Seal, Integral Wiper or Scraper Element, Internal / Rod Seal, Metal Cased (Double or Inner), Oil / Grease Seal, Seal is Spring-energized
-
Supplier: Greene, Tweed & Co.
Description: scraper design There are several Avalon® scrapers available to meet each application’s unique challenge: 4186 Scraper: A rubber-spring energized scraper with an endless PTFE jacket (ring). The elastomeric energizer is situated on the centerline, reducing the tendency to
- Shaft O.D. or Seal I.D.: 0.5 to 13 inch
- Seal Construction: All Rubber or Polymer
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Exclusion Seal, Internal / Rod Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A metal caged elastomer scraper (WRM/C) for easy installation in open grooves. WRM/PC comprises the same design but with a polyurethane (PU) scraper element, providing high abrasive resistance and effective scraping performance. Applications for both designs: standard hydraulic
- Shaft O.D. or Seal I.D.: 0.4724412 to 10.236226 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -22 to 230 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A single-acting Zurcon® scraper encased in a steel carrier, Zurcon® Scraper SWP gives excellent wear resistance and is easily installed into open grooves. The scraper is recommended for mobile hydraulic applications and as a rotary link pin seal.
- Shaft O.D. or Seal I.D.: 0.9842525 to 7.480319 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -31 to 212 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Accuris
Description: Window Seals and Moldings - Ice Scraper Damage Test
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B. This scraper is also available in FKM.
- Shaft O.D. or Seal I.D.: 0.2362206 to 11.023628 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -22 to 392 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Accuris
Description: Window Seals and Moldings, Ice Scraper Damage Test
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed offers a variety of scrapers and wipers to match any application challenge. From harsh media to extreme environmental conditions, Greene, Tweed provides the most reliable materials and scraper designs available for customization in any application. 2280 Scraper: A
- Shaft O.D. or Seal I.D.: 0.5 to 13 inch
- Seal Construction: All Rubber or Polymer
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Exclusion Seal, Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed offers a variety of scrapers and wipers to match any application challenge. From harsh media to extreme environmental conditions, Greene, Tweed provides the most reliable materials and scraper designs available for customization in any application. 2145 Scraper: A
- Shaft O.D. or Seal I.D.: 0.5 to 13 inch
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Exclusion Seal, Internal / Rod Seal
- Seal Construction: Metal Cased (Single)
-
Description: Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use
- Shaft O.D. or Seal I.D.: 0.3149608 to 7.8346499 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Operating Temperature: -22 to 392 F
- Gland Width: 0.070078778 to 0.33070884 inch
-
Description: The Turcon® Excluder® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring maintains
- Shaft O.D. or Seal I.D.: 0.393701 to 9.448824 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Operating Temperature: -22 to 392 F
- Gland Width: 0.070078778 to 0.33070884 inch
-
Supplier: SAE International
Description: the installed scrapers may not be compatible to these fluids. Exposure of the scraper to incompatible fluids is likely to reduce the performance of the scraper. In addition, an alternative scraper gland is also covered by this document and shown in Table 2 . It is also a
-
Supplier: Radwell International
Description: SCRAPER SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FTL Technology
Description: that a pneumatic seal system performs efficiently without leakage is the primary goal when specifying a suitable pneumatic seal system. Pneumatic seals themselves stay leak free by minimising friction and wear. This is achieved by a complex combination of material performance
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, External / Piston Seal, Hydraulic / Pneumatic Seal, Internal / Rod Seal, Oil / Grease Seal, Piston Ring
- Seal Type: Wiper
-
Supplier: FTL Technology
Description: Wiper seals or scrapers are axial seals which maintain sealing contact with the piston rod, while allowing the reciprocating motion of the rod to pass through the inner bore of the seal. Installed in the sealing configurations of pneumatic cylinders to scrape dirt,
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 14.50377 psi
- Operating Temperature: -40 to 230 F
- Features: Exclusion Seal
-
Supplier: Radwell International
Description: SEAL KIT FOR SINGLE AXIS CY1H SERIES CYLINDERS, BORE SIZE 20MM, WEAR RING A AND B, PISTON SEAL, SCRAPER, O-RINGS, GREASE. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: find the best seal for your success. Face Choose our Spring Energized Seals when you plan to have a static or dynamic face seal. Unlike other face seals, the CTG Spring energized seal can handle low speed dynamic applications without seal degradation. It is
- Shaft O.D. or Seal I.D.: 0.125 to 9.5 inch
- Operating Temperature: -400 to 550 F
- Seal Construction: All Rubber or Polymer, Unopposed
- Features: Double Acting, Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: TFC Ltd.
Description: We offer a comprehensive range of PTFE spring energised and Hydraulic Seals, which includes, Piston, Rod, Scraper, Rotary either O Ring energised or Spring Energised. Our Springs can be produced to NACE approval.
-
Supplier: VanSeal
Description: Intermediate pressure lip seal with excluder and rubber O.D.
- Shaft O.D. or Seal I.D.: 0.875 inch
- Housing Bore Diameter or Seal O.D.: 1.375 inch
- Axial Cross Section or Thickness: 0.313 inch
- Maximum Operating Pressure: 100 psi
-
Supplier: FTL Technology
Description: frictional heat buildup, material stretch, compression (squeeze), operational temperature limits, shaft and glandular machining. FTL Technology offers a wide range of specialised solutions using Rotary Seals, Shaft Seals, Radial Lip Seals, Radial Oil Seals, Mechanical
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 72.51885 psi
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Features: Oil / Grease Seal
-
Supplier: diaago
Description: surface; ideal for cell scrapers Stable base enables filling with flask standing upright Thick, durable walls Flask is printed with lot number and expiration date for easy identification and tracking Molded, interlocking T design for improved stacking on 75, 182, & 300cm2 and 250, 600 & 850mL
- Type: Volumetric Flask
-
Supplier: diaago
Description: surface; ideal for cell scrapers Stable base enables filling with flask standing upright Thick, durable walls Flask is printed with lot number and expiration date for easy identification and tracking Molded, interlocking T design for improved stacking on 75, 182, & 300cm2 and 250, 600 & 850mL
- Type: Volumetric Flask
-
Supplier: diaago
Description: surface; ideal for cell scrapers Stable base enables filling with flask standing upright Thick, durable walls Flask is printed with lot number and expiration date for easy identification and tracking Molded, interlocking T design for improved stacking on 75, 182, & 300cm2 and 250, 600 & 850mL
- Type: Volumetric Flask
-
Supplier: TPA Motion
Description: Waterproof Actuators are necessary where food or pharmaceuticals are manufactured due to the washing and or sterilization of the equipment. But machinery typically doesn't appreciate high-pressure spray or washing with caustic detergent solutions. Designers, as a result, must take added measures to
- Material: Stainless Steel
- Features: Water Resistant (Sealed), Wipers / Scrapers
-
Supplier: Radwell International
Description: TRB-DA-040-0080-0-2-1-1-1-1-BAS,PNEUMATIC CYLINDER,TIE ROD-STYLE CYLINDER, 40MM BORE X 80MM STROKE, METRIC THREADS, CUSHIONS, NO MAGNET, SINGLE ROD, MALE THREAD, PUR SEALS, PUR FIXED SCRAPER, BASIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD, Inc.
Description: Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the
- Stroke: 0.9842525 to 133.85834 inch
- Operating Pressure: 36 to 116 psi
- Bore Size: 1.0629927 to 1.574804 inch
- Operating Temperature: 41 to 140 F
-
Supplier: ASCO
Description: Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to
- Stroke or X-Axis Travel: 1 to 4 inch
- Carriage Load: 90 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
Find Suppliers by Category Top
Featured Products Top
-
MDH coil scrapers are pneumatic dust rings used around moving components such as piston rods. As the rod moves, the scraper helps remove dust and particles from its surface, limiting the entry of contaminants into the cylinder. This helps protect seals and other components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
optimum cushioning performance at all times without the need for any manual intervention – even for changes in parameters such as friction and pressure, thus reducing wear and vibration. A wide range of configuration options are available for the following: Seals (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Stabilize pressure and flow, eliminate acceleration head loss and extend diaphragm life.
(read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
At Dechengwang, we can adapt existing profiles or design custom profiles to meet your specific requirements. Our service is tailored to your needs—your seals, your application, your schedule, and your business (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
APM Hexseal has manufactured sealing products in our New Jersey facility since 1947. After over 75 years, our products are still proudly manufactured in America.
What Does Manufactured in America Mean?
Over the last few years, there has been a movement to reshore manufacturing. This brings jobs back to the United States and is more cost-effective in the long run. Companies...
(read more)
Browse Bonded Seals Datasheets for APM Hexseal Corp. -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
configured with a rubber O-ring (or a rubber element) that when squeezed, permanently seal out a wide range of contaminants from entering and damaging equipment while preventing leakage of toxins into the environment. The Difference ZAGO high-tech self-sealing fasteners (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
High-Performance Polymer Seals for Demanding Applications Selecting the right sealing material is essential for ensuring reliability, durability, and system performance in (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1352297763492/litdoc28933108_20121218105813.pdf
… are delivered: • AxiChrom foot with AxiChrom 50 column (pivot stand available as an accessory), Pivot stand with AxiChrom 70 or 100 • Bayonet tool (x2) • Centering tool (x2), one assembled onto the column • Scraper seal (x2), one assembled onto …
-
Mechanical Engineering and Materials
Consider the structure shown in Fig.1,Fig.2,Fig.3,Fig.4, the propulsion mechanism with logarithmic spiral profile shaft connection includes drive motor 1, sprocket gear 2, housing nut 3, scraper seal 4, bearing A5, intermediate shaft 6, bearing B7 …
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1348740925568/litdoc28956290_20130903234210.pdf
Wet the scraper seals with 20% ethanol.
-
Federal Register > Monday, November 19, 2001 > [66 FR 57900] Airworthiness Directives; Airbus Model A300 B2 and A300 B4; A300 B4-600, B4-600R, and F4-600R (Col...
• A300-29-0106, Revision 04, dated March 22, 2001, which describes procedures for installing a grease nipple and a scraper seal assembly and replacing the locking rod spring with a stronger spring.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1348740925568/litdoc28956289_20121211123722.pdf
Result: The adapter then moves down at 40 cm/h to a position under the priming groove expelling the air below the scraper seals as the adapter passes the groove.
-
Federal Register > Tuesday, February 12, 2002 > [67 FR 6376] Airworthiness Directives; Airbus Model A300 B2 and A300 B4; A300 B4-600, B4-600R, and F4-600R (Col...
(i) Installing a grease nipple and a scraper seal assembly and replacing the locking rod spring with a stronger spring .
-
Federal Register > Wednesday, August 23, 2000 > [65 FR 51254] Airworthiness Directives; Airbus Model A300, A310, and A300-600 Series Airplanes Equipped with Do...
These service bulletins describe procedures for modification of the RAT by installing a grease nipple and a scraper seal assembly, replacing the locking rod spring with a stronger spring, and re-identifying the RAT with a new part number.
-
Federal Register > Wednesday, October 27, 1999 > [64 FR 57796] Airworthiness Directives; Airbus Industrie Model A300, A310, and A300-600 Series Airplanes Equip...
These service bulletins describe procedures for modification of the RAT by installing a grease nipple and a scraper seal assembly, replacing the locking rod spring with a stronger spring, and re-identifying the RAT with a new part number.
-
Advances in Rolling Equipment and Technologies II
In that case, not only lubricates the rotate surface but also improves the environment of scraper seal and O ring.
-
DP Vessel Side Shell Mounted Disconnectable System for Deep Water Development
The swivel product fluid sealing integrity is maintained by three sets of graphite / PTFE based seals, three sets either side of the annulus,. The first seal is called the wiper / scraper seal , the second is the primary sealing system and …
Indicates content that may require registration and/or purchase.