Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GN Solids control Co., Ltd.
Description: GN Solids utilize a custom designed and constructed Screw Conveyor (Auger) as part of drilling waste management system.The Auger is designed with 12 feet per section which makes it to be standard spare parts for exchange with each other.The screw material
- Mass Flow of Material: 14.999999999999984 to 45.00000000000004 t/hr
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vecoplan, LLC
Description: The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Metalfab, Inc.
Description: helix screw rated to convey up to 150 cu. ft./hr. or a 4" diameter helix screw rated to convey up to 450 cu. ft./hr. Engineered with only one moving part, the conveyors are economical to use, easy to clean, and simple to maintain with virtually no process downtime.
- Volume of Material Transported: 2.499996831597221 to 7.499990494791663 ft³/min
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Sanitary
-
-
Supplier: Vibra Screw, Inc.
Description: Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no internal moving parts to degrade material. Spiral Elevating Conveyors are also useful in material
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Techcon
Description: Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS5006-H-108 Rotary Valve Assembly uses a rotary feed screw (auger) to dispense fluid with a positive displacement action, allowing for ultra-precise control of the dispensing process. Techcon components are recommended for use with other Techcon Parts only.
-
Supplier: CSA Group
Description: requirements for noodle makers with a mixing function have been introduced (3.1.9.116, 11.7.118, 19.103); - requirements for appliances having a feed screw or auger have been changed (20.106); - the definition of normal operation has been changed (3.1.9); - the method of carrying out
-
Description: fifth edition of IEC 60335-2-14 are as follows (minor changes are not listed): - requirements for noodle makers with a mixing function have been introduced (3.1.9.116, 11.7.118, 19.103); - requirements for appliances having a feed screw or auger have been changed (20.106); - the
-
Supplier: Urethane Innovators, Inc.
Description: Urethane classifier shoes are used as replacement wear parts on classifiers and screw conveyors in OEM equipment. They help control many of the problems common to bulk aggregate handlers. Urethane classifier shoes offer many advantages over rubber, plastic and Ni-Hard shoes. The
-
Supplier: Heinkel USA
Description: dryers. Infinitely adjustable drive, fully closed system with dust filter, heating and cooling system, vacuum stand with combined solvent recycling, as well as a local switch box and control panel are part of the standard equipment. Easy cleaning using a closed system with a retractable
- Operating Temperature: 32 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Washington Alloy Co.
Description: through the formation of the chromium and tungsten carbides within the matrix of the weld deposit. Applications Chrom-Tung 600 is used on earth moving and rock crushing equipment, augers, asphalt feed screws, sand pumps, mixer blades and crushing or pulverizing mills. Chrom-Tung 600 is
-
Supplier: Sterling Systems & Controls
Description: those which have typical weighment sizes up to around 50lbs (23kg). We offer a variety of feeding devices for the micro weighing systems that are chosen based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger feeder selection, considerations include: 1) the industry (food, agricultural or industrial), and 2) demands of the application. For industrial applications
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
operational issues such as material slippage, bridging (inlet blockage), backflow, and auger binding Loss of juice yield due to inefficient liquid-solid separation (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
finished product may take on the consistency of a thickened gel, paste or slurry. The Ross VersaMix can be supplied with a third agitator, such as a sawtooth disc blade or a screw auger. Conveniently operated from a 15” HMI touchscreen with a customizable recipe system, this mixer allows for (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
: Screw conveyors Roll conveyors Agricultural equipment Manufacturing processes Hydro turbines They are quiet, precise-fitting (no shims required), and environmentally responsible—qualities that make them suitable for both OEM and (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
What Types Of Conveyors Are Used In The Food Industry?
In this article, we will explore the various types of food conveyors used in the industry, including pneumatic conveyors, belt conveyors, bucket elevators, screw augers, and tubular drag conveyors.
-
Sustainability Case Study: CHROMALOX HEATS RECYCLED PLASTICS TO DEVELOP SUSTAINABLE FUEL SOURCE
To process recycled plastics and harvest crude oil and petroleum by-products, the entire length of 15-foot screw conveyor augers must be heated internally to very high temperatures. As the auger turns, the plastics need to melt along the entire length of the conveyor and the temperatures must
-
Progressive Cavity Pumping Solves a Florida Wastewater Treatment Plant's Biosolids Cake Conveyance Problem
, installing a progressive cavity pump fitted with an auger feeder to replace shaftless screw conveyors.
More Information Top
-
Components for Harvesting Pineapple Stumps— A Progress Report
DEVELOPMENT, TESTING, RESULTS, AND DISCUSSION Breaker Development: The basic breaker device (Fig. 4) has two parts ; a screw auger and a stationary bar.
-
Pre‐ and post‐release quality of sterile Ceratitis capitata males released by an improved automated ground release machine
Flight ability was as high as 97% in the control treatment (no ground release), compared with the lowest value of 92.5% when a 1‐m‐long screw ‐ auger , as part of the ground release machine, was tested.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Figure 12.25 The component parts of an auger or screw conveyor.
-
Practical Tunnel Construction
Auger or screw conveyors are generally part of the excavator, as is slurry pumping.
-
Improved Shallow Seismic-reflection Source: Building a Better Buffalo
The auger gun consistsof three main parts : power source, auger / screw ,and modified buffalo gun.
-
ZNI509
Applications: Used on screw conveyors. thermowells. extruder screws . augers . buffing fixtures. and other parts subject to severe sliding abrasion. corrosion. and high heat.
-
The percutaneous compression plate for treatment of pertrochantärer fractures
With 7-mms drill ( part #3), is drilled forth now through the second screw sleeve up to the stop.
-
Osteosynthese of the leg neck fracture
One uses step drills , but particularly thread cutters and screws without soft partial protective sleeve, so, one can stick on the Faszie, the musculature and vessels, these wind and pull out.
-
The treppenförmige subtrochantäre extension osteotomy of the thigh
Fraction of drill thread cutters and screws : removal of broken parts if the thereto necessary effort appears defensible.
Indicates content that may require registration and/or purchase.