Products/Services for Scroll Compressor Window Air Conditioners
-
Air Conditioners - (657 companies)...to the room. A compressor moves the heated gas to the condenser coils, which condense the refrigerant from gas to liquid. A fan pushes warm air out the exhaust. Image credit: ASHRAE Types of Air Conditioners In addition to the familiar...TypePrecision CoolingIndustry -
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Fans and Blowers (industrial) - (1542 companies)...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly... -
Air Compressors - (1121 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air... -
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...classification of primary refrigerants is according to American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE) Standard 34. ASHRAE assigns an R-number to chemical refrigerants which are determined systematically as follows...
-
Enclosure Air Conditioners - (157 companies)Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures. Powerful electronic assemblies and components function within increasingly high temperatures. The heat generated is a hazard...
-
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means...
-
Compressor Repair Services - (115 companies)How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
-
Gas Compressors and Gas Compressor Systems - (327 companies)...compression is generated with electromagnetic oscillation. This type of compressor is clean and quiet. Reciprocating piston: Piston mechanically reduces air volume inside cylinder. Rotary lobe: Gas is moved by the positive displacement of two rotating lobes...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Tip Seal used for Scroll Compressors The Tip seal made of PTFE compound is R &D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient;. Wider temperature resistance: -190? ~ 260?. Dimensional stability, smaller thermal .deformation. Good sealing. Chemical stability. High assembly efficiency. Noise reduction. Shape: Scroll. A right material for your seal makes... (read more)Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
GGB
GGB Bearing for Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Industrial Coatings Datasheets for GGB -
GGB
Bearings for use in Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Rogers Machinery Company, Inc.
Distiller Upgrades Oil-Free Air Compressor Laird & Company has been pioneering and perfecting Applejack brandy for 325 years. Laird & Company produces eight expressions of their iconic apple distillate, as well as a ready-to drink cocktail. In particular, their internationally known "Applejack " has earned the reputation as a quality product produced by a quality company using quality equipment to do so. In the interest of supporting facility uptime and Laird & Company 's personnel productivity, it was time for an upgrade. (read more)Browse Air Compressors Datasheets for Rogers Machinery Company, Inc.
-
Performance characteristics of refrigeration cycle with parallel compression economization
The parallel compression system, patented by Pearson [2], will have wide application for automotive air conditioning, win- dow air conditioners and small water chillers, where it is not appropriate to use screw or scroll compressors [2].
-
http://dspace.mit.edu/bitstream/handle/1721.1/45938/320956751-MIT.pdf?sequence=2
Window air - conditioners satisfy the requirements for small room-size residential applications. A variety of types of compressors are used in these units, including reciprocating compressors, scroll compressors, and rolling piston compressors; the particular compressor used depends on the size of the cooling load and the applica- .
-
NIST Manuscript Publication Search
Since its initial recognition in 1928 and commercialization in 1936, R-22 has been applied in systems ranging from the smallest window air conditioners to the largest chillers and heat pumps, including those for district cooling and heating. R-22 use includes equipment with rotary-rolling-piston, reciprocating-piston, scroll , screw, and centrifugal compressors and experimentally, absorption cycles.
-
Technical and economic analysis of energy efficiency of Chinese room air conditioners
Most Chinese air conditioner and heat pump manufacturers purchase their compressors from compressor manufacturers rather than manufacture their own. The most commonly used types are rotary and scroll compressors. Rotary compressors are almost exclusively used in single-package (i.e., window -type) units as cabinet height …
-
Reducing Vehicle Auxiliary Loads Using Advanced Thermal Insulation and Window Technologies
Supplemental Federal Test Procedures that mandate fuel-efficiency measurements with the air conditioner running will likely hasten adoption of technologies that lower the load on the HVAC system. The added cost of thermally improved windows and body insulation can be partially offset by improved marketability … Evaluation of an Electrically Driven Automotive Air Conditioning System Using a Scroll Hermetic Compressor With a Brushless DC Motor , SAE 890308 .
-
http://www.iosrjournals.org/iosr-jmce/papers/RDME-Volume4/RDME-34.pdf
… internal discharge gas temperature sensor, and a device to limit the shutdown noise caused by scroll reversal. The compressor shell thickness was increased to handle the higher required pressures. Evaluation of R410A as an alternative to R22 in window air - conditioner .
-
Federal Register > Thursday, April 21, 2011 > [76 FR 22454] Energy Conservation Program: Energy Conservation Standards for Residential Clothes Dryers and Room ...
However, the higher EER of high-capacity rotary compressors that are now available shifts the economic attractiveness of scroll compressor technology such that it is no longer cost effective. … the preliminary analysis, DOE considered chassis size increases to increase the efficiency of window units, which corresponded … DOE selected baseline, medium, and large chassis sizes based on the range of sizes of available room air conditioners .
-
CR4 - Thread: Air Conditioning Compressor
There are thousands of different compressor models and they are custom designed for specific refrigerants and specific … http://www.emersonclimate.com/images/pdf/Commercial_ Scroll _Brochure_2006CC-218R1.pdf Your statement " Air conditioners usually run flat out." proves your lack of understanding of refrigeration theory. The only time a (for example ) 6,000 btu window AC actually moves 6000 btu's is when …
Indicates content that may require registration and/or purchase.