-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
-
Supplier: Red Line Synthetic Oil Corporation
Description: automatic transmissions Also used with manual transmissions and transaxles like T-5, T-45, T-56 and late-model BMW Excellent cold weather operation Red Line offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 20.52 cSt
- Viscosity Index: 212
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 121 cSt
- Viscosity Index: 180
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks. CITGO CITGEAR
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower
- Kinematic Viscosity: 10 to 53.9 cSt
- Viscosity Index: 172
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance at high temperatures and under high loads. Molykote Gearbox and Oils maximize fill
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
Find Suppliers by Category Top
More Information Top
-
Cerebrospinal Fluid Levels of Vascular Endothelial Growth Factor Correlate With Reported Pain and Are Reduced by Spinal Cord Stimulation in Patients With Faile...
Mediators produced by glial and immune cells are now believed to modulate neuronal transmission and promote chronic … We postulated a relationship between cerebrospinal fluid (CSF) concentrations of neuroimmune mediators and SCS .
-
A dialogue-based approach to the design of user interfaces for supervisory control systems
The SCS must also transmit a statusindication for the alarm device. … been for- warded, further information about the devices (both the alarm and the fluid tank)is considereddata …
-
Rock Material Field Classification Procedure
… e assessment of the rock is shown for five engineering purposes most commonly used in SCS activities. Thes e are erosion resistance, excavation characteristics, construction quality, fluid transmission and rock mass stability.
-
Computer Assisted and Patient Interactive Programming of Dual Octrode Spinal Cord Stimulation in the Treatment of Chronic Pain
… sorts of pain syndromes, many of which resulted in disappointment and disillusion with SCS in the 1970s. However, in the 1380%it became clear that the neurophysiology of pain and SCScouldnot be adequatelyexplainedby adysfunc- tionalgateand that themodificationoftransduction, transmission ,and perception by SCSinvolveda vari- ety of coupled … … other tracts in the spinal cord, the cerebrospinal fluid ), and autonomic nervous system.
-
A 16-μA interface circuit for a capacitive flow sensor
This changeover generates fluidic oscillation, which is proportional to the fluid flow rate. The fluidic oscillation generates a pressure difference between two turbulent areas, and ports opened above them (as shown in Fig. 1) transmit differential pressure to the SCS .
-
Cerebrospinal fluid levels of vascular endothelial growth factor correlate with reported pain and are reduced by spinal cord stimulation in patients with faile...
Mediators produced by glial and immune cells are now believed to modulate neuronal transmission and promote chronic … We postulated a relationship between cerebrospinal fluid (CSF) concentrations of neuroimmune mediators and SCS .
-
Analytical model to predict the effect of a finite impedance surface on the propagation properties of 2D Sonic Crystals
… physical properties show ranges of frequencies, known as band gaps (BGs), where the transmission of waves is … If these periodic systems are formed by a combination of solids and fluids then they are usually called sonic crystals ( SCs ) [1].
-
Prediction of transmitting abilities for productive life and lifetime profitability from production, somatic cell count, and type traits in milk markets for fl...
… constructed to reflect differences in value of carrier, protein, and somatic cell score ( SCS ) between milk markets …
-
Weiner's Pain Management: A Practical Guide for Clinicians
An electrical field from the SCS lead acts on the dorsal columns of the spinal cord and modulates its pain transmission . Holsheimer et al.3 measured the thick- ness of cerebrospinal fluid (CSF) layers in thoracic areas corresponding …
-
Comparison of spinal cord stimulation profiles from intra- and extradural electrode arrangements by finite element modelling
… and surgical tools [17, 18, 27], as well as using induc- tively coupled, wireless transmission protocols [35]. We have recently performed an extensive in vivo study of intradural SCS in a large animal model … … are separated from the spi- nal cord surface by a highly conducting layer of cerebro- spinal fluid .
Indicates content that may require registration and/or purchase.