Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SKS Science Products
Description: These standard round-bottom culture tubes are manufactured from "300" borosilicate clear glass (meets ASTM Type I Class B and USP Type I standards). The tubes can be autoclaved and reused many times. The black caps have a white styrene-butadiene rubber liner which creates a
- Features: Other
-
Supplier: Brooks Instrument
Description: service, seal oil systems, bearing lubrication and cooling water indication, and offer o-ring seal construction with ten-to-one rangeability, as well as a wide range of float types and capacity ranges. The GT130x Seal Series flow meters provide an excellent and modular drop-in
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: GAO Tek, Inc.
Description: Our 134.2 kHz. RFID LF Animal Bio-Glass Tube Tag is pre-loaded in a sterilized injector sealed in plastic ready for injection under an animal's skin. It enables the complete traceability of pets as animal and owner data are registered in a PC's database ensuring that pets, when found
-
-
Supplier: Accu-Glass
Description: Accu-Glass produces custom glass transponders used in radio frequency identification transponder, “RFID tags” or “Smart Chips” are a popular choice for low cost and automatic data collection. These devices may often appear in harsh environmental conditions such as living tissue where
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Supplier: Accu-Glass
Description: Accu-Glass produces custom glass beads used to produce glass-to-metal feed throughs and hermetically sealed connectors within the electronics industry. The proprietary Accu-Glass tubing and rod forming processes are capable of melting various glass compositions
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Description: pre-assembled, permanently sealed, insulating glass units with one or two airspaces, and with capillary tubes that are intentionally left open to equalize pressure inside the unit with the surrounding atmosphere. ISO 20492-1:2008 is not applicable to sealed, insulating glass
-
Supplier: Accu-Glass
Description: Glass tubes are used in numerous electronic applications where discrete electronic components must be protected, isolated from the environment or sealed. Some applications include reed switch bodies, fuse bodies, diode glass sleeve packages, lamps, transponders, flat panel
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Supplier: CSA Group
Description: pre-assembled, permanently sealed, insulating glass units with one or two airspaces, and with capillary tubes that are intentionally left open to equalize pressure inside the unit with the surrounding atmosphere. ISO 20492-1:2008 is not applicable to sealed, insulating glass
-
Supplier: SCHOTT AG
Description: Cost effective lamp processing is made possible by providing high dimensional accuracy in conjunction with the ability of direct glass to metal seals. Not only does SCHOTT provide tubing for Germicidal lamps it also produces glass for the respective sleeve tubing. In addition,
-
Supplier: Cole-Parmer
Description: • Choose the sample tube type and size to suit your application • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample volumes from 2 - 50 mL These unique disposable hermetically sealed tubes prevent sample contamination. Each sample
-
Supplier: Cole-Parmer
Description: • Ideal for environmental and field testing of water and wastewater samples • Low maintenance polymer-filled double-junction electrodes with an extended life, fast response and clog-resistant junction. Measure samples as small as 0.2 mL • Fits test tubes and small containers Thermo Scientific
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- Junction Type: Double Junction
- Body Material: Glass
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Length: 12 inch
- Width / O.D.: 0.188 to 3 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: ASTM International
Description: insulating glass units that are constructed with glass and fabricated for vision glass areas for use in buildings, such as sliding doors, windows, skylights, and exterior wall systems.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Seal 2084 silver adhesive/sealant is compatible with aluminum, glass, metal and wood materials with a 24 hr cure time. Provides a 5 min fixture time. Delivers great performance with peel strength of 25 piw.
- Viscosity: 30,000 cP
- Type / Form: Grease / Paste
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for using gas chromatographs to determine the concentration of argon gas in the space between the panes of sealed insulating glass. 1.2 This test method is not applicable to insulating glass units containing open capillary/breather tubes.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Seal 800 brown adhesive/sealant is compatible with aluminum, glass, plastic and steel materials with a 24 hr cure time. Provides a 5 to 10 min fixture time. Delivers great performance with tensile strength of 180 psi. Minimum to maximum operating temperatures are -65 F to
- Viscosity: 28,700 cP
- Use Temperature: -65 to 200 F
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 54 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a PTFE ring, strengthened with additives to resist creep, which is pre-loaded by an O ring to be effective for the operating
- Shaft O.D. or Seal I.D.: 0.27952771 to 14.78347255 inch
- Housing Bore Diameter or Seal O.D.: 0.4724412 to 15.74804 inch
- Axial Cross Section or Thickness: 0.08661422 to 0.31889781 inch
- Maximum Operating Speed: 787.401574803148 ft/min
-
Description: ISO 20492:2008 establishes two methods for testing the resistance to fogging of pre-assembled, permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. The two methods are designated as approach 1 for markets such as North
-
Description: ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode,
- Operating Temperature: 176 F
- Electrode Configuration: Combination
- Junction Type: Double Junction, Single Junction
- Body Material: Glass
-
Supplier: CSA Group
Description: ISO 20492:2008 establishes two methods for testing the resistance to fogging of pre-assembled, permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. The two methods are designated as approach 1 for markets such as North
-
Supplier: Conax Technologies
Description: tubes. PG glands seal against gases and liquids and resist element movement under pressure. Features: Stainless Reusable Steel Fitting Seals 1 Element For Gas or Liquid Pressure*: Vacuum to 10,000 PSI (690 bar) Temperature Range From -400°F to +1600°F (-240°C to +870°C) Field
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Allied Electronics, Inc.
Description: 20% Tolerance, 300 °C Maximum, Glass Probes Hermetically sealed in glass High reliability D.C. - 0.7 mW⁄Deg C minimum T.C. - 10 sec. maximum Features Hermetically Sealed in Glass with High Reliability Weldable/Solderable Dumet Leads Available in Tolerances from ±1% to ±25%
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: CoorsTek
Description: ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Supplier: Medisca Inc.
Description: This serum bottle is ideal for long and short-term sample storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size to the corresponding seal and stopper, a crimper can be used to seal the serum accordingly. These clear bottles are made of
-
Supplier: ASTM International
Description: the gas in the space between the lites of an insulating glass unit. 1.3 This test method is not applicable to insulating glass units containing open capillary/breather tubes. 1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses
Find Suppliers by Category Top
Featured Products Top
-
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal header (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc. -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
flexible ropes which can be integrated at various touchpoints in a thermal process. Common options include braided or knitted ropes made with glass fibers and aramid fibers. This blog post will provide an overview of how high heat ropes are used for applications that involve temperatures over 392o (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Problems with the Glass to Metal Seal in Electronics
The glass to metal seal is a truly essential phenomenon in electronics, used in the manufacture of a wide range of products. From the "old-fashioned" (but still ubiquitous) incandescent light bulb to vacuum tubes, electric discharge tubes, and semiconductor diodes, to the reed switches in laptops
-
How to Handle a Reed Switch
Reed switches consist of two or three metal reed contacts (blades) that are hermetically sealed inside a glass tube. This seal, while strong, may be damaged if proper handling is not used. HSI Sensing has years of experience handling reed switches and have identified several best practices.
-
Rotary Scanning Probe
Customer's needs were to. view a reaction at the surface of. crude oil within a narrow vessel. A. thick walled glass tube, sealed at. one end, was submerged in the oil,. creating a passage for a viewing. instrument. Observation was to be. via closed circuit video only. Rotary (azimuth) scanning
-
Indian Biotech: Rapidly Evolving, Industry Led
Operational Excellence & Lean Six Sigma Webcast: Biopharmaceutical Manufacturing Gears Up for 2020 Reliance's Biotech Plant on the Fast Track Biopharma Through A New Looking Glass Novavax and CPL Biologicals Break Ground on Influenza Vaccine Manufacturing Facility in India Albany Molecular Research
More Information Top
-
Laser cutting and sealing methods of capillary glass tube
Conventional cutting and sealing glass tube have been done independently from each other.
-
Accelerated screening methods for determining chemical and thermal stability of refrigerant-lubricant mixtures, Part 1: Method assessment. Final report
…laboratories, and are expected to produce refrigerant/lubricant stability evaluations which are in agreement with the current stability test ANSI/ASHRAE (American National Standards Institute/American Society of Heating, Refrigerating, and Air-Conditioning Engineers) Standard 97-1989, " Sealed Glass Tube Method to Test the…
-
Compatibility of manufacturing process fluids with R-134a and polyolester lubricant. Final report
Solutions or suspensions of the process fluid residues in polyolester lubricant were heated for 14 days at 1750C (347OF) in evacuated sealed glass tubes containing only valve steel coupons.
-
Accelerated screening methods for determining chemical and thermal stability of refrigerant-lubricant mixtures: Part 2, Experimental comparison and verificatio...
The initial research has focused primarily on conductivity measurements to perform in situ degradation measurements of CFC-12/mineral oil and HCFC-22/mineral oil mixtures heated at 175°C (347°F) in sealed glass tubes .
-
Ligand Specific Efficiency (LSE) Index for PET Tracer Optimization
…44 mmol), 1-bromo-4-fluorobutane (195 mL, 1.78 mmol), K2CO3 (92 mg, 0.67 mmol), and NaI (3.7 mg, 0.02 mmol) in DMF (600 mL) was stirred at 65–70 8C in a sealed glass tube for 5 h.
-
The Chemistry of Silacyclopropenes
When a mixture of acylpolysilanes 11 and 12 and bis(trimethylsilyl)- acetylene was heated in a sealed glass tube to 1608C, silacy- clopropenes 13 and 14 were obtained in high yields .
-
Thermal and BF3 ⋅Et2 O-catalyzed cleavage of 1-hydrohexafluoroisobutenyloxytrimethylsilane. Perfluoromethacrolein, its isomers, dimers, and homopolymers
…trimethylsilyl ether 1, which has not been described in the literature and has been prepared by a slightly modified reported procedure,5 is distillable under atmospheric pressure without decom position and withstands prolonged heating at 160 °С in a sealed glass tube .
-
Accelerated screening methods for determining chemical and thermal stability of refreigerant-lubricant mixtures. Part II: Experimental comparison and verificat...
PRIMARY CIVVCALS USED m TIIIS STUDY C-1 D-1 iAr LIST OF ILLUSTMHONS Fizure 1 Schematic of Modified Sealed Glass Tube .
Indicates content that may require registration and/or purchase.