-
Supplier: Waukesha Bearings
Description: Waukesha Bearings offers the Hidrax™ HT thrust bearing. Technical Data Rated maximum oil bath temperature of 300°C (572°F) Rated bearing unit load of 8 MPa (1160 psi) Tungsten carbide lining Sizes up to 200 mm (8″) Center or offset pivot Drop-in replacement option Typical
- Design Units: Metric
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 1.53149689 inch
- Outside Diameter: 0 inch
- Overall Width: 0.8044492533 inch
- Static Radial Load: 80,928 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 14.960638 inch
- Outside Diameter: 22.047256 inch
- Overall Width: 4.330711 inch
- Static Radial Load: 2,697,600 lbs
-
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 10.236226 inch
- Outside Diameter: 22.834658 inch
- Overall Width: 5.7086645 inch
- Static Radial Load: 4,765,760 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 1.30315031 inch
- Outside Diameter: 0 inch
- Overall Width: 0.6250003375 inch
- Static Radial Load: 38,890.4 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 18.897648 inch
- Outside Diameter: 28.740173 inch
- Overall Width: 4.4094512 inch
- Static Radial Load: 4,271,200 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 1.03937064 inch
- Outside Diameter: 0 inch
- Overall Width: 0.5905515 inch
- Static Radial Load: 51,254.4 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 11.81103 inch
- Outside Diameter: 25.984266 inch
- Overall Width: 6.4960665 inch
- Static Radial Load: 6,069,600 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings
- Bore: 7.086618 inch
- Outside Diameter: 19.68505 inch
- Overall Width: 5.7086645 inch
- Static Radial Load: 5,732,400 lbs
-
Supplier: Barden Precision Bearings
Description: Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed
- Features: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2, Aerospace, Airframe / Aircraft Control, Angular Contact Ball Bearing, Medical /Dental, None (Open Bearing), Single Seal, Thrust Bearing
- Design Units: Metric
- Bearing / Retainer Specialty Material: Stainless Steel
- Type: Two Directional Grooved Thrust
-
Supplier: Barden Precision Bearings
Description: direction angular contact thrust ball bearings series 2344-2347 should be used in combination with cylindrical roller bearings because they carry only thrust loads. Use of a cylindrical roller bearing in combination with a double row cylindrical roller
- Features: Aerospace, Airframe / Aircraft Control, Angular Contact Ball Bearing, Medical /Dental, None (Open Bearing), Single Seal, Thrust Bearing
- Bearing / Retainer Specialty Material: Stainless Steel
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate both moderate radial
- Bore: 0.393701 inch
- Outside Diameter: 0.7480319 inch
- Rated Speed (Oil): 11,000 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: New Way Air Bearings
Description: New Way® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel shafting. These thrust air bushings consist of a porous
- Nominal Size / Bore: 0.625 to 1.25 inch
- Shape: Cylindrical / Bushing
-
Supplier: WD Bearing Group
Description: Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center rings. The
- Type: Spherical
-
Supplier: Alpine Bearing, Inc.
Description: bearing is designed primarily for radial load application, it can be configured to accept some axial (thrust) load in either direction. If thrust is a concern, a set of angular contact bearings should be considered for the specific application. Ball Bearing
- Primary Bearing Category: Radial Ball Bearing
- Features: Thin-section
-
Supplier: Radwell International
Description: 1" SHAFT DIAMETER SEALED TYPE BALL BEARING WITH INSULATOR, INTERLOCKING THRUST COLLAR, AND 2 17/32" OUTSIDE DIAMETER (PACKAGE OF 2). FREE 2 YEAR RADWELL WARRANTY
- Features: Thrust Bearing
-
Supplier: National Precision Bearing, Inc.
Description: Spherical plain bearings are designed to provide rotational motion in omni-direction. There are primarily two types of spherical plain bearings, radial and angular contact. Spherical plain radial bearings offer high load carrying capability in primarily the radial direction.
- Bore Diameter: 0.5 to 6 inch
- Length Through Bore: 0.437 to 4.75 inch
- Outside Diameter: 0.875 to 8.75 inch
- Load Capacity: 9,337 to 1,170,002 lbs
-
Supplier: National Precision Bearing, Inc.
Description: Spherical plain bearings are designed to provide rotational motion in omni-direction. There are primarily two types of spherical plain bearings, radial and angular contact. Spherical plain radial bearings offer high load carrying capability in primarily the radial direction.
- Bore Diameter: 0.1574804 to 8.661422 inch
- Length Through Bore: 0.1968505 to 5.3149635 inch
- Outside Diameter: 0.4724412 to 12.598432 inch
- Load Capacity: 2,296 to 2,610,005 lbs
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Mirror polishing finish to reduce friction Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage risk
- Features: Ceramic Races
- Type: Thrust Washer
-
Supplier: Boston Gear
Description: bearing products designed to resolve numerous application problems. In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring
- Features: Thrust Bearing
-
Supplier: RS Components, Ltd.
Description: FAG 51105 Deep Groove Ball Bearing
- Bore Size: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Bore: 0.9842525 inch
- Thickness: 1.6535442 inch
-
Supplier: JTEKT North America, Inc.
Description: flutter of the belt. Bearing for compressor pulley Used in the part supporting rotation of the compressor pulley of the air conditioner. Water resistance under severe water splashes and low-torque performance are provided. Thrust bearing for compressor The bearings in the
- Features: Automotive, Thrust Bearing
-
Supplier: Miba Industrial Bearings
Description: Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. Thrust bearing capabilities Plain white metal lined shoulders with oil grooves, taper land faces (one or both
- Bore: 35 inch
- Type: Thrust Washer
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and selection of retainers also allows them
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: National Precision Bearing, Inc.
Description: The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.0236 to 4.3307 inch
- Dynamic Radial Load: 790 to 6,560 lbs
- Bore: 0.3937 to 2.7559 inch
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5, ABEC 7 / RBEC 7 / Class 4 / P4, ABEC 9 / RBEC 9 / Class 2 / P2
- Features: Aerospace, Airframe / Aircraft Control, Double Seal, Double Shield, Instrument / Miniature, Medical /Dental, None (Open Bearing), Radial Ball Bearing, Single Seal, Single Shield, Thin-section, Thrust Bearing
- Design Units: Inch
- Bearing / Retainer Specialty Material: Stainless Steel
-
Supplier: Hallite Seals International Ltd.
Description: seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The pair of polycetal bearings are
- Shaft O.D. or Seal I.D.: 0.68897675 to 4.4094512 inch
- Housing Bore Diameter or Seal O.D.: 0.9842525 to 4.9212625 inch
- Axial Cross Section or Thickness: 0.33464585 to 0.5511814 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Features: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2, Aerospace, Airframe / Aircraft Control, Conrad / Deep Groove, Double Seal, Double Shield, Instrument / Miniature, Medical /Dental, None (Open Bearing), Radial Ball Bearing, Single Seal, Single Shield, Thrust Bearing
- Design Units: Inch
- Bearing / Retainer Specialty Material: Stainless Steel
-
Supplier: NSK Americas
Description: engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Automotive
- Features: Conrad / Deep Groove, None (Open Bearing), One Directional Thrust, Other, Prelubricated, Single Seal
- Material / Plating: Plastic, Stainless Steel
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: NTN Bearing Corporation
Description: Contact Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at the factory so that the correct load will develop once the bearing is
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: IKO International, Inc.
Description: bearings. Two types of shell style bearings are available -- caged and full complement: Caged bearings for high-speed rotation feature precise needle rollers, accurately guided by a cage and thrust rings. Full complement bearings for heavy loads and low-speed
- Bore: 0.1574804 to 2.755907 inch
- Outside Diameter: 0.3149608 to 0.6692917 inch
- Seals: Double Seal, None (Open Bearing)
-
Supplier: Noma Bearing Corporation
Description: The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This
- Bore Size: 0.6693 inch
- Outside Diameter: 1.8504 inch
- Overall Width: 0.5512 inch
- Dynamic Radial Load: 3,060.54 lbs
-
Supplier: NKE Austria GmbH
Description: Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions available Highly rigid Standard: DIN 616, DIN 628 Series: - single row: 7200, 7300
- Primary Bearing Category: Angular Contact Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
highly engineered machines that operate under broad speed, loads and gas conditions. In turbo-expander applications, magnetic bearings are immersed in the process gas, which eliminates the need for seals and reduces the impeller overhang. Turbo-expanders for hydrogen liquefaction processes require (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
corrosion-resistant rotor laminations, thrust collars and auxiliary bearings. Canned stators are integrated into completely seal-welded housings without the need for elastomeric elements. Auxiliary bearings for canned magnetic bearing applications are constructed of corrosion-resistant alloys and materials to complete the bearing system – ready for service in the most extreme corrosive environments. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
drive elastomer in between. When the stators are tightened together and compress the rotors, squeezing the drive elastomer to the shaft, it creates an interlocking seal. As the drive elastomer interlocks it creates a dynamic, contacting face seal that behaves mechanically as a thrust bearing. Low (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
. Common Components Here are the common components of an Eccentric Plug Valve we will be discussing. • Packing • Bearings • Plug • Bonnet • Grit Seals • Thrust Bearings • Body (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
MEMS Turbomachinery Rotordynamics:
Modeling, Design and Testing
3.9 Axial Stifhess of Lomakin Effect Seal Thrust Bearings .
-
High Rate ESP Application in Onshore Rajasthan Fields: A Case Study
Additional analyses were conducted on the seal thrust bearing loading limits, motor temperature limits, shaft loading limit, motor voltage and current loading limit and low flow past motor limit to clearly identify the operating envelope for the ESP system.
-
ESP Application on Heavy Oil in Peregrino Field
On seals in Peregrino, under normal operating conditions, the upper seal thrust bearing must carry out the pump shaft load.
-
ESDU 81001 A - Radial, mixed and axial-flow pumps. Glossary of terms.
Oil seal Thrust bearing Packing seal .
-
Case History in Solving ESP Problems in Oil and Water Wells
ESP are usually as compression type pumps, in a compression pump all of the thrust generated by the stages as well as the pressure acting downwards on the pump shaft. must be absorbed by the seal thrust bearing .
-
The Advanced Internal Combustion Engine Technologies Report
The Spicer axle king pin kits has sealed thrust bearings to ensure durability and reduced maintenance and easy-to-install pre-sized bushings.
-
The North American Automotive Supplier Report
kits has sealed thrust bearings to ensure durability and reduced maintenance and easy-to-install pre-sized bushings.
-
Insight Weekly – 31st March 2014
The Spicer axle king pin kits has sealed thrust bearings to ensure durability and reduced maintenance and easy-to-install pre-sized bushings.
-
Dana to exhibit drivetrain, engine technologies at Mid-America Trucking Show in US
The Spicer axle king pin kits has sealed thrust bearings to ensure durability and reduced maintenance and easy-to-install pre-sized bushings.
-
The Handbook of Advanced Materials: Enabling New Designs Complete Document
Seals Thrust bearings Valves Pump parts Cyclone liners Radiant burners .
Indicates content that may require registration and/or purchase.