Products/Services for Seat Belt Rivets
-
Rivets - (653 companies)Rivets are specific, headed, usually non-threaded fasteners that are beaten or pressed into place to secure two or more items together. Rivets are cylindrical mechanical fasteners capped with a flanged or forged head on one end. Rivets have...Rivet TypeHead StyleMaterial -
Push-in Rivets - (30 companies)Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts... -
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat... -
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
-
Abrasive Belts - (334 companies)Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. Abrasive belts consist of abrasive grains applied to a backing made of cloth, film, foam and sponge, paper, or other material...
-
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
-
Timing Belts (inch) - (236 companies)English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
Product News
-
bisco industries
Snap Rivets from Essentra Snap Rivets from Essentra: Fast, Flexible, and Built for Versatility. In today 's fast-paced manufacturing and assembly environments, finding efficient, reliable fastening solutions can significantly improve productivity and product flexibility. Essentra 's Snap Rivets offer an elegant answer to this challenge. Combining quick installation with simple removability, these plastic snap rivets provide a secure hold while offering the convenience of easy maintenance and repositioning. What Are Snap... (read more)Browse Rivets Datasheets for bisco industries -
Norlok Technology, Inc.
Self piercing rivet option The SPR (self piercing rivet) optional tool kit can be retrofited to any standard Surelok III or can be purchased as an opton with a new Surelok III. The SPR tool kit is being used by roofing manufacturers, gutters and downspouts. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
PennEngineering®
PROFIL® Case study: PROFIL® RND rivet nut Read about how the switch from a weld nut to the PROFIL (R) RND TM Rivet Nut helped a major automotive OEM completely eliminate the chance for cold welds and delivered reliable side impact performance that was previously compromised. (read more)Browse Rivets Datasheets for PennEngineering® -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
Custom Power Seat Motor Manufacturing Automotive seat adjustment systems require reliable motor solutions that provide sufficient torque, smooth operation, and long-term durability within compact installation spaces. Power Motor PGM.WH60 power seat motor is designed for automotive seat angle and power seat adjustment applications, delivering high torque output, low noise operation, and stable performance. Operating at 12 VDC (9 -16 VDC range), this motor delivers 8 N .m torque and 14 W output at maximum efficiency, with a minimum... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
Custom PTFE Ball Valve Seats Industrial valve systems require reliable sealing performance, excellent chemical resistance, and long-term wear durability to ensure safe operation under demanding process conditions. Engineers increasingly seek valve seat materials that reduce friction, maintain sealing integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ValvTechnologies, Inc.
Trunnion Metal Seated Ball Valves ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech (R) valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides long life and tight shut-off in abrasive / erosive conditions and meeting stringent fugitive emission requirements. The NexTech (R) valve is designed as a high-end, severe service solution for the process... (read more)Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Golden Collar Technology Co., Ltd .
PTFE Sealed Ball Valve Seats applications. Precision Manufacturing: CNC machining ensures close tolerance and consistent fit, suitable for diverse climates and fluid types. Application Support: Customizable sizes and configurations with engineering support to meet specific operational needs. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By preventing leakage and reducing torque, they help... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts. Wrapped v belts,. Raw edge v belts. Agricultural v belts... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Who supplies whom
… OLHO Technik Condenser Modine Door systems Brose Front & rear HVAC Behr Instrument panel Dräxlmaier Interior auto-dimming mirror Gentex Joining of different materials by self piercing riveting Emhart Teknologies Load space … … Automotive Modular headliner Lear Seat belts - Active Control Retractor technology …
-
Other Electrical Equipment Companies, Other Electrical Equipment Manufacturers, Other Electrical Equipment Suppliers & Exporters
Our major products are seats and safety belt parts for automobile, cold forged bolt and nut for electric appliances, eye-bolt, nut, hook-bolt, and various rivet , etc. for ...
-
Hand Tools Companies, Hand Tools Manufacturers, Hand Tools Suppliers & Exporters
Our major products are seats and safety belt parts for automobile, cold forged bolt and nut for electric appliances, eye-bolt, nut, hook-bolt, and various rivet , etc. for ...
-
Machine elements
… factor 510 to 236 torsional vibrations to 37 double articulated shafts 397 double cone clutch 417 double V- belts 612 double tooth clutch 398 mandrel rivet 167 Drehbeanspruchte springs 224 … … 303 rotating flank game to 605 stretching seat 128 stretching screw 179 …
-
Suppliers to the new Renault Megane Scenic
… Switching Module (USM) Delfingen Battery protector Delphi Mechatronics headlight levelling module and switches, including trunk switch Denso Exhaust Gas Temperature Sensor (EGTS) Hella Rain-Light-Sensor IEE Seat Belt Reminder (SBR) Johnson Controls … … Towing Hook Emhart POP Rivets for doors and other …
Indicates content that may require registration and/or purchase.